# 5 Screws

40 Results
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Length: 0.1250 to 10
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
Hex Socket Set Screws
from National Bolt & Nut Corporation

HEX SOCKET SET SCREWS. National Bolt & Nut's premium line of hex socket set screws are most regularly used to secure one object against another object, and are ideal for applications involving the fastening of knobs, gears, collars and other devices onto shafts. Designed for better industrial... [See More]

  • Inch: # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Length: 0.1250 to 3
  • Screw Type: Set Screw
  • Other Size Specs: Thread Range: #4 - 1", Fine and Course Threads
Flat Head Phillips Screws, Deep Thread -- BFXP05012R2E
from Deerwood Fasteners International

Did you know... The professional woodworkers choice - our deep thread design provides maximum holding power in a variety of different woods and man-made materials. Excellent holding power in particleboard, MDF and even plastic composites. We have added an Extra- Deep Phillips Recess to help minimize... [See More]

  • Inch: # 5
  • Head Type: Flat Head
  • Length: 0.5000
  • Standard Drives: Philips / Frearson
Cap Screws
from G.L. Huyett

Socket head cap screws are made of heat-treated alloy steel and are best used for applications where extreme strength and hardness are required. However, stainless steel has become the material of choice for exterior and most marine applications, where high corrosion resistance is necessary. [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Metric: M4; M5; M6; M8
  • Screw Type: Cap Screw
  • Length: 0.1250 to 12
Machine Screw -- 108874
from Fastener SuperStore, Inc.

5-40 X 1/8 Machine Screws / Phillips / Pan Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: # 5
  • Length: 0.1250
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Hex Socket Head Cap Screws (with Ventilation Hole / Inch Screws) -- SVSS-#5-40-1/2
from NBK America LLC

The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Inch thread type. The ventilation hole is machined by a method that has less effect on metal structure. It suppress the brittle failure and generation of... [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Flat #1 Recex® Lo Root® Screws -- 0355-4100-0057-0101
from Pan American Screw, Inc.

Flat #1 Recex ® Lo Root ® Screws [See More]

  • Inch: # 5
  • Head Type: Flat Head
  • Length: 0.5000
  • Finish: Zinc Plated
CAP - PSHLD - SC -- 1/8 X 1/8
from PENCOM

Custom sizes/ other finishes available [See More]

  • Inch: # 5
  • Length: 0.1250 to 0.1875
  • Screw Type: Shoulder Screw
  • Standard Drives: Hex Socket / Allen (optional feature); Philips / Frearson (optional feature); Slotted (optional feature)
Hex Screw - Non Metric -- HH-5-10X1-1/2C-M
from Ebinger Manufacturing Corp.

PHILLIPS, SLOTTED, FLANGED TYPE. HARDENED C1018 STEEL MATERIAL. 1-1/2 INCH. 5/16 INCH HEAD WIDTH ACROSS FLAT. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #5 NOMINAL DIAMETER. 10 TPI. .125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 1000 PIECES PER JAR. S POINT. FINISH/COATING BRIGHT ZINC... [See More]

  • Inch: # 5
  • Length: 1.5
  • Screw Type: Hex Screw
  • Standard Drives: Philips / Frearson; Slotted
Ohio Rod Products -- Machine Screws
from Elgin Fastener Group

Machine Screws. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 52
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Button Head Socket Cap Screw -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Head Type: Button Head
  • Screw Type: Cap Screw
  • Material: Alloy Steel
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Screw Type: Cap Screw; Machine Screw
Wood Screw - Non Metric -- 5X112FHPWSZ
from Peco Fasteners, Inc.

FLAT PHILLIPS TYPE. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #5 NOMINAL DIAMETER. .125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: # 5
  • Length: 1.5
  • Screw Type: Wood Screw
  • Finish: Zinc Plated
Oval/Trim Head Screws, Oval Head Phillips Deep Thread -- BOXP05058R2E
from Deerwood Fasteners International

The Oval Head countersinks like a Flat Head Screw, but the head is slightly rounded to achieve that "finished" look. *For Attaching Exposed Knuckle Hinges with Countersunk Hole to Wood [See More]

  • Inch: # 5
  • Head Type: Oval Head
  • Length: 0.6250
  • Standard Drives: Philips / Frearson
Set Screws
from G.L. Huyett

Our set screws work with shaft collars to ensure holding power. [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Metric: M3; M4; M5; M6; M8
  • Screw Type: Set Screw
  • Length: 0.0630 to 12
Machine Screw -- 231187
from Fastener SuperStore, Inc.

5-40 X 3/4 Machine Screws / Phillips / Flat Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: # 5
  • Length: 0.7500
  • Screw Type: Machine Screw
  • Head Type: Flat Head
Hex Socket Head Cap Screws - Inch Thread -- SNSS-#5-40-1/2
from NBK America LLC

Socket head cap screws with inch thread. ANSI B18.3 compliance. Install and remove by using SKH(INCH) Specialty Key.SKH(INCH) [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Flat Phillips Drive Euro Screws -- 1455-0050-0003-4015
from Pan American Screw, Inc.

Flat Phillips Drive Euro Screws [See More]

  • Inch: # 5
  • Head Type: Flat Head
  • Length: 0.5118
  • Standard Drives: Philips / Frearson
Hex Screw - Non Metric -- HH-5-10X1-1/2C-Q
from Ebinger Manufacturing Corp.

PHILLIPS, SLOTTED, FLANGED TYPE. HARDENED C1018 STEEL MATERIAL. 1-1/2 INCH. 5/16 INCH HEAD WIDTH ACROSS FLAT. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #5 NOMINAL DIAMETER. 10 TPI. .125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 4000 PIECES PER KEG. S POINT. FINISH/COATING BRIGHT ZINC... [See More]

  • Inch: # 5
  • Length: 1.5
  • Screw Type: Hex Screw
  • Standard Drives: Philips / Frearson; Slotted
Machine Screws -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces. [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"
  • Fastener Standards: ASME/ANSI
  • Screw Type: Machine Screw
Wood Screw - Non Metric -- 5X12FHSWSZ
from Peco Fasteners, Inc.

FLAT SLOTTED TYPE. 1/2 INCH. .5 LENGTH - DECIMAL. 1/2 LENGTH - FRACTIONAL. #5 NOMINAL DIAMETER. .125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Wood Screw
  • Finish: Zinc Plated
Self-Tapping Screw -- 109246
from Fastener SuperStore, Inc.

5 X 1/2 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Flat Head
Socket Button Head Cap Screws - Inch Thread -- SNBS-#5-40-1/2
from NBK America LLC

Socket button head cap screws with inch thread. ANSI B18.3 compliance. Install and remove by using SKH(INCH) Specialty Key.SKH(INCH). Also, products with special specifications such as dimensions, shapes, materials, surface treatments, cleanroom washing and special packaging are available. ⇒We... [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Cap Screw
  • Head Type: Button Head
Flat Phillips Lo Root® Screws Bulk -- 0355-0300-0057-0101
from Pan American Screw, Inc.

Flat Phillips Lo Root ® Screws Bulk [See More]

  • Inch: # 5
  • Head Type: Flat Head
  • Length: 0.5000
  • Standard Drives: Philips / Frearson
Hex Screw - Non Metric -- HH-5-10X1-1/4C-M
from Ebinger Manufacturing Corp.

PHILLIPS, SLOTTED, FLANGED TYPE. HARDENED C1018 STEEL MATERIAL. 1-1/4 INCH. 5/16 INCH HEAD WIDTH ACROSS FLAT. 1.25 LENGTH - DECIMAL. 1-1/4 LENGTH - FRACTIONAL. #5 NOMINAL DIAMETER. 10 TPI. .125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 1000 PIECES PER JAR. S POINT. FINISH/COATING BRIGHT ZINC... [See More]

  • Inch: # 5
  • Length: 1.25
  • Screw Type: Hex Screw
  • Standard Drives: Philips / Frearson; Slotted
Self-Tapping Screw -- 109253
from Fastener SuperStore, Inc.

5 X 1/2 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Oval Head
Flat Phillips Lo Root® Screws Packaged -- 0355-0300-0057-0103
from Pan American Screw, Inc.

Flat Phillips Lo Root ® Screws Packaged [See More]

  • Inch: # 5
  • Head Type: Flat Head
  • Length: 0.5000
  • Standard Drives: Philips / Frearson
Self-Tapping Screw -- 109260
from Fastener SuperStore, Inc.

5 X 1/2 Self-Tapping Screws Phillips / Pan Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Pan Head
Flat Pozi Drive Euro Screws Bulk -- 1455-0050-0004-4001
from Pan American Screw, Inc.

Flat Pozi Drive Euro Screws Bulk [See More]

  • Inch: # 5
  • Head Type: Flat Head
  • Length: 0.4528
  • Standard Drives: Posidriv®
Self-Tapping Screw -- 230144
from Fastener SuperStore, Inc.

5 X 1/4 Self-Tapping Screws Phillips / Pan Head / Type B / Steel / Zinc. A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood. [See More]

  • Inch: # 5
  • Length: 0.2500
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Pan Head
Oval Phillips Lo Root® Bulk -- 0355-0302-0058-5201
from Pan American Screw, Inc.

Oval Phillips Lo Root ® Bulk [See More]

  • Inch: # 5
  • Standard Drives: Philips / Frearson
  • Length: 0.6250
  • Finish: Antique English
Self-Tapping Screw -- 321066
from Fastener SuperStore, Inc.

5 X 1/2 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc. A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood. [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Flat Head
Self-Tapping Screw -- 326962
from Fastener SuperStore, Inc.

5 X 1 1/4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc. A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in... [See More]

  • Inch: # 5
  • Length: 1.25
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Flat Head
Self-Tapping Screw -- 345389
from Fastener SuperStore, Inc.

5 X 1/2 Self-Tapping Screws Phillips / Truss Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]

  • Inch: # 5
  • Length: 0.5000
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Truss Head
Self-Tapping Screw -- 388106
from Fastener SuperStore, Inc.

5 X 5/8 Self-Tapping Screws Torx(R) / Flat Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]

  • Inch: # 5
  • Length: 0.6250
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Flat Head
Thread Forming Screw -- 268628
from Fastener SuperStore, Inc.

5 X 3/8 (#4 HD) High Low TFS / Phillips / Pan Head / Steel / Zinc. A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic,... [See More]

  • Inch: # 5
  • Length: 0.3750
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Pan Head
Thread Forming Screw -- 295602
from Fastener SuperStore, Inc.

5-40 X 3/8 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc. Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes... [See More]

  • Inch: # 5
  • Length: 0.3750
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Pan Head
Thread Forming Screw -- 318794
from Fastener SuperStore, Inc.

5 X 1/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc. Trilobular thread-rolling screw with extra wide spacing between 48 ° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases... [See More]

  • Inch: # 5
  • Length: 0.2500
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Pan Head
Thread Forming Screw -- 466168
from Fastener SuperStore, Inc.

5 X 3/8 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc. Trilobular thread-rolling screw with extra wide spacing between 48 ° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases... [See More]

  • Inch: # 5
  • Length: 0.3750
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Pan Head