M4 Screws

159 Results
6-Lobe Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® -- M4 X 0.70 6g
from APM Hexseal Corp.

In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that... [See More]

  • Metric: M4
  • Head Type: Pan Head
  • Screw Type: Pan Head Screw
  • Standard Drives: Philips / Frearson
Cap Screw -- 4762A4/316L0400688
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M4 x 6 [See More]

  • Metric: M4
  • Length: 0.2362
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Bolt -- 145-50M040070M010-ND [50M040070M010 from Essentra Components]
from DigiKey

90 PHILLIPS CSK SCREW, M4 X .7 T [See More]

  • Metric: M4
  • Standard Drives: Philips / Frearson
  • Head Type: Oval Head
Flush Screw Assembly, M4 X 0.7, Phillips Recess, Stainless Steel, Passivated -- F5-M4-P2
from Southco

Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]

  • Metric: M4
  • Material: Stainless Steel
M4 Cross Recessed Flat Head Machine Screw, Stainless Steel -- S700NFM04006
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Length: 0.2362
  • Screw Type: Cap Screw
  • Head Type: Flat Head; Other; Flat
Grub Screws -- 1247377
from RS Components, Ltd.

RS PRO Q149160000400008000 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Other; Hex
  • Length: 0.3150
  • Material: Steel
2 mm Hex Key for M4 Setscrew, Qty 10 -- HK020
from Newport MKS

2 mm Hex Key for M4 Setscrew, Stainless Steel, Pack of 10 [See More]

  • Metric: M4
  • Head Type: Hexagon Head
  • Screw Type: Cap Screw
M4 Binding Head Screw, -2 Red -- 9192-2
from Keystone Electronics Corp.

Part Number: 9192-2. Color: Red. Length: .250 [6.4]. Material: Brass. Style: Binding Head. Thread: M4. Type: Screw, Machine [See More]

  • Metric: M4
  • Length: 0.2500
  • Screw Type: Machine Screw
  • Head Type: Binding Head  
PS10 Flush-Mounted Screw - Metric -- PS10-M4-40
from PennEngineering®

Specifications -. Thread Size x Pitch - - M4 x 0.7. Type1 - - PS10. Thread Code - - M4. Screw Length Code - - 40. E Nom. - - 6.30 mm. H + 0.05 -0.15 - - 1.91 mm. L ± 0.25 - - 8.38 mm. T Nom. - - 3.30 mm. Thread Specification2 - - ANSI/ASME B1.13M, 6g. Material - - 300 Series Stainless Steel. [See More]

  • Metric: M4
  • Material: Stainless Steel
  • Length: 0.1299
  • Finish: Passivated and/or tested per ASTM A380
6-Lobe Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Metric Flat Head Hex Socket Cap Screws
from National Bolt & Nut Corporation

METRIC FLAT HEAD HEX SOCKET CAP SCREWS. Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat head hex socket cap screws are ideal for... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12; M16
  • Length: 0.4724 to 1.5
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: M3 - M16, Course Threads
Cap Screw -- 4762A4/316L04008109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M4 x 8 [See More]

  • Metric: M4
  • Length: 0.3150
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Cap Screw -- 145-183040870409-ND [183040870409 from Essentra Components]
from DigiKey

PEEK SOCKET HEAD SCREW M4 X 8 [See More]

  • Metric: M4
  • Head Type: Round Head
Flush Screw Assembly, M4 X 0.7, Phillips Recess, Stainless Steel, Passivated -- F5-M4-P4
from Southco

Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]

  • Metric: M4
  • Material: Stainless Steel
M4 Cross Recessed Flat Head Machine Screw, Stainless Steel -- S700NFM04012
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Length: 0.4724
  • Screw Type: Cap Screw
  • Head Type: Flat Head; Other; Flat
Grub Screws -- 1247378
from RS Components, Ltd.

RS PRO Q149160000400010000 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Other; Hex
  • Length: 0.3937
  • Material: Steel
Black Oxide Screw Kit, M4, Assortment, Qty 249 -- M-SK-M4A
from Newport MKS

M4 Black Oxide Screw Kit. Assortment of (249) Metric M4 socket head cap screws, set screws, nuts and washers. Screw lengths from 10 to 50 mm. Includes convenient storage box with labeled bins for easy identification. [See More]

  • Metric: M4
  • Material: Steel
M4 Binding Head Screw, -3 Black -- 9192-3
from Keystone Electronics Corp.

Part Number: 9192-3. Color: Black. Length: .250 [6.4]. Material: Brass. Style: Binding Head. Thread: M4. Type: Screw, Machine [See More]

  • Metric: M4
  • Length: 0.2500
  • Screw Type: Machine Screw
  • Head Type: Binding Head  
6-Lobe Pin Button Sealing Screws
from ZAGO Manufacturing Company, Inc.

6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Metric Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Length: 0.7874 to 7.48
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: M2 - M24, Course Threads
Cap Screw -- 4762D604008129
from BUMAX®

BUMAX DX 129 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M4 x 8 [See More]

  • Metric: M4
  • Length: 0.3150
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Cap Screw -- 145-20819842-ND [20819842 from Essentra Components]
from DigiKey

PEEK, M4X6 COUNTERSUNK SCREW TOR [See More]

  • Metric: M4
  • Head Type: Flat Head
Flush Screw Assembly, M4 X 0.7, Phillips Recess, Stainless Steel, Passivated -- F5-M4-P6
from Southco

Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]

  • Metric: M4
  • Material: Stainless Steel
M4 Hexagonal Head Screw, Stainless Steel -- S709NHM04008
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Head Type: Other; Low Profile
  • Screw Type: Machine Screw
  • Standard Drives: Hex Socket / Allen
Grub Screws -- 1247390
from RS Components, Ltd.

RS PRO Q209160000400008000 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Other; Hex
  • Length: 0.3150
  • Material: Stainless Steel
Black Oxide Screw Kit, Metric Socket Head Cap, Assortment, Qty 180 -- M-SK-M5
from Newport MKS

Black Oxide Screw Kit. Assortment of 180 metric socket head cap screws including M2.5, M3, M4, M5, in lengths from 6 to 35 mm. Includes convenient storage box with labeled bins for easy identification. [See More]

  • Metric: M2.5; M3; M4; M5
  • Material: Steel
M4 Binding Head Screw, -4 White -- 9192-4
from Keystone Electronics Corp.

Part Number: 9192-4. Color: Yellow. Length: .250 [6.4]. Material: Brass. Style: Binding Head. Thread: M4. Type: Screw, Machine [See More]

  • Metric: M4
  • Length: 0.2500
  • Screw Type: Machine Screw
  • Head Type: Binding Head  
Phillips Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Cap Screw -- 4762HEP04018
from BUMAX®

Bumax HEP Austenitic Stainless Steel 2.4952 ISO 4762 Hex Socket Cap Screw M4 x 18 [See More]

  • Metric: M4
  • Length: 0.7087
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Cap Screw -- 145-20833862-ND [20833862 from Essentra Components]
from DigiKey

PEEK, COUNTERSUNK SOCKET SCREW M [See More]

  • Metric: M4
  • Head Type: Flat Head
Flush Screw Assembly, M4 X 0.7, Phillips Recess, Stainless Steel, Passivated -- F5-M4-P8
from Southco

Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]

  • Metric: M4
  • Material: Stainless Steel
M4 X .7 Thread., 10mm Length, 304 Stainless Steel Socket Head Set Screws -- MD0916MXO040X010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Standard Drives: Hex Socket / Allen
  • Screw Type: Set Screw
  • Material: Stainless Steel
Grub Screws -- 1247391
from RS Components, Ltd.

RS PRO Q209160000400010000 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Other; Hex
  • Length: 0.3937
  • Material: Stainless Steel
Double-Ended Set Screw, M4, 15.9 mm Long, Qty 10 -- DE-M4-0.63
from Newport MKS

The DE-M4-0.63 Double-Ended Set Screws are M4 set screws with a hex-broach in both ends - a simple idea that ’s long overdue. All Newport posts are now supplied with these double-ended set screws. It comes in a pack of 10 to upgrade the posts already in your lab. You'll never again need pliers... [See More]

  • Metric: M4
  • Screw Type: Set Screw
M4 Binding Head Screw, -5 Blue -- 9192-5
from Keystone Electronics Corp.

Part Number: 9192-5. Color: Blue. Length: .250 [6.4]. Material: Brass. Style: Binding Head. Thread: M4. Type: Screw, Machine [See More]

  • Metric: M4
  • Length: 0.2500
  • Screw Type: Machine Screw
  • Head Type: Binding Head  
Phillips Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Countersunk Screw -- 10642A4/316L0400888
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 10642 Hex Socket Countersunk Screw M4 x 8 [See More]

  • Metric: M4
  • Head Type: Hexagon Head
  • Length: 0.3150
  • Standard Drives: Hex Socket
Cap Screw -- 145-20834500-ND [20834500 from Essentra Components]
from DigiKey

PEEK, LOW HEAD TORX CAP SCREW M4 [See More]

  • Metric: M4
  • Head Type: Other; Cheese Head
Flush Screw Assembly, M4 X 0.7, Slotted Recess, Stainless Steel, Passivated -- F5-M40-14
from Southco

Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]

  • Metric: M4
  • Material: Stainless Steel
M4 X 0.7 SCR.,10MM LENGTH, LARGE SHALLOW HEAD TYPE, MADE FROM STEEL. -- MD0921MCO04X010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Material: Steel
  • Head Type: Other; Large Shallow Head
Grub Screws -- 137742
from RS Components, Ltd.

RS PRO DIN 916 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
  • Length: 0.1575
  • Material: Stainless Steel
Double-Ended Set Screw, M4, 18.8 mm Long, Qty 10 -- 9923-M
from Newport MKS

The 9923-M Double Ended Setscrew has an M4 thread and Allen hex-key adjustments on both sides so you'll never inadvertently end up with a post or mirror mount with only the wrong side of the setscrew showing. You'll never have to grab a pair of pliers and ruin the threads of these screws. Bag of 10. [See More]

  • Metric: M4
  • Screw Type: Set Screw
M4 Binding Head Screw, -6 Green -- 9192-6
from Keystone Electronics Corp.

Part Number: 9192-6. Color: Green. Length: .250 [6.4]. Material: Brass. Style: Binding Head. Thread: M4. Type: Screw, Machine [See More]

  • Metric: M4
  • Length: 0.2500
  • Screw Type: Machine Screw
  • Head Type: Binding Head  
Slotted Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Screw -- 4017A4/316L0400688
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M4 x 6 [See More]

  • Metric: M4
  • Head Type: Hexagon Head
  • Length: 0.2362
  • Standard Drives: Hex Head
Cap Screw -- 145-20834777-ND [20834777 from Essentra Components]
from DigiKey

PEEK, LOW HEAD SOCKET CAP SCREW [See More]

  • Metric: M4
  • Head Type: Other; Cheese Head
Flush Screw Assembly, M4 X 0.7, Slotted Recess, Stainless Steel, Passivated -- F5-M40-16
from Southco

Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]

  • Metric: M4
  • Material: Stainless Steel
M4 x 0.7 Thread, 5mm Shoulder Dia., 10mm Shoulder length, Stainless Steel -- A 9X25M0410
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Standard Drives: Hex Socket / Allen
  • Screw Type: Shoulder Screw
Grub Screws -- 137758
from RS Components, Ltd.

RS PRO DIN 916 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
  • Length: 0.2362
  • Material: Stainless Steel
M4 Cap Screw Kit, Stainless Steel, Refillable, Qty 635 -- M-SK-1
from Newport MKS

M4 Stainless Steel Screw Kit. Assortment of (635) M4 socket head cap screws, nuts and washers. Screw lengths from 6 to 40 mm. Includes a convenient storage box with labeled bins for easy identification. Refill packs available for each component. Description - Thread Type - Length (mm) - Qty - Refill... [See More]

  • Metric: M4
M4 Binding Head Screw, -7 Yellow -- 9192-7
from Keystone Electronics Corp.

Part Number: 9192-7. Color: Yellow. Length: .250 [6.4]. Material: Brass. Style: Binding Head. Thread: M4. Type: Screw, Machine [See More]

  • Metric: M4
  • Length: 0.2500
  • Screw Type: Machine Screw
  • Head Type: Binding Head  
Socket Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Screw -- 4017A4/316L04012109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M4 x 12 [See More]

  • Metric: M4
  • Head Type: Hexagon Head
  • Length: 0.4724
  • Standard Drives: Hex Head
Machine Screw -- 145-20820343-ND [20820343 from Essentra Components]
from DigiKey

PEEK, M4X6 TORX PAN HEAD SCREW [See More]

  • Metric: M4
  • Head Type: Pan Head
  • Screw Type: Machine Screw
Flush Screw Assembly, M4 X 0.7, Slotted Recess, Stainless Steel, Passivated -- F5-M40-18
from Southco

Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]

  • Metric: M4
  • Material: Stainless Steel
M4 X 0.7 Thread, 8.5mm Head Dia, 10mm Shoulder Length, Carbon Steel -- MD0923MCO04X010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Head Type: Other; Shallow
  • Screw Type: Shoulder Screw
  • Material: Steel
Grub Screws -- 137764
from RS Components, Ltd.

RS PRO DIN 916 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
  • Length: 0.4724
  • Material: Stainless Steel
M4 Set Screw Kit, Stainless Steel, Refillable, Qty 1725 -- M-SK-3
from Newport MKS

M4 Stainless Steel Screw Kit. Assortment of (1725) M4 setscrews, and hex keys. Screw lengths from 4 to 25 mm. Includes a convenient storage box with labeled bins for easy identification. Refill packs available for each component. Description - Thread Type - Length (mm) - Qty - Refill Pack. Set... [See More]

  • Metric: M4
M4 Pan Head Machine Screw, 12.00L -- 29324
from Keystone Electronics Corp.

Part Number: 29324. Length: 12mm .472]. Material: Steel. Thread: M4 [See More]

  • Metric: M4
  • Length: 0.4724
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Socket Cap Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Machine Screw -- 145-50M040070F008-ND [50M040070F008 from Essentra Components]
from DigiKey

M4x0.7 Pan Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Pan Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Screw, Stainless Steel, Black -- 58-74-314-26
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Metric: M4
  • Material: Stainless Steel
Phillips Head Shoulder Screws, M4 x 0.7 Thread Size, 4.987mm Shoulder Diameter, 10.013mm Shoulder Length. Material- 303 Stainless Steel. -- S706Y3M4010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Screw Type: Shoulder Screw
Grub Screws -- 1870709
from RS Components, Ltd.

RS PRO DIN 916 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
  • Length: 0.1575
  • Material: Stainless Steel
M4 x 0.7 Cap Screw, 10 mm Long, Qty 50 -- SH4MS10
from Newport MKS

M4 x 0.7 Cap Screw, 10 mm Long, Stainless Steel, Pack of 50 [See More]

  • Metric: M4
  • Screw Type: Cap Screw
Titanium SHCS M4 x10mm Long -- 25041
from Keystone Electronics Corp.

Part Number: 25041. Drive: Socket. Length: 10mm [.394]. Material: Titanium - Grade 2. Thread: M4. Manufactured per DIN 912 [See More]

  • Metric: M4
  • Standard Drives: Hex Socket / Allen
  • Length: 0.3937
  • Material: Titanium
Socket Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Machine Screw -- 145-50M040070F010-ND [50M040070F010 from Essentra Components]
from DigiKey

M4x0.7 Pan Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Pan Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Screw, Stainless Steel, Polished -- 58-74-314-24
from Southco

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]

  • Metric: M4
  • Material: Stainless Steel
Rolling-Ball Tip Set Screw, M4 Thread Size, 10.5mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60. -- S705YBM0411
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Length: 0.4134
  • Screw Type: Set Screw
  • Standard Drives: Hex Socket / Allen
Grub Screws -- 1870715
from RS Components, Ltd.

RS PRO DIN 916 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
  • Length: 0.2362
  • Material: Stainless Steel
M4 x 0.7 Cap Screw, 12 mm Long, Qty 50 -- SH4MS12
from Newport MKS

M4 x 0.7 Cap Screw, 12 mm Long, Stainless Steel, Pack of 50 [See More]

  • Metric: M4
  • Screw Type: Cap Screw
Unplated Binding Head Screw, M4 -- 7799-1
from Keystone Electronics Corp.

Part Number: 7799-1. Length: .250 [6.4]. Material: Brass. Style: Binding Head. Thread: M4. Type: Screw, Machine [See More]

  • Metric: M4
  • Length: 0.2500
  • Screw Type: Machine Screw
  • Head Type: Binding Head  
Socket Pin Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Machine Screw -- 145-50M040070G003-ND [50M040070G003 from Essentra Components]
from DigiKey

M4x0.7 Pan Head Machine Screw Phillips Drive Nylon [See More]

  • Metric: M4
  • Head Type: Pan Head
  • Screw Type: Machine Screw
  • Standard Drives: Philips / Frearson
Rolling-Ball Tip Set Screw, M4 Thread Size, 10mm Long. Material: Body- 304 Stainless Steel, Ball- 440C Stainless HRC 55-60. -- S705YFM0410
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: Set Screw
  • Standard Drives: Hex Socket / Allen
Grub Screws -- 1870721
from RS Components, Ltd.

RS PRO DIN 916 Grub Screw [See More]

  • Metric: M4
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
  • Length: 0.4724
  • Material: Stainless Steel
M4 x 0.7 Cap Screw, 20 mm Long, Qty 50 -- SH4MS20
from Newport MKS

M4 x 0.7 Cap Screw, 20 mm Long, Stainless Steel, Pack of 50 [See More]

  • Metric: M4
  • Screw Type: Cap Screw
Socket Pin Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Machine Screw -- 145-50M040070G016-ND [50M040070G016 from Essentra Components]
from DigiKey

M4x0.7 Pan Head Machine Screw Phillips Drive Nylon [See More]

  • Metric: M4
  • Head Type: Pan Head
  • Screw Type: Machine Screw
  • Standard Drives: Philips / Frearson
Grub Screws -- 2866829
from RS Components, Ltd.

RS PRO HX383880 Socket Setscrew [See More]

  • Metric: M4
  • Material: Steel
  • Length: 0.1575
  • Fastener Standards: RoHS Compliant
M4 x 0.7 Cap Screw, 25 mm Long, Qty 50 -- SH4MS25
from Newport MKS

M4 x 0.7 Cap Screw, 25 mm Long, Stainless Steel, Pack of 50 [See More]

  • Metric: M4
  • Screw Type: Cap Screw
Spanner Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Machine Screw -- 145-50M040070H006-ND [50M040070H006 from Essentra Components]
from DigiKey

M4x0.7 Flat Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Flat Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Grub Screws -- 2866832
from RS Components, Ltd.

RS PRO HX383903 Socket Setscrew [See More]

  • Metric: M4
  • Material: Steel
  • Length: 0.2362
  • Fastener Standards: RoHS Compliant
M4 x 0.7 Cap Screw, 30 mm Long, Qty 50 -- SH4MS30
from Newport MKS

M4 x 0.7 Cap Screw, 30 mm Long, Stainless Steel, Pack of 50 [See More]

  • Metric: M4
  • Screw Type: Cap Screw
Spanner Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Machine Screw -- 145-50M040070H010-ND [50M040070H010 from Essentra Components]
from DigiKey

M4x0.7 Flat Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Flat Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Grub Screws -- 2873975
from RS Components, Ltd.

RS PRO HX364957 Grub Screw [See More]

  • Metric: M4
  • Material: Steel
  • Length: 0.1969
  • Fastener Standards: RoHS Compliant
M4 x 0.7 Cap Screw, 40 mm Long, Qty 50 -- SH4MS40
from Newport MKS

M4 x 0.7 Cap Screw, 40 mm Long, Stainless Steel, Pack of 50 [See More]

  • Metric: M4
  • Screw Type: Cap Screw
Machine Screw -- 145-50M040070H012-ND [50M040070H012 from Essentra Components]
from DigiKey

M4x0.7 Flat Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Flat Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Grub Screws -- 2873976
from RS Components, Ltd.

RS PRO HX365008 Grub Screw [See More]

  • Metric: M4
  • Material: Steel
  • Length: 0.6299
  • Fastener Standards: RoHS Compliant
M4 x 0.7 Cap Screw, 6 mm Long, Qty 50 -- SH4MS06
from Newport MKS

M4 x 0.7 Cap Screw, 6 mm Long, Stainless Steel, Pack of 50 [See More]

  • Metric: M4
  • Screw Type: Cap Screw
Machine Screw -- 145-50M040070H016-ND [50M040070H016 from Essentra Components]
from DigiKey

M4x0.7 Flat Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Flat Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Grub Screws -- 2873977
from RS Components, Ltd.

RS PRO HX365015 Grub Screw [See More]

  • Metric: M4
  • Material: Steel
  • Length: 0.7874
  • Fastener Standards: RoHS Compliant
M4 x 0.7 Setscrew, 10 mm Long, Qty 50 -- SS4MS10
from Newport MKS

M4 x 0.7 Set Screw, 10 mm Long, Qty 50 [See More]

  • Metric: M4
  • Screw Type: Set Screw
Machine Screw -- 145-50M040070H020-ND [50M040070H020 from Essentra Components]
from DigiKey

M4x0.7 Flat Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Flat Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Grub Screws -- 2873978
from RS Components, Ltd.

RS PRO HX365022 Grub Screw [See More]

  • Metric: M4
  • Material: Steel
  • Length: 0.9843
  • Fastener Standards: RoHS Compliant
M4 x 0.7 Setscrew, 12 mm Long, Qty 50 -- SS4MS12
from Newport MKS

M4 x 0.7 Set Screw, 12 mm Long, Qty 50 [See More]

  • Metric: M4
  • Screw Type: Set Screw
Machine Screw -- 145-50M040070H025-ND [50M040070H025 from Essentra Components]
from DigiKey

M4x0.7 Flat Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Flat Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Grub Screws -- 2874060
from RS Components, Ltd.

RS PRO HX722306 Grub Screw [See More]

  • Metric: M4
  • Material: Steel
  • Length: 0.2362
  • Fastener Standards: RoHS Compliant
M4 x 0.7 Setscrew, 16 mm Long, Qty 50 -- SS4MS16
from Newport MKS

M4 x 0.7 Set Screw, 16 mm Long, Qty 50 [See More]

  • Metric: M4
  • Screw Type: Set Screw
Machine Screw -- 145-50M040070H035-ND [50M040070H035 from Essentra Components]
from DigiKey

M4x0.7 Flat Head Machine Screw Slotted Drive Nylon [See More]

  • Metric: M4
  • Head Type: Flat Head
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Grub Screws -- 2874062
from RS Components, Ltd.

RS PRO HX722313 Grub Screw [See More]

  • Metric: M4
  • Material: Steel
  • Length: 0.3150
  • Fastener Standards: RoHS Compliant
M4 x 0.7 Setscrew, 20 mm Long, Qty 50 -- SS4MS20
from Newport MKS

M4 x 0.7 Set Screw, 20 mm Long, Qty 50 [See More]

  • Metric: M4
  • Screw Type: Set Screw
Cap Screws
from G.L. Huyett

Socket head cap screws are made of heat-treated alloy steel and are best used for applications where extreme strength and hardness are required. However, stainless steel has become the material of choice for exterior and most marine applications, where high corrosion resistance is necessary. [See More]

  • Metric: M4; M5; M6; M8
  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Screw Type: Cap Screw
  • Length: 0.1250 to 12
Flat Head Screws - Metric -- SM Series
from DME Company

Flat Head Screws and Stop Disk for Ejector Plates [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12
  • Length: 0.3150 to 1.97
M3-0.5 x 8mm Cl. Alloy, DIN 7380 Button Socket Head Cap Screw, Plain -- BM8BSC03008050P
from NBS Corp.

Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2 ” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come... [See More]

  • Metric: M4
  • Length: 0.3150
  • Screw Type: Cap Screw
  • Head Type: Button Head; Socket Head Cap
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Screw Type: Cap Screw; Machine Screw
Machine Screws, M4 Metric - Phillips/Slot Combo -- BTCMM4X15Z
from Deerwood Fasteners International

Machine Screws, M4 Metric - Phillips/Slot Combo [See More]

  • Metric: M4
  • Length: 0.5906
  • Screw Type: Machine Screw
  • Standard Drives: Philips / Frearson; Slotted
Plain Thumbscrews Metric -- M3473-AL
from RAF Electronic Hardware

Metric Plain Thumbscrews [See More]

  • Metric: M4
  • Material: Aluminum
  • Screw Type: Thumb Screw
Bolt Head/ Wrench Cap Screws -- Metric Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Head Type: Hexagon Head
  • Screw Type: Cap Screw
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
Break-A-Way Machine Screws -- 0655-001A-0255-0101
from Pan American Screw, Inc.

Break-A-Way Machine Screws [See More]

  • Metric: M4
  • Length: 1.77
  • Screw Type: Machine Screw
  • Finish: Zinc Plated
Ball Rollers - Hex Head Screw Type -- BRUHN-4-N
from NBK America LLC

Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications that... [See More]

  • Metric: M4
  • Head Type: Hexagon Head
  • Length: 0.1969
Hex Bolt/Screw -- 2154883
from MS Aerospace, Inc.

M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]

  • Metric: M4
  • Material: Incoloy 909
  • Head Type: Hexagon Head; Other; Hex
Cold Headed Fastener Screws
from Hi-Performance Fastening Systems, an MW Industries Company

Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12
  • Length: 2.5 to 6
  • Screw Type: Cap Screw; Machine Screw; Sheet Metal Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Captive Screws, Collar Screws, Machine Screws, Shoulder Screws, Tapping Screws, Thread Cutting Screws and More
  • Head Type: Binding Head   (optional feature); Fillister Head (optional feature); Flat Head (optional feature); Hexagon Head (optional feature); Oval Head (optional feature); Pan Head (optional feature); Round Head (optional feature); Socket Head Cap (optional feature); Square Head (optional feature); Truss Head (optional feature); Washer Head (optional feature)
Button Head Torx 18-8 Stainless Steel -- 230060
from Tamper-Pruf Screws

Button Head Torx 18-8 Stainless Steel [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: Tamperproof Screw
Captive & Panel Screws - Fillister Head with Slot -- KBH-30H [KBH-30H from Kipp, Inc.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Metric: M4
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.2360
  • Finish: Polished
Machine Screw -- 258696
from Fastener SuperStore, Inc.

M4-0.7 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A. A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in... [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Set Screws
from G.L. Huyett

Our set screws work with shaft collars to ensure holding power. [See More]

  • Metric: M3; M4; M5; M6; M8
  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Screw Type: Set Screw
  • Length: 0.0630 to 12
Screw -- Socket Head Cap Screw -Metric
from DME Company

Socket Head Cap Screw -Metric [See More]

  • Metric: M4; M6; M8; M10; M12; M16; M20
  • Length: 0.3150 to 10.24
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
M4-0.7 x 10mm Cl. 12.9 DIN 912 Socket Head Cap Screw, Plain -- B8912M04010070P
from NBS Corp.

Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾ ” (inch) and M2 through M20 (metric) diameter, all low head... [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Machine Screws, Truss Head Break-Away M4 Metric -- MTCBM4X4500Z
from Deerwood Fasteners International

Truss Head Break-Away M4 Metric Machine Screws Phillips/Slot Recess. Features: Breaks at 19, 25, 32 & 38 mm. Every professional cabinet maker should have a supply of these screws. Inevitably you are in the middle of finishing that last detail and find out you do not have the correct size machine... [See More]

  • Metric: M4
  • Length: 1.77
  • Screw Type: Machine Screw
  • Head Type: Truss Head
Button Head Socket Cap Screw -- Metric Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12
  • Head Type: Button Head
  • Screw Type: Cap Screw
  • Material: Alloy Steel
Machine Screws Bulk -- 0655-3504-M150-0101
from Pan American Screw, Inc.

Machine Screws Bulk [See More]

  • Metric: M4
  • Length: 0.5906
  • Screw Type: Machine Screw
  • Finish: Zinc Plated
Button Head Cap Screws with Five-Lobe Holes (with Pin) -- SRGS-M4-10
from NBK America LLC

Button head cap screws with a pin at the center of the five slots, inspired by plum blossoms. Also suitable for decorative uses. This prevents mounting and removing with regular tools. Install and remove with SRGB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: Cap Screw
  • Head Type: Button Head
Knurled Thumb Screws -- AJ-627 [AJ-627 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Metric: M4
  • Length: 0.3540
  • Screw Type: Thumb Screw
  • Head Type: Other; Knurled Head
Machine Screw -- 258706
from Fastener SuperStore, Inc.

M4-0.7 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965. A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in... [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: Machine Screw
  • Head Type: Flat Head
Set Screw -- GS913
from DME Company

MUD Quick-Change Components. Frame Shoulder Screws [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12; M16
  • Length: 0.1575 to 1.97
  • Screw Type: Set Screw; Shoulder Screw
  • Head Type: Flat Head
Button Head Cap Screws with Three-Lobe Holes (with Pin) -- SRSAS-M4-10
from NBK America LLC

Button head cap screws with pin at the center of the three groove holes. This prevents mounting and removing with regular tools. Install and remove with SRSAB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: Cap Screw
  • Head Type: Button Head
Machine Screw -- 366391
from Fastener SuperStore, Inc.

M4-0.7 X 10 Machine Screws / Torx(R) / Pan Head / 18-8 Stainless Steel. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc... [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Set Screw -- Set Screw - FD
from DME Company

Set Screw - FD [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Length: 0.3543 to 1.34
  • Screw Type: Set Screw
Push Type Thumbscrews Metric -- M3512-AL
from RAF Electronic Hardware

Metric Push Type Thumbscrews [See More]

  • Metric: M4
  • Material: Aluminum
  • Screw Type: Thumb Screw
Clamping Screw - Flat Ball - with Reversal Protection Mechanism -- SCS-M4-10-FB
from NBK America LLC

The ball rotates flexibly by up to 9 °. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer... [See More]

  • Metric: M4
  • Finish: Black Oxide
  • Length: 0.3937
SEMS Screw -- 367192
from Fastener SuperStore, Inc.

M4-0.7 X 10 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc. A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: SEMS Screws
  • Head Type: Pan Head
Set Screw -- Set Screw - FM
from DME Company

Set Screws - FM [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Length: 0.3543 to 1.34
  • Screw Type: Set Screw
Washer Face Thumbscrews Metric -- M3446-AL
from RAF Electronic Hardware

Metric Washer Face Thumbscrews [See More]

  • Metric: M4
  • Material: Aluminum
  • Screw Type: Thumb Screw
Clamping Screw - Flat Ball - with Reversal Protection Mechanism -- SCSS-M4-10-FB
from NBK America LLC

The ball rotates flexibly by up to 9 °. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer... [See More]

  • Metric: M4
  • Length: 0.3937
SEMS Screw -- 367208
from Fastener SuperStore, Inc.

M4-0.7 X 10 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc. A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine... [See More]

  • Metric: M4
  • Length: 0.3937
  • Screw Type: SEMS Screws
  • Head Type: Pan Head
Set Screw -- Set Screw - GS
from DME Company

Set Screw - GS [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12; M16
  • Length: 0.1575 to 1.97
  • Screw Type: Set Screw
Clamping Screw - Flat Ball -- SCS-M4-10-F
from NBK America LLC

Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]

  • Metric: M4
  • Finish: Black Oxide
  • Length: 0.3937
SEMS Screw -- 369440
from Fastener SuperStore, Inc.

M4-0.7 X 6 W9 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc Yellow. A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. [See More]

  • Metric: M4
  • Length: 0.2362
  • Screw Type: SEMS Screws
  • Head Type: Pan Head
Clamping Screw - Flat Ball -- SCSS-M4-10-F
from NBK America LLC

Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]

  • Metric: M4
  • Length: 0.3937
SEMS Screw -- 369994
from Fastener SuperStore, Inc.

M4-0.7 X 6 W9 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc. A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The... [See More]

  • Metric: M4
  • Length: 0.2362
  • Screw Type: SEMS Screws
  • Head Type: Pan Head
Clamping Screw - Full Ball -- SCS-M4-10-R
from NBK America LLC

Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]

  • Metric: M4
  • Finish: Black Oxide
  • Length: 0.4134
Clamping Screw - Full Ball -- SCSS-M4-10-R
from NBK America LLC

Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]

  • Metric: M4
  • Length: 0.4134
Clamping Screw - Indented Ball - with Reversal Protection Mechanism -- SCS-M4-10-GB
from NBK America LLC

The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]

  • Metric: M4
  • Finish: Black Oxide
  • Length: 0.3937
Clamping Screw - Indented Ball - with Reversal Protection Mechanism -- SCSS-M4-10-GB
from NBK America LLC

The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]

  • Metric: M4
  • Length: 0.3937
Clamping Screw - Special Material Full Ball -- SCS-M4-10-BR
from NBK America LLC

Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free... [See More]

  • Metric: M4
  • Finish: Black Oxide
  • Length: 0.4134
Clamping Screw - Special Material Full Ball -- SCS-M4-10-N
from NBK America LLC

Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free... [See More]

  • Metric: M4
  • Finish: Black Oxide
  • Length: 0.4134
Clamping Screw - Special Material Full Ball -- SCSS-M4-10-CE
from NBK America LLC

Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free... [See More]

  • Metric: M4
  • Length: 0.4134
Clamping Screws with Eccentric Head -- SLEC-M4-A
from NBK America LLC

When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]

  • Metric: M4
  • Fastener Standards: ISO; JIS
  • Length: 0.3150
Clamping Screws with Eccentric Head -- SLEC-M4-A-EL
from NBK America LLC

When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]

  • Metric: M4
  • Finish: Nickel Plated
  • Length: 0.3150
  • Fastener Standards: ISO; JIS
Clamping Screws(Guide type/Electroless nickel plating) -- SLEC-M4-B-EL
from NBK America LLC

When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]

  • Metric: M4
  • Fastener Standards: ISO; JIS
  • Finish: Nickel Plated
Clamping Screws(Guide type/Ferrosoferric Oxide Film) -- SLEC-M4-B
from NBK America LLC

When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]

  • Metric: M4
  • Fastener Standards: ISO; JIS