Washer Head Screws

36 Results
Hex Washer Head Tapping Screws
from National Bolt & Nut Corporation

HEX WASHER HEAD TAPPING SCREWS. As part of our line of premium tapping screws, our hex washer head tapping screws feature unique thread forming locking threads and possess a clear zinc finish. Other finish options are available upon request. Designed for steel applications, we can construct our hex... [See More]

  • Head Type: Hexagon Head; Washer Head
  • Length: 0.7500 to 24.5
  • Inch: # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"
  • Other Size Specs: Thread Range: #4 - 3/8", Fine and Course Threads
#10 x 1" Hex Washer Head Self Drilling Screw (Tek 3), Zinc -- SD3HWH010010Z
from NBS Corp.

Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish. [See More]

  • Head Type: Hexagon Head; Washer Head
  • Inch: # 10
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 1
Face Frame/Pocket Screws, Round Washer Head/Recex® -- BWRP08112F2F
from Deerwood Fasteners International

Face Frame/Pocket Screws - Round Washer Head/Recex ® Drive - Deep Thread/Type-17 Point. Larger body for added strength [See More]

  • Head Type: Washer Head
  • Length: 1.5
  • Inch: # 8
  • Finish: Black
Knurled Thumb Screw -- 449873
from Fastener SuperStore, Inc.

4-40 X 5/16 Thumb Screw / Round Head / Knurled / Washer Face / Aluminum. A one-piece screw with a cylindrically-shaped head, a fully-threaded shank with a unified thread pitch, and a shoulder section that separates the two. The head has a smooth, flat top and a roughened surface around its full... [See More]

  • Head Type: Washer Head; Other; Knurled
  • Inch: # 4
  • Screw Type: Thumb Screw
  • Length: 0.3125
12-Point Flange Bolts and Screws
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. 12-Point Flange Screw, Ferry Cap Screw, 12 Point Bolt, 12-PT Screw, Custom Head. Dimensions: IFI-115, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: ¼ (M6) ” through 1-3/4 ” (M45) Nominal Diameter. Stocking... [See More]

  • Head Type: Washer Head; Other; Custom Head
  • Other Size Specs: Stocking Sizes: ¼ (M6)” through 1-3/4” (M45) Nominal Diameter
  • Screw Type: Cap Screw; 12-Point Flange Screw, Ferry Cap Screw, 12-PT Screw
  • Standard Drives: 12-Point
Self-Tapping Screw Fastener -- CF-Tite®
from Nitto Seiko America

Self-Tapping Screw Fastener - CF-Tite ® Self-Tapping Screw Fastener is a leading edge solution for assembly of Carbon Fiber Reinforcement Plastics. It's specially designed thread profile allows to eliminate pre-tapping process. As it means the application doesn't require to use insert nuts,... [See More]

  • Head Type: Hexagon Head; Washer Head
  • Standard Drives: Hex Socket / Allen
  • Screw Type: Machine Screw; Self Drilling / Thread Cutting Screw
SPAX® Power Lags -- Hex Washer Head - 1/2 x 10"
from Spax International

SPAX ® Power Lags [See More]

  • Head Type: Washer Head
  • Inch: 1/2"
  • Screw Type: POWERLAGS™
  • Standard Drives: Hex Socket / Allen
#10 x 1/2" Hex Washer Head Self Drilling Screw (Tek 2), Zinc -- SD2HWH010004Z
from NBS Corp.

Featuring a hex washer head and tek 2 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all hex washer head self drilling screws come with zinc finish. [See More]

  • Head Type: Hexagon Head; Washer Head
  • Inch: # 10
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 0.5000
Round Washer Screws, Deep Thread Screws Recex® Recess -- BWRP08058R2F
from Deerwood Fasteners International

Round Washer Head Deep Thread Screws Recex ® Recess. Washer under head reduces sinking of the head into softwood. Square-Phillips for drive versatility. [See More]

  • Head Type: Washer Head
  • Length: 0.6250
  • Inch: # 8
  • Finish: Black
Self-Drilling Screw -- 112431
from Fastener SuperStore, Inc.

6 X 3/8 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head... [See More]

  • Head Type: Washer Head
  • Inch: # 6
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 0.3750
Bolts and Screws
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head. Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8... [See More]

  • Head Type: Flat Head; Hexagon Head; Washer Head; Other; Custom Head
  • Other Size Specs: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
  • Screw Type: Hex Flange Screw
  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
Self-Tapping Screw Fastener -- GizaTite®
from Nitto Seiko America

Self-Tapping Screw Fastener - GizaTite Self-Tapping Screw Fastener is very unique self-tapping screw for plastic fastening. It shows not only very high ability of anti loosening under hard vibration and large temperature change, but also contribute to raise productivity by preventing cracking of... [See More]

  • Head Type: Pan Head; Washer Head
  • Material: Aluminum (optional feature)
  • Screw Type: Machine Screw; Self Drilling / Thread Cutting Screw
SPAX® Power Lags -- Hex Washer Head HCR - 1/2 x 10"
from Spax International

SPAX ® Power Lags [See More]

  • Head Type: Washer Head
  • Inch: 1/2"
  • Screw Type: POWERLAGS™
  • Standard Drives: Hex Socket / Allen
#10-24 x 1" Hex Washer Head Machine Screw, Zinc -- MSHWHU01001024Z
from NBS Corp.

Featuring a hex washer head, all NBS hex washer head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼ ” diameter, all hex washer head machine screws come with zinc finish. [See More]

  • Head Type: Hexagon Head; Washer Head
  • Inch: # 10
  • Screw Type: Machine Screw
  • Length: 1
Round Washer Screws, Deep Thread Screws Recex® Recess Type 17 -- BWRP08078S2L
from Deerwood Fasteners International

Round Washer Head Deep Thread Screws Recex ® Recess Type 17 [See More]

  • Head Type: Washer Head
  • Length: 0.8750
  • Inch: # 8
  • Finish: Lube
Self-Drilling Screw -- 274795
from Fastener SuperStore, Inc.

12-14 X 1 1/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc. A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater... [See More]

  • Head Type: Washer Head
  • Inch: # 12
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 1.25
Self-Tapping Screw Fastener -- Taptite® 2000
from Nitto Seiko America

Self-Tapping Screw Fastener - Taptite ® 2000 Self-Tapping Screw Fastener is an epoch-making thread rolling bolts which realizes self-tapping with high-tensile fastener. It performs equivalent axial tension as conventional bolt fastening and the excellent relationship of torque tension gives... [See More]

  • Head Type: Hexagon Head; Washer Head
  • Standard Drives: Philips / Frearson
  • Screw Type: Machine Screw; Self Drilling / Thread Cutting Screw
SPAX® Power Lags -- Hex Washer Head Yellow Zinc - 1/2 x 10"
from Spax International

Hex Washer Head Yellow Zinc - 1/2 x 10" [See More]

  • Head Type: Washer Head
  • Inch: 1/2"
  • Screw Type: POWERLAGS™
  • Standard Drives: Hex Socket / Allen
#14 x 1" Hex Washer Head Self Drilling Screw (Tek 3), Zinc, w/ 5/8" O.D. Bonded Was Her, 3/8" Across Flat -- SD3HWB014010Z
from NBS Corp.

Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish. [See More]

  • Head Type: Hexagon Head; Washer Head
  • Inch: # 14
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 1
Round Washer Screws, WoodMax® - Round Washer Recex® -- BWRW08100R2L
from Deerwood Fasteners International

Round Washer Screws, WoodMax ® - Round Washer Recex ® [See More]

  • Head Type: Washer Head
  • Inch: # 8
  • Screw Type: Wood Screw
  • Length: 1
Self-Drilling Screw -- 346027
from Fastener SuperStore, Inc.

8 X 3/8 Self-Drilling Screws / Phillips / Hex Washer Head / #2 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. [See More]

  • Head Type: Washer Head
  • Inch: # 8
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 0.3750
SPAX® PowerLags™ -- XWL312-11000
from Spax International

SPAX ® PowerLags ™ bring a new level of fastening efficiency and reliability to log home and timber frame construction. Engineered specifically for these demanding wood-to-wood structural applications, SPAX ® PowerLags ™ feature patented thread serrations that eliminate... [See More]

  • Head Type: Washer Head
  • Length: 11
  • Screw Type: LOG HOME & TIMBER FRAME POWERLAGS™
  • Standard Drives: Torx
#14 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, Type AB, 7/16" Across Flats, Zinc -- SD3RHW014010ABZ
from NBS Corp.

Featuring serrations, 7/16 ” across flats and type AB thread* , NBS ’ hex washer head self drilling screw (tek 3) are available in 5/16 ” and #14 diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Type AB thread... [See More]

  • Head Type: Hexagon Head; Washer Head
  • Length: 1
  • Inch: # 14
  • Material: Steel
Self-Drilling Screw -- 361970
from Fastener SuperStore, Inc.

8 X 1/2 Self-Drilling Screws / Unslotted / Hex Washer Head / Serrated / #2 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its... [See More]

  • Head Type: Washer Head
  • Inch: # 8
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 0.5000
SPAX® T-STAR WASHER HEAD -- T-Star Washer Head HCR - 1/4 x 2-1/2"
from Spax International

SPAX ® T-STAR WASHER HEAD [See More]

  • Head Type: Washer Head
  • Inch: 1/4"
  • Screw Type: POWERLAGS™
  • Standard Drives: Torx
#14 x 1" Hex Washer Head Sheet Metal Screw, Serrated, Type AB, 7/16" Across Flats, Zinc -- SMSUHW01410ABZ
from NBS Corp.

Featuring serrations*, high heads** and type A/AB/CA thread***,NBS ’ hex washer head sheet metal screws are available in 1/4 ”, 5/16 ” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are... [See More]

  • Head Type: Hexagon Head; Washer Head
  • Inch: # 14
  • Screw Type: Sheet Metal Screw
  • Length: 1
SEMS Screw -- 331519
from Fastener SuperStore, Inc.

1/4-20 X 1/2 SEMS Machine Screw / Unslotted / Hex Washer Hd / Internal Tooth L/W / Steel / Zinc. A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone ®. [See More]

  • Head Type: Washer Head
  • Inch: 1/4"
  • Screw Type: SEMS Screws
  • Length: 0.5000
SPAX® T-STAR WASHER HEAD -- T-Star Washer Head Yellow Zinc - 1/4 x 2-1/2"
from Spax International

SPAX ® T-STAR WASHER HEAD [See More]

  • Head Type: Washer Head
  • Inch: 1/4"
  • Screw Type: POWERLAGS™
  • Standard Drives: Torx
1/4-20 x 1" Hex Washer Head Self Drilling Screw, (Tek 2), Serrated, 7/16" Across Flats, Zinc -- SD2RHW02001020Z
from NBS Corp.

Featuring serrations and 7/16 ” across flats, NBS ’ hex washer head self drilling screw (tek 2) are available in ¼ ” diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Head Type: Hexagon Head; Washer Head
  • Length: 1
  • Inch: 1/4"
  • Material: Steel
SEMS Screw -- 481382
from Fastener SuperStore, Inc.

10-32 X 1/4 SEMS Machine Screw / Unslotted / Hex Washer Hd / External Tooth L/W / Steel / Zinc. A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone ®. [See More]

  • Head Type: Washer Head
  • Inch: # 10
  • Screw Type: SEMS Screws
  • Length: 0.2500
5/16" x 1-3/4" Hex Washer Head Sheet Metal Screw, Type A, 7/16" Across Flats, Zinc -- SMSHWH0250160AZ
from NBS Corp.

Featuring serrations*, high heads** and type A/AB/CA thread***,NBS ’ hex washer head sheet metal screws are available in 1/4 ”, 5/16 ” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are... [See More]

  • Head Type: Hexagon Head; Washer Head
  • Inch: 5/16"
  • Screw Type: Sheet Metal Screw
  • Length: 1.75
Thread Forming Screw -- 104216
from Fastener SuperStore, Inc.

4 X 1/4 (#3 HD) High Low TFS / Unslotted / Hex Washer Head / Steel / Zinc. A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in... [See More]

  • Head Type: Washer Head
  • Inch: # 4
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 0.2500
5/16" x 1-5/8" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc -- SMSHWD0250150AZ
from NBS Corp.

Featuring serrations*, high heads** and type A/AB/CA thread***,NBS ’ hex washer head sheet metal screws are available in 1/4 ”, 5/16 ” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are... [See More]

  • Head Type: Hexagon Head; Washer Head
  • Inch: 5/16"
  • Screw Type: Sheet Metal Screw
  • Length: 1.62
Thread Forming Screw -- 104584
from Fastener SuperStore, Inc.

4-40 X 1/4 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc. Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched... [See More]

  • Head Type: Washer Head
  • Inch: # 4
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 0.2500
5/16-12 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, 7/16" Across Flats, Zinc -- SD3HWS025010Z
from NBS Corp.

Featuring serrations and 7/16 ” across flats, NBS ’ hex washer head self drilling screw (tek 3) are available in 5/16 ” diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Head Type: Hexagon Head; Washer Head
  • Length: 1
  • Inch: 5/16"
  • Material: Steel
Thread Forming Screw -- 110725
from Fastener SuperStore, Inc.

6 X 1/4 Plastite-Style 48-2 TFS / Unslotted / Hex Washer Head / Steel / Zinc. Trilobular thread-rolling screw with extra wide spacing between 48 ° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile... [See More]

  • Head Type: Washer Head
  • Inch: # 6
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 0.2500