# 9 Screws
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
- Head Type: Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Screw Type: Cap Screw; Machine Screw
from Deerwood Fasteners International
Cement Board Screws have a large diameter wafer-type head that provides a good bearing surface with countersinking ability. Cutting nibs under the head help cut away material for a flush countersink. Hi-Lo thread style holds well in a variety of materials. PART NBR LENGTH MATERIALAPPLICATIONS. [See More]
- Inch: # 9
- Length: 1.25
- Screw Type: Wood Screw
- Finish: Gray
from Minerallac Company
FLAT SQUARE TYPE. 2 INCH. 2 LENGTH - DECIMAL. 2 LENGTH - FRACTIONAL. #9 NOMINAL DIAMETER. #9 NOMINAL DIAMETER - FRACTIONAL. .177 NOMINAL DIAMETER - DECIMAL. WOODEX. BRAND. BIT SIZE #2. INCLUDES #2-2 INCH HEX POWER BIT. PACKAGING QUANTITY 110 PIECES PER BOX. WEIGHT 1 LB PER BOX. WOOD CHIP CUTTING... [See More]
- Inch: # 9
- Length: 2
- Screw Type: Wood Screw
from Elgin Fastener Group
Machine Screws. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Length: ? to 52
- Screw Type: Machine Screw
- Head Type: Hexagon Head
from Fastener SuperStore, Inc.
9 X 3/4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc. A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in... [See More]
- Inch: # 9
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Flat Head
from Pan American Screw, Inc.
Bugle Phillips w/Nibs Lo Root ® Type-17 Rustguard ® [See More]
- Inch: # 9
- Standard Drives: Philips / Frearson
- Length: 3
- Finish: Gray
from Sure Drive USA
CEMENT BOARD BULLETS ® 1 Gallon Bucket [See More]
- Inch: # 9
- Length: 1.25
- Screw Type: Cement Board Screw
from Spax International
Patented MULTI head design featuring ribs on the underside of the head facilitates a clean, flush or countersunk finish in wood and acts as a brake against metal hardware to prevent stripping out. Exclusivee T-STAR Plus drive offers superior bit fit to eliminate camming-out. Ideal for overhead... [See More]
- Inch: # 9
- Head Type: Flat Head
- Screw Type: MULTI-MATERIAL CONSTRUCTION SCREWS
- Standard Drives: Torx
from Peco Fasteners, Inc.
FLAT SLOTTED TYPE. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #9 NOMINAL DIAMETER. .177 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 9
- Length: 1.5
- Screw Type: Wood Screw
- Finish: Zinc Plated
from Deerwood Fasteners International
Applications. Decks and patios. Docks and gazebos. Fences and lattice. Outdoor furniture. Okay for ACQ ™ lumber. Most outdoor projects. Features and Benefits. Copperguard ™ organic polymer duplex coating system provides excellent corrosion protection in copper based pressure treated... [See More]
- Inch: # 9
- Finish: Redwood
- Length: 3
from Pan American Screw, Inc.
Bugle Robertson ® Drive w/Nibs Lo Root ® Type-17 Rustguard ® [See More]
- Inch: # 9
- Standard Drives: Square / Robertson
- Length: 3
- Finish: Gray
from Sure Drive USA
COPPERGUARD ® -1 Gallon Bucket [See More]
- Inch: # 9
- Length: 3
- Screw Type: Decking Screw
from Spax International
Patented MULTI head design featuring ribs on the underside of the head facilitates a clean, flush or countersunk finish in wood and acts as a brake against metal hardware to prevent stripping out. For use with either a Phillips or Sq. Drive bit." [See More]
- Inch: # 9
- Head Type: Flat Head
- Screw Type: MULTI-MATERIAL CONSTRUCTION SCREWS
- Standard Drives: Philips / Frearson; Square / Robertson
from Peco Fasteners, Inc.
FLAT PHILLIPS TYPE. 1-1/4 INCH. 1.25 LENGTH - DECIMAL. 1-1/4 LENGTH - FRACTIONAL. #9 NOMINAL DIAMETER. .177 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 9
- Length: 1.25
- Screw Type: Wood Screw
- Finish: Zinc Plated
from Deerwood Fasteners International
Decking/Rustguard ™ - Phillips Head Screw. Our exclusive Rustguard ™ corrosion resistant coating provides maximum protection against rust and corrosion. They feature a self-drilling Type-17 point to eliminate splitting in most types of wood and man-made decking materials. Rustguard... [See More]
- Inch: # 9
- Standard Drives: Philips / Frearson
- Length: 3
- Finish: Gray
from Pan American Screw, Inc.
Flat Phillips 2/3 Lo Root ® Type-17 Installation [See More]
- Inch: # 9
- Head Type: Flat Head
- Length: 2.25
- Standard Drives: Philips / Frearson
from Sure Drive USA
ROOFING BULLETS ® 1 Gallon Bucket [See More]
- Inch: # 9
- Length: 1.5
- Screw Type: Roofing Screw
from Spax International
SPAX ® MDF Screws are specifically designed to prevent splitting in Medium Density Fiberboard (MDF) and hardwoods without pre-drilling. Also very effective for attaching lightweight, high-density polyurethane trim." [See More]
- Inch: # 9
- Head Type: Flat Head
- Screw Type: Wood Screw; MDF/HARDWOOD SCREWS
- Standard Drives: Torx
from Peco Fasteners, Inc.
FLAT PHILLIPS TYPE. BRASS MATERIAL. 1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. #9 NOMINAL DIAMETER. .177 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 9
- Length: 1
- Screw Type: Wood Screw
- Material: Brass
from Deerwood Fasteners International
Decking/Rustguard ™ - Robertson ® Square Head Screw. Our exclusive Rustguard ™ corrosion resistant coating provides maximum protection against rust and corrosion. They feature a self-drilling Type-17 point to eliminate splitting in most types of wood and man-made decking materials. [See More]
- Inch: # 9
- Standard Drives: Square / Robertson
- Length: 3
- Finish: Gray
from Pan American Screw, Inc.
Flat Phillips Kwixin ® Screws Bulk [See More]
- Inch: # 9
- Head Type: Flat Head
- Length: 1.25
- Standard Drives: Philips / Frearson
from Deerwood Fasteners International
Flat Roberston ® Square Deep Thread Nibs Type-17 Stainless Steel. Features: Flat Robertson ® Square Deep Thread Nibs Type-17 Stainless Steel: Flat head design with self-countersinking nibs provides a finished look in one step. Genuine Robertson ® square drive recess eliminates bit... [See More]
- Inch: # 9
- Material: Stainless Steel
- Length: 2.5
- Finish: Stainless Steel
from Pan American Screw, Inc.
Flat Phillips Type-A Type-17 Hinge [See More]
- Inch: # 9
- Head Type: Flat Head
- Length: 0.7500
- Standard Drives: Philips / Frearson
from Deerwood Fasteners International
Primarily used for attaching hinges and brackets to hardwoods [See More]
- Inch: # 9
- Head Type: Flat Head
- Length: 0.7500
- Standard Drives: Philips / Frearson
from Pan American Screw, Inc.
Hex Head w/ EPDM Washer Metal Roofing [See More]
- Inch: # 9
- Head Type: Hexagon Head
- Length: 1.5
- Finish: Rustguard
from Pan American Screw, Inc.
Wafer Phillips Cement Board Screws to Metal (Self Drilling Tek) [See More]
- Inch: # 9
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Standard Drives: Philips / Frearson
from Pan American Screw, Inc.
Wafer Phillips Cement Board Screws to Wood (Hi/Lo Thread) [See More]
- Inch: # 9
- Length: 1.25
- Screw Type: Wood Screw
- Standard Drives: Philips / Frearson