M3.5 Screws

52 Results
6-Lobe Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Captive Heat Sink Screw, M3.5 Thread -- 5T-11-M35-222-5
from Southco

Maintain consistent mechanical fastening and optimize heat-transfer performance between microprocessor and heat sink assemblies. Southco 5T Heat Sink Screws are designed to compensate for less-than-perfect alignment between microprocessor and circuit board and to allow for thermal expansion. [See More]

  • Metric: M3.5
  • Material: Aluminum
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
M3.5 X 0.6 Fillister Head Machine Screw, 12MM Length, Made From Stainless Steel -- MD0084MXO035X012
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric: M3.5
  • Head Type: Fillister Head; Other; Fillister
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Machine Screws -- 4828587
from RS Components, Ltd.

RS PRO DIN85 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.2362
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
6-Lobe Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4828593
from RS Components, Ltd.

RS PRO DIN85 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.4724
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
6-Lobe Pin Button Sealing Screws
from ZAGO Manufacturing Company, Inc.

6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829237
from RS Components, Ltd.

RS PRO DIN963 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.2362
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Phillips Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829265
from RS Components, Ltd.

RS PRO DIN963 Machine Screw [See More]

  • Metric: M3.5
  • Length: 1.18
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Phillips Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829546
from RS Components, Ltd.

RS PRO DIN964 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.6299
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Slotted Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829552
from RS Components, Ltd.

RS PRO DIN964 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.7874
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Socket Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829568
from RS Components, Ltd.

RS PRO DIN964 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.9843
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Socket Cap Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829580
from RS Components, Ltd.

RS PRO DIN964 Machine Screw [See More]

  • Metric: M3.5
  • Length: 1.18
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Socket Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829619
from RS Components, Ltd.

RS PRO DIN964 Machine Screw [See More]

  • Metric: M3.5
  • Length: 1.97
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Socket Pin Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829625
from RS Components, Ltd.

RS PRO DIN964 Machine Screw [See More]

  • Metric: M3.5
  • Length: 2.36
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Socket Pin Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 4829647
from RS Components, Ltd.

RS PRO DIN964 Machine Screw [See More]

  • Metric: M3.5
  • Length: 2.95
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Spanner Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 528788
from RS Components, Ltd.

RS PRO DIN 7985 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.4724
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Spanner Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Machine Screws -- 528794
from RS Components, Ltd.

RS PRO DIN 7985 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.7874
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 560653
from RS Components, Ltd.

RS PRO DIN 7985,BZP STEEL,M3.5X12MM [See More]

  • Metric: M3.5
  • Length: 0.4724
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 560669
from RS Components, Ltd.

RS PRO DIN 7985,BZP STEEL,M3.5X20MM [See More]

  • Metric: M3.5
  • Length: 0.7874
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 560827
from RS Components, Ltd.

RS PRO DIN 85,BZP STEEL,M3.5X12MM [See More]

  • Metric: M3.5
  • Length: 0.4724
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 8507455
from RS Components, Ltd.

RS PRO ZZP10100 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.9843
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 9087380
from RS Components, Ltd.

RS PRO MMS103.5 012CR3 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.4724
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 9087384
from RS Components, Ltd.

RS PRO MMS103.5 016CR3 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.6299
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 9087387
from RS Components, Ltd.

RS PRO MMS103.5 010CR3 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.3937
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 9087396
from RS Components, Ltd.

RS PRO MMS103.5 025CR3 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.9843
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 9087491
from RS Components, Ltd.

RS PRO MMS203.5 012CR3 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.4724
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 9087595
from RS Components, Ltd.

RS PRO MMS503.5 016CR3 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.6299
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 9087665
from RS Components, Ltd.

RS PRO MMS603.5 008CR3 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.3150
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Machine Screws -- 9087671
from RS Components, Ltd.

RS PRO MMS603.5 025CR3 Machine Screw [See More]

  • Metric: M3.5
  • Length: 0.9843
  • Screw Type: Machine Screw
  • Other Size Specs: M3.5
Plain Thumbscrews Metric -- M3469-AL
from RAF Electronic Hardware

Metric Plain Thumbscrews [See More]

  • Metric: M3.5
  • Material: Aluminum
  • Screw Type: Thumb Screw
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Screw Type: Cap Screw; Machine Screw
FL - HILO -- M3.5 X 8
from PENCOM

90 deg flat head, thread forming, custom sizes/other finishes available [See More]

  • Metric: M3.5
  • Length: 0.2835 to 0.3150
  • Screw Type: Self Drilling / Thread Cutting Screw; Screws for Plastic
  • Head Type: Flat Head
Machine Screw -- 259976
from Fastener SuperStore, Inc.

M3.5-0.6 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A. A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in... [See More]

  • Metric: M3.5
  • Length: 0.3937
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Cold Headed Fastener Screws
from Hi-Performance Fastening Systems, an MW Industries Company

Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12
  • Length: 2.5 to 6
  • Screw Type: Cap Screw; Machine Screw; Sheet Metal Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Captive Screws, Collar Screws, Machine Screws, Shoulder Screws, Tapping Screws, Thread Cutting Screws and More
  • Head Type: Binding Head   (optional feature); Fillister Head (optional feature); Flat Head (optional feature); Hexagon Head (optional feature); Oval Head (optional feature); Pan Head (optional feature); Round Head (optional feature); Socket Head Cap (optional feature); Square Head (optional feature); Truss Head (optional feature); Washer Head (optional feature)
Knurled Thumb Screws -- AJ-615 [AJ-615 from RAF Electronic Hardware]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Metric: M3.5
  • Length: 0.3150
  • Screw Type: Thumb Screw
  • Head Type: Other; Knurled Head
Machine Screw -- 259983
from Fastener SuperStore, Inc.

M3.5-0.6 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965. A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in... [See More]

  • Metric: M3.5
  • Length: 0.3937
  • Screw Type: Machine Screw
  • Head Type: Flat Head
Push Type Thumbscrews Metric -- M3500-AL
from RAF Electronic Hardware

Metric Push Type Thumbscrews [See More]

  • Metric: M3.5
  • Material: Aluminum
  • Screw Type: Thumb Screw
Washer Face Thumbscrews Metric -- M3443-AL
from RAF Electronic Hardware

Metric Washer Face Thumbscrews [See More]

  • Metric: M3.5
  • Material: Aluminum
  • Screw Type: Thumb Screw