M5 Screws
from ZAGO Manufacturing Company, Inc.
Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
- Head Type: Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
from APM Hexseal Corp.
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that... [See More]
- Metric: M5
- Head Type: Pan Head
- Screw Type: Pan Head Screw
- Standard Drives: Philips / Frearson
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7380 Torx Socket Button Head Screw M5 x 10 T25 Torx [See More]
- Metric: M5
- Other Size Specs: T25 Torx
- Length: 0.3937
- Head Type: Button Head; Other; Drive Type: Torx Socket
from DigiKey
PEEK SOCKET HEAD SCREW M5 X 8 [See More]
- Metric: M5
- Head Type: Round Head
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Metric: M5
- Material: Stainless Steel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Length: 0.3150
- Screw Type: Cap Screw
- Head Type: Flat Head; Other; Flat
from RS Components, Ltd.
RS PRO Q209160000500006000 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Other; Hex
- Length: 0.2362
- Material: Stainless Steel
from Newport MKS
Black Oxide Screw Kit. Assortment of 180 metric socket head cap screws including M2.5, M3, M4, M5, in lengths from 6 to 35 mm. Includes convenient storage box with labeled bins for easy identification. [See More]
- Metric: M2.5; M3; M4; M5
- Material: Steel
from Keystone Electronics Corp.
Part Number: 25051. Drive: Socket. Length: 10mm [.394]. Material: Titanium - Grade 2. Thread: M5. Manufactured per DIN 912 [See More]
- Metric: M5
- Standard Drives: Hex Socket / Allen
- Length: 0.3937
- Material: Titanium
from PennEngineering®
Specifications -. Thread Size x Pitch - - M5 x 0.8. Type1 - - PS10. Thread Code - - M5. Screw Length Code - - 40. E Nom. - - 7.10 mm. H + 0.05 -0.15 - - 1.91 mm. L ± 0.25 - - 8.38 mm. T Nom. - - 3.30 mm. Thread Specification2 - - ANSI/ASME B1.13M, 6g. Material - - 300 Series Stainless Steel. [See More]
- Metric: M5
- Material: Stainless Steel
- Length: 0.1299
-
Finish: Passivated and/or tested per ASTM A380
from ZAGO Manufacturing Company, Inc.
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
METRIC FLAT HEAD HEX SOCKET CAP SCREWS. Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat head hex socket cap screws are ideal for... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.4724 to 1.5
- Screw Type: Cap Screw
- Other Size Specs: Thread Range: M3 - M16, Course Threads
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M5 x 6 [See More]
- Metric: M5
- Length: 0.2362
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from DigiKey
PEEK, COUNTERSUNK SOCKET SCREW M [See More]
- Metric: M5
- Head Type: Flat Head
from Southco
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged. [See More]
- Metric: M5
- Material: Stainless Steel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Head Type: Other; Low Profile
- Screw Type: Machine Screw
- Standard Drives: Hex Socket / Allen
from RS Components, Ltd.
RS PRO Q209160000500016000 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Other; Hex
- Length: 0.6299
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]
- Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.7874 to 7.48
- Screw Type: Cap Screw
- Other Size Specs: Thread Range: M2 - M24, Course Threads
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M5 x 12 [See More]
- Metric: M5
- Length: 0.4724
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from DigiKey
PEEK, LOW HEAD TORX CAP SCREW M5 [See More]
- Metric: M5
- Head Type: Other; Cheese Head
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Length: 0.7874
- Screw Type: Cap Screw
- Head Type: Round Head; Other; Round
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.1969
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX DX 129 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M5 x 16 [See More]
- Metric: M5
- Length: 0.6299
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from DigiKey
PEEK, LOW HEAD SOCKET CAP SCREW [See More]
- Metric: M5
- Head Type: Other; Cheese Head
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Standard Drives: Hex Socket / Allen
- Screw Type: Set Screw
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.3150
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 10642 Hex Socket Countersunk Screw M5 x 8 [See More]
- Metric: M5
- Head Type: Hexagon Head
- Length: 0.3150
- Standard Drives: Hex Socket
from DigiKey
PEEK, M5X8 TORX PAN HEAD SCREW [See More]
- Metric: M5
- Head Type: Pan Head
- Screw Type: Machine Screw
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Material: Steel
- Head Type: Other; Large Shallow Head
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.3937
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M5 x 10 [See More]
- Metric: M5
- Head Type: Hexagon Head
- Length: 0.3937
- Standard Drives: Hex Head
from DigiKey
PAN PHILLIPS SCREW, M5 X .8 THRE [See More]
- Metric: M5
- Head Type: Pan Head
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Head Type: Other; Standard
- Screw Type: Shoulder Screw
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.4724
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M5 x 12 [See More]
- Metric: M5
- Head Type: Hexagon Head
- Length: 0.4724
- Standard Drives: Hex Head
from DigiKey
MACHINE SCREW PAN H. M5-10MM TRU [See More]
- Metric: M5
- Head Type: Pan Head
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Standard Drives: Hex Socket / Allen
- Screw Type: Shoulder Screw
- Material: Steel
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Other; Hex
- Length: 0.1969
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
PEEK, SET SCREW M5X6 [See More]
- Metric: M5
- Screw Type: Set Screw
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Screw Type: Shoulder Screw
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.3150
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
M5 Pan Head Sheet Metal Screw Phillips Drive [See More]
- Metric: M5
- Head Type: Pan Head
- Screw Type: Sheet Metal Screw
- Standard Drives: Philips / Frearson
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Length: 0.4961
- Screw Type: Set Screw
- Standard Drives: Hex Socket / Allen
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.3937
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M5
- Length: 0.4724
- Screw Type: Set Screw
- Standard Drives: Hex Socket / Allen
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.4724
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO HX383989 Socket Setscrew [See More]
- Metric: M5
- Material: Steel
- Length: 0.3150
- Fastener Standards: RoHS Compliant
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO HX365091 Grub Screw [See More]
- Metric: M5
- Material: Steel
- Length: 0.6299
- Fastener Standards: RoHS Compliant
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO HX365107 Grub Screw [See More]
- Metric: M5
- Material: Steel
- Length: 0.7874
- Fastener Standards: RoHS Compliant
from RS Components, Ltd.
RS PRO HX365114 Grub Screw [See More]
- Metric: M5
- Material: Steel
- Length: 0.9843
- Fastener Standards: RoHS Compliant
from RS Components, Ltd.
RS PRO HX365121 Grub Screw [See More]
- Metric: M5
- Material: Steel
- Length: 1.18
- Fastener Standards: RoHS Compliant
from RS Components, Ltd.
RS PRO HX385839 Grub Screw [See More]
- Metric: M5
- Material: Steel
- Length: 0.1575
- Fastener Standards: RoHS Compliant
from RS Components, Ltd.
RS PRO HX385846 Grub Screw [See More]
- Metric: M5
- Material: Steel
- Length: 0.1969
- Fastener Standards: RoHS Compliant
from RS Components, Ltd.
RS PRO HX385853 Grub Screw [See More]
- Metric: M5
- Material: Steel
- Length: 0.2362
- Fastener Standards: RoHS Compliant
from RS Components, Ltd.
Steel grub screw,M5x5mm [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.1969
- Material: Steel
from RS Components, Ltd.
Steel grub screw,M5x8mm [See More]
- Metric: M5
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.3150
- Material: Steel
from Hi-Performance Fastening Systems, an MW Industries Company
Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12
- Length: 2.5 to 6
- Screw Type: Cap Screw; Machine Screw; Sheet Metal Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Captive Screws, Collar Screws, Machine Screws, Shoulder Screws, Tapping Screws, Thread Cutting Screws and More
- Head Type: Binding Head (optional feature); Fillister Head (optional feature); Flat Head (optional feature); Hexagon Head (optional feature); Oval Head (optional feature); Pan Head (optional feature); Round Head (optional feature); Socket Head Cap (optional feature); Square Head (optional feature); Truss Head (optional feature); Washer Head (optional feature)
from DME Company
Flat Head Screws and Stop Disk for Ejector Plates [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12
- Length: 0.3150 to 1.97
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Screw Type: Cap Screw; Machine Screw
from NBS Corp.
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2 ” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come... [See More]
- Metric: M5
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Button Head; Socket Head Cap
from Bayou City Bolt & Supply Co., Inc.
US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]
- Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Head Type: Hexagon Head
- Screw Type: Cap Screw
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
from Tamper-Pruf Screws
Button Head Torx 18-8 Stainless Steel [See More]
- Metric: M5
- Length: 0.4724
- Screw Type: Tamperproof Screw
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Metric: M5
- Material: Stainless Steel; 316L Stainless Steel
- Length: 0.2360
- Finish: Polished
from Fastener SuperStore, Inc.
M5-0.8 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A. A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in... [See More]
- Metric: M5
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Pan Head
from NBK America LLC
Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications that... [See More]
- Metric: M5
- Head Type: Hexagon Head
- Length: 0.2362
from Deerwood Fasteners International
7.5 mm Head Diameter for 5mm holes, Grass ® compatible - Case Hardened [See More]
- Metric: M5
- Head Type: Flat Head
- Length: 0.5118
- Standard Drives: Philips / Frearson
from RAF Electronic Hardware
Metric Plain Thumbscrews [See More]
- Metric: M5
- Material: Aluminum
- Screw Type: Thumb Screw
from G.L. Huyett
Socket head cap screws are made of heat-treated alloy steel and are best used for applications where extreme strength and hardness are required. However, stainless steel has become the material of choice for exterior and most marine applications, where high corrosion resistance is necessary. [See More]
- Metric: M4; M5; M6; M8
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
- Screw Type: Cap Screw
- Length: 0.1250 to 12
from DME Company
MUD Quick-Change Components. Frame Shoulder Screws [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.1575 to 1.97
- Screw Type: Set Screw; Shoulder Screw
- Head Type: Flat Head
from NBS Corp.
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾ ” (inch) and M2 through M20 (metric) diameter, all low head... [See More]
- Metric: M5
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12
- Head Type: Button Head
- Screw Type: Cap Screw
- Material: Alloy Steel
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Metric: M5
- Length: 0.3540
- Screw Type: Thumb Screw
- Head Type: Other; Knurled Head
from Fastener SuperStore, Inc.
M5-0.8 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965. A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in... [See More]
- Metric: M5
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Flat Head
from NBK America LLC
Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications that... [See More]
- Metric: M5
- Head Type: Hexagon Head
- Length: 0.2362
- Material: PEEK/Light Brown
from Deerwood Fasteners International
7.2 mm Head Diameter for 5mm holes, Blum ® compatible [See More]
- Metric: M5
- Head Type: Flat Head
- Length: 0.3937
- Standard Drives: Posidriv®
from RAF Electronic Hardware
Metric Slotted Head [See More]
- Metric: M5
- Material: Brass
from G.L. Huyett
Our set screws work with shaft collars to ensure holding power. [See More]
- Metric: M3; M4; M5; M6; M8
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
- Screw Type: Set Screw
- Length: 0.0630 to 12
from DME Company
Set Screw - FD [See More]
- Metric: M4; M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.3543 to 1.34
- Screw Type: Set Screw
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Metric: M5
from Fastener SuperStore, Inc.
M5-0.8 X 8 W10 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc Yellow. A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat... [See More]
- Metric: M5
- Length: 0.3150
- Screw Type: SEMS Screws
- Head Type: Pan Head
from NBK America LLC
Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications... [See More]
- Metric: M5
- Head Type: Hexagon Head
- Length: 0.2362
from Deerwood Fasteners International
Flat Head Pozi Drive/Zinc [See More]
- Metric: M5
- Head Type: Flat Head
- Length: 1.57
- Standard Drives: Posidriv®
from RAF Electronic Hardware
Metric Socket Head [See More]
- Metric: M5
- Material: Brass
from DME Company
Set Screw - FDV [See More]
- Metric: M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.4724 to 1.34
- Screw Type: Set Screw
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Metric: M5
- Length: 0.4720
- Screw Type: Cap Screw
- Head Type: Other; Knurled with Shoulder Head
from Fastener SuperStore, Inc.
M5-0.8 X 8 W10 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc. A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The... [See More]
- Metric: M5
- Length: 0.3150
- Screw Type: SEMS Screws
- Head Type: Pan Head
from NBK America LLC
Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications... [See More]
- Metric: M5
- Head Type: Hexagon Head
- Length: 0.2362
from RAF Electronic Hardware
Metric Push Type Thumbscrews [See More]
- Metric: M5
- Material: Aluminum
- Screw Type: Thumb Screw
from DME Company
Set Screws - FM [See More]
- Metric: M4; M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.3543 to 1.34
- Screw Type: Set Screw
from NBK America LLC
Button head cap screws with a pin at the center of the five slots, inspired by plum blossoms. Also suitable for decorative uses. This prevents mounting and removing with regular tools. Install and remove with SRGB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]
- Metric: M5
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Button Head
from RAF Electronic Hardware
Metric Washer Face Thumbscrews [See More]
- Metric: M5
- Material: Aluminum
- Screw Type: Thumb Screw
from DME Company
Set Screw - GS [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.1575 to 1.97
- Screw Type: Set Screw
from NBK America LLC
Button head cap screws with pin at the center of the three groove holes. This prevents mounting and removing with regular tools. Install and remove with SRSAB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]
- Metric: M5
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Button Head
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer... [See More]
- Metric: M5
- Finish: Black Oxide
- Length: 0.4724
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer... [See More]
- Metric: M5
- Length: 0.4724
from NBK America LLC
Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]
- Metric: M5
- Finish: Black Oxide
- Length: 0.4724
from NBK America LLC
Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]
- Metric: M5
- Length: 0.4724
from NBK America LLC
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]
- Metric: M5
- Finish: Black Oxide
- Length: 0.4961
from NBK America LLC
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]
- Metric: M5
- Length: 0.4961
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]
- Metric: M5
- Finish: Black Oxide
- Length: 0.4724
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]
- Metric: M5
- Length: 0.4724
from NBK America LLC
Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free... [See More]
- Metric: M5
- Finish: Black Oxide
- Length: 0.4961
from NBK America LLC
Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free... [See More]
- Metric: M5
- Finish: Black Oxide
- Length: 0.4961
from NBK America LLC
Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free... [See More]
- Metric: M5
- Length: 0.4961
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M5
- Fastener Standards: ISO; JIS
- Length: 0.3937
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M5
- Finish: Nickel Plated
- Length: 0.3937
- Fastener Standards: ISO; JIS
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M5
- Fastener Standards: ISO; JIS
- Finish: Nickel Plated