Button Head Screws

59 Results
Machine Screws -- 4270124
from RS Components, Ltd.

Yahata Neji M3X6 [See More]

  • Head Type: Button Head; Other; Button
  • Metric: M3
  • Screw Type: Machine Screw
  • Length: 0.2362
6-Lobe Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]

  • Head Type: Button Head
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Button Head Hex Socket Cap Screws
from National Bolt & Nut Corporation

BUTTON HEAD HEX SOCKET CAP SCREWS. Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket cap screw heads. Button head... [See More]

  • Head Type: Button Head
  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Screw Type: Cap Screw
  • Length: 0.1875 to 2
Cap Screw -- 145-50M080125BH015-ND [50M080125BH015 from Essentra Components]
from DigiKey

HEX SOCKET CAP SCREW, M8 X 1.25 [See More]

  • Head Type: Button Head
  • Material: Plastic; Nylon
Button Head Screw -- 7380A4/316L0501088T
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7380 Torx Socket Button Head Screw M5 x 10 T25 Torx [See More]

  • Head Type: Button Head; Other; Drive Type: Torx Socket
  • Length: 0.3937
  • Metric: M5
  • Other Size Specs: T25 Torx
Screw & Bolt Kits -- 2909599
from RS Components, Ltd.

ZnPt steel button head socket screw kit [See More]

  • Head Type: Button Head; Other; Button
  • Standard Drives: Hex socket
  • Metric: M3; M4; M5; M6; M8
  • Material: Steel
6-Lobe Pin Button Sealing Screws
from ZAGO Manufacturing Company, Inc.

6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]

  • Head Type: Button Head
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
Cap Screw -- 2079383-5-ND [2079383-5 from TE Connectivity]
from DigiKey

Drive [See More]

  • Head Type: Button Head
  • Fastener Standards: RoHS Compliant
Screw & Bolt Kits -- 393169
from RS Components, Ltd.

RS PRO DIN 7380 A2 STAINLESS,KIT [See More]

  • Head Type: Button Head; Other; Button
  • Standard Drives: Hex socket
  • Metric: M3; M4; M5; M6
  • Material: Stainless Steel
Socket Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]

  • Head Type: Button Head
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Cap Screw -- 4876-3066-ND [3066 from 80/20 Inc.]
from DigiKey

"CAP SCREW BUTTON HEX 1/4""-20" [See More]

  • Head Type: Button Head
  • Finish: Zinc Plated
  • Material: Steel
Screw & Bolt Kits -- 823904
from RS Components, Ltd.

RS PRO ISO 7380 Screw/Bolt Kit [See More]

  • Head Type: Button Head; Other; Button
  • Standard Drives: Hex socket
  • Metric: M3; M4; M5; M6
  • Material: Steel
Socket Pin Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Head Type: Button Head
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Machine Screw -- 4876-F-A858-ND [F-A858 from 80/20 Inc.]
from DigiKey

"SELF DRILLING SCREWS, #8 X 5/8""" [See More]

  • Head Type: Button Head
  • Inch: # 8
  • Screw Type: Machine Screw
  • Material: Steel
Security Screws -- 3007559
from RS Components, Ltd.

System Zero SZS04B-S [See More]

  • Head Type: Button Head; Other; Flange button
  • Length: 0.2362
  • Inch: # 4
  • Standard Drives: System zero
Security Screws -- 3007672
from RS Components, Ltd.

System Zero SZM0306-S [See More]

  • Head Type: Button Head; Other; Flange button
  • Length: 0.2362
  • Metric: M3
  • Standard Drives: System zero
Security Screws -- 483963
from RS Components, Ltd.

System Zero SZM0530-Z [See More]

  • Head Type: Button Head; Other; Flange button
  • Length: 1.18
  • Metric: M5
  • Standard Drives: System zero
Security Screws -- 483975
from RS Components, Ltd.

System Zero SZM0512-S [See More]

  • Head Type: Button Head; Other; Flange button
  • Length: 0.4724
  • Metric: M5
  • Standard Drives: System zero
Security Screws -- 524506
from RS Components, Ltd.

System Zero SZS06D-Z [See More]

  • Head Type: Button Head; Other; Flange button
  • Length: 0.4724
  • Inch: # 6
  • Standard Drives: System zero
Security Screws -- 524534
from RS Components, Ltd.

System Zero SZM0306-Z [See More]

  • Head Type: Button Head; Other; Flange button
  • Length: 0.2362
  • Metric: M3
  • Standard Drives: System zero
Security Screws -- 524540
from RS Components, Ltd.

System Zero SZM0312-Z [See More]

  • Head Type: Button Head; Other; Flange button
  • Length: 0.4724
  • Metric: M3
  • Standard Drives: System zero
Security Screws -- 526653
from RS Components, Ltd.

System Zero SZS08D-Z [See More]

  • Head Type: Button Head; Other; Flange button
  • Length: 0.4724
  • Inch: # 8
  • Standard Drives: System zero
Security Screws -- 6212625
from RS Components, Ltd.

RS PRO 2STPB3012 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.4724
  • Metric: M3
  • Standard Drives: Pin hex recess
Security Screws -- 6212631
from RS Components, Ltd.

RS PRO 2STPB3006 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.2362
  • Metric: M3
  • Standard Drives: Pin hex recess
Security Screws -- 6212647
from RS Components, Ltd.

RS PRO 2STPB4012 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.4724
  • Metric: M4
  • Standard Drives: Pin hex recess
Security Screws -- 6212653
from RS Components, Ltd.

RS PRO 2STPB3020 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.7874
  • Metric: M3
  • Standard Drives: Pin hex recess
Security Screws -- 6212669
from RS Components, Ltd.

RS PRO 2STPB4020 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.7874
  • Metric: M4
  • Standard Drives: Pin hex recess
Security Screws -- 6212675
from RS Components, Ltd.

RS PRO 2STPB4006 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.2362
  • Metric: M4
  • Standard Drives: Pin hex recess
Security Screws -- 6212681
from RS Components, Ltd.

RS PRO 2STPB5012 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.4724
  • Metric: M5
  • Standard Drives: Pin hex recess
Security Screws -- 6212697
from RS Components, Ltd.

RS PRO 2STPB6012 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.4724
  • Metric: M6
  • Standard Drives: Pin hex recess
Security Screws -- 6212704
from RS Components, Ltd.

RS PRO 2STPB5020 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.7874
  • Metric: M5
  • Standard Drives: Pin hex recess
Security Screws -- 6212710
from RS Components, Ltd.

RS PRO 2STPB6020 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.7874
  • Metric: M6
  • Standard Drives: Pin hex recess
Security Screws -- 6212726
from RS Components, Ltd.

RS PRO 2STPB5025 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.9843
  • Metric: M5
  • Standard Drives: Pin hex recess
Security Screws -- 6212732
from RS Components, Ltd.

RS PRO 2STPB6025 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.9843
  • Metric: M6
  • Standard Drives: Pin hex recess
Security Screws -- 6212748
from RS Components, Ltd.

RS PRO 2SSB3012 [See More]

  • Head Type: Button Head; Other; Button
  • Length: 0.4724
  • Metric: M3
  • Standard Drives: Pin hex recess
Button Head Socket Cap Screw -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Head Type: Button Head
  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Screw Type: Cap Screw
  • Material: Alloy Steel
Machine Screw - Non Metric -- 1024X112BHTWPMSSS
from Peco Fasteners, Inc.

STAINLESS STEEL MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #10 NOMINAL DIAMETER. 24 TPI. #10 NOMINAL DIAMETER - FRACTIONAL. .19 NOMINAL DIAMETER - DECIMAL. BUTTON HEAD STYLE. PACKAGING QUANTITY 50. DRIVE SIZE T-25. DRIVE STYLE TORX. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Head Type: Button Head
  • Inch: # 10
  • Screw Type: Machine Screw
  • Length: 1.5
BUT - MS -- 2-56 X 3/16
from PENCOM

Custom sizes/other finishes available [See More]

  • Head Type: Button Head
  • Inch: # 2
  • Screw Type: Machine Screw
  • Length: 0.1875
Machine Screw - Non Metric -- 22504SP
from Minerallac Company

STAINLESS STEEL MATERIAL. 1/4 INCH THREAD LENGTH. .25 THREAD LENGTH - DECIMAL. 1/4 THREAD LENGTH - FRACTIONAL. #6 NOMINAL DIAMETER. 32 TPI. #6 NOMINAL DIAMETER - FRACTIONAL. .138 NOMINAL DIAMETER - DECIMAL. BUTTON HEAD STYLE. BIT SIZE 1/8 INCH. PACKAGING QUANTITY 100 PIECES PER BOX. TAMPERPROOF. [See More]

  • Head Type: Button Head
  • Inch: # 6
  • Screw Type: Machine Screw
  • Material: Stainless Steel
Button Head Cap Screws with Five-Lobe Holes (with Pin) -- SRGS-M3-10
from NBK America LLC

Button head cap screws with a pin at the center of the five slots, inspired by plum blossoms. Also suitable for decorative uses. This prevents mounting and removing with regular tools. Install and remove with SRGB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Head Type: Button Head
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Machine Screw - Non Metric -- T1024112HB
from L.H. Dottie Company

STAINLESS STEEL MATERIAL. 1 1/2 INCH. 1.5 LENGTH - DECIMAL. 1 1/2 LENGTH - FRACTIONAL. #10-24 TPI NOMINAL DIAMETER. 24 TPI. BUTTON HEAD STYLE. PACKAGING QUANTITY 100 PER PACK. LENGTH - DECIMAL - UOM IN [See More]

  • Head Type: Button Head
  • Inch: # 10
  • Screw Type: Machine Screw
  • Length: 1.5
Self-Locking Fasteners -- Dyna-Thred® II
from Long-Lok Fasteners Corporation

The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]

  • Head Type: Binding Head  ; Button Head; Fillister Head; Round Head; Truss Head
  • Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Screw Type: Cap Screw
  • Standard Drives: Bristol Spline; Hex Socket / Allen; Philips / Frearson; Slotted
#10-24 x 1" Button Head Socket Cap Screw, Alloy, Plain -- BG8BSC01001024P
from NBS Corp.

Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2 ” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come... [See More]

  • Head Type: Button Head; Socket Head Cap
  • Inch: # 10
  • Screw Type: Cap Screw
  • Length: 1
Self-Tapping Screw - Non Metric -- 10X112BHTWPTSSS
from Peco Fasteners, Inc.

1-1/2 INCH LENGTH. STAINLESS STEEL MATERIAL. BUTTON HEAD. TORX DRIVE. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .19. NOMINAL DIAMETER - DECIMAL - UOM IN. NOMINAL DIAMETER - FRACTIONAL #10. DRIVE SIZE T-25. PACKAGING QUANTITY 50 [See More]

  • Head Type: Button Head
  • Inch: # 10
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 1.5
Machine Screw - Non Metric -- 22504XP
from Minerallac Company

STAINLESS STEEL MATERIAL. 1/4 INCH THREAD LENGTH. .25 THREAD LENGTH - DECIMAL. 1/4 THREAD LENGTH - FRACTIONAL. #6 NOMINAL DIAMETER. 32 TPI. #6 NOMINAL DIAMETER - FRACTIONAL. .138 NOMINAL DIAMETER - DECIMAL. BUTTON HEAD STYLE. DRIVE SIZE T-10H. DRIVE STYLE TORX. NOMINAL DIAMETER - DECIMAL - UOM IN. [See More]

  • Head Type: Button Head
  • Inch: # 6
  • Screw Type: Machine Screw
  • Standard Drives: Torx
Button Head Cap Screws with Three-Lobe Holes (with Pin) -- SRSAS-M3-10
from NBK America LLC

Button head cap screws with pin at the center of the three groove holes. This prevents mounting and removing with regular tools. Install and remove with SRSAB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Head Type: Button Head
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Machine Screw - Non Metric -- T1024112TB
from L.H. Dottie Company

STAR PIN TYPE. 18-8 STAINLESS STEEL MATERIAL. 1-1/2 INCH. #10 NOMINAL DIAMETER. 24 TPI. BUTTON/FLAT HEAD STYLE. CONSTRUCTIONAL FEATURE TAMPER PROOF [See More]

  • Head Type: Button Head; Flat Head
  • Inch: # 10
  • Screw Type: Machine Screw
  • Length: 1.5
M10-1.5 x 16mm Cl. Alloy, DIN 7380 Button Socket Head Cap Screw, Plain -- BM8BSC10016150P
from NBS Corp.

Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2 ” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come... [See More]

  • Head Type: Button Head; Socket Head Cap
  • Metric: M10
  • Screw Type: Cap Screw
  • Length: 0.4724
Self Tapping Screw - Non Metric -- 10812XP
from Minerallac Company

#8-15. 3/4 INCH LENGTH. 18-8 STAINLESS STEEL MATERIAL. BUTTON HEAD. STAR DRIVE. 0.068 INCH HEAD HEIGHT. FINISH STAINLESS STEEL, SILVER HEAD. THREAD TYPE A. HEAD DIAMETER 0.256 INCH. DRIVE SIZE T-15H. PACKAGING QUANTITY 100 PER BOX [See More]

  • Head Type: Button Head
  • Inch: # 8
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 0.7500
Hex Socket Button Head Cap Screws with Pin -- SRHS-M3-10
from NBK America LLC

Button head cap screws with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Head Type: Button Head
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Self Tapping Screw - Non Metric -- 11016SP
from Minerallac Company

#10-12. 1 INCH LENGTH. 18-8 STAINLESS STEEL MATERIAL. BUTTON HEAD. 0.096 INCH HEAD HEIGHT. 0.354 INCH HEAD WIDTH ACROSS FLAT. DRIVE SIZE 1/8 INCH. DRIVE TYPE SOCKET PIN. PACKAGING QUANTITY 100 PER BOX [See More]

  • Head Type: Button Head
  • Inch: # 10
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 1
Hexalobular Button Head Cap Screws with Pin -- SRBS-M3-10
from NBK America LLC

Button head cap screws with a pin at the center of the hexalobular socket *1. This prevents mounting and removing with regular tools. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1 :  The hexalobular... [See More]

  • Head Type: Button Head
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Self-Tapping Screw - Non Metric -- 11020XP
from Minerallac Company

1-1/4 INCH LENGTH. STAINLESS STEEL MATERIAL. BUTTON HEAD. TORX DRIVE. LENGTH - DECIMAL 1.25. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/4. NOMINAL DIAMETER - DECIMAL .19. NOMINAL DIAMETER - DECIMAL - UOM IN. NOMINAL DIAMETER - FRACTIONAL #10. DRIVER SIZE T-25H. PACKAGING QUANTITY 100 PIECES... [See More]

  • Head Type: Button Head
  • Inch: # 10
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Length: 1.25
Socket Button Head Cap Screw with Flange (Electroless Nickel Plating) -- SFB-M3-10-EL
from NBK America LLC

It is a hex socket button head cap bolt with wide seat, unlikely to loosen. Excellent corrosion resistance compared to SFB (ferrosoferric oxide film). For applications that require both high strength and corrosion resistance. For space-saving of equipment/device and applications with a limited top... [See More]

  • Head Type: Button Head
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Socket Button Head Cap Screws - Inch Thread -- SNBS-#10-24-1
from NBK America LLC

Socket button head cap screws with inch thread. ANSI B18.3 compliance. Install and remove by using SKH(INCH) Specialty Key.SKH(INCH). Also, products with special specifications such as dimensions, shapes, materials, surface treatments, cleanroom washing and special packaging are available. ⇒We... [See More]

  • Head Type: Button Head
  • Inch: # 10
  • Screw Type: Cap Screw
  • Length: 1
Socket Button Head Cap Screws with Flange -- SFB-M3-10
from NBK America LLC

Socket button head cap screws with wide bearing surface and are resistant to looseness. Intended for reducing the size of devices and applications with limited overhead space. [See More]

  • Head Type: Button Head
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Socket Button Head Cap Screws with Flange -- SFBS-M3-10
from NBK America LLC

Socket button head cap screws with wide bearing surface and are resistant to looseness. Intended for reducing the size of devices and applications with limited overhead space. [See More]

  • Head Type: Button Head
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Triangular Socket Button Head Cap Screws -- SRTRS-M3-10
from NBK America LLC

Button head cap screws with triangular socket. This prevents mounting and removing with regular tools. Install and remove with SRTRB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Head Type: Button Head
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937