# 12 Screws
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
- Head Type: Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
from RS Components, Ltd.
RS PRO 25532042 Self-Drilling Screw [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head; Other; Pan
from ZAGO Manufacturing Company, Inc.
Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
#12-24 Oval Head Machine Screw Phillips Drive [See More]
- Inch: # 12
- Head Type: Oval Head
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
from National Bolt & Nut Corporation
HEX WASHER HEAD TAPPING SCREWS. As part of our line of premium tapping screws, our hex washer head tapping screws feature unique thread forming locking threads and possess a clear zinc finish. Other finish options are available upon request. Designed for steel applications, we can construct our hex... [See More]
- Inch: # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"
- Other Size Specs: Thread Range: #4 - 3/8", Fine and Course Threads
- Length: 0.7500 to 24.5
- Head Type: Hexagon Head; Washer Head
from RS Components, Ltd.
RS PRO 25531657 Self-Tapping Screw [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head; Other; Pan
from ZAGO Manufacturing Company, Inc.
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
#12-24 Oval Head Machine Screw Phillips Drive [See More]
- Inch: # 12
- Head Type: Oval Head
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
from RS Components, Ltd.
RS PRO 25531658 Self-Tapping Screw [See More]
- Inch: # 12
- Length: 1.75
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head; Other; Pan
from ZAGO Manufacturing Company, Inc.
6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
MACH SCREW OVAL PHIL #12-24 [See More]
- Inch: # 12
- Head Type: Oval Head
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
from RS Components, Ltd.
RS PRO 25531790 Self-Tapping Screw [See More]
- Inch: # 12
- Length: 0.6300
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Truss Head; Other; Truss
from ZAGO Manufacturing Company, Inc.
Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from DigiKey
#12-24 Binding Head Machine Screw Combination Drive [See More]
- Inch: # 12
- Head Type: Binding Head
- Screw Type: Machine Screw
from RS Components, Ltd.
RS PRO 25531792 Self-Tapping Screw [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Truss Head; Other; Truss
from ZAGO Manufacturing Company, Inc.
Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from DigiKey
#12-24 Binding Head Machine Screw Combination Drive [See More]
- Inch: # 12
- Head Type: Binding Head
- Screw Type: Machine Screw
from RS Components, Ltd.
RS PRO 25531655 Self-Tapping Screw [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head; Other; Pan
from ZAGO Manufacturing Company, Inc.
Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from DigiKey
#12-24 Truss Head Machine Screw Phillips Drive Steel [See More]
- Inch: # 12
- Head Type: Truss Head
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
from RS Components, Ltd.
RS PRO 25531789 Self-Tapping Screw [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Truss Head; Other; Truss
from ZAGO Manufacturing Company, Inc.
Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
#12-24 Pan Head Machine Screw Combination Drive [See More]
- Inch: # 12
- Head Type: Pan Head
- Screw Type: Machine Screw
- Finish: Zinc Plated
from RS Components, Ltd.
RS PRO 25531793 Self-Tapping Screw [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Truss Head; Other; Truss
from ZAGO Manufacturing Company, Inc.
Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
#12-24 Pan Head Machine Screw Slotted Drive Nylon [See More]
- Inch: # 12
- Head Type: Pan Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO A2420012 1.50RS [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Other Size Specs: 12
from ZAGO Manufacturing Company, Inc.
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
#12-24 Pan Head Machine Screw Slotted Drive Nylon [See More]
- Inch: # 12
- Head Type: Pan Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO A2420012 1.00RS [See More]
- Inch: # 12
- Length: 0.9843
- Screw Type: Self Drilling / Thread Cutting Screw
- Other Size Specs: 12
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO A2420012 1.25RS [See More]
- Inch: # 12
- Length: 1.26
- Screw Type: Self Drilling / Thread Cutting Screw
- Other Size Specs: 12
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO 9TQTQCSKPZ/166 Wood Screw [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Wood Screw
- Head Type: Other; Countersunk
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO 9TQTQCSKPZ/176 Wood Screw [See More]
- Inch: # 12
- Length: 2.5
- Screw Type: Wood Screw
- Head Type: Other; Countersunk
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO 9TQTQCSKPZ/181RS Wood Screw [See More]
- Inch: # 12
- Length: 3
- Screw Type: Wood Screw
- Head Type: Other; Countersunk
from RS Components, Ltd.
RS PRO 9TQTQCSKPZ/191RS Wood Screw [See More]
- Inch: # 12
- Length: 4
- Screw Type: Wood Screw
- Head Type: Other; Countersunk
from Ford Fasteners, Inc.
5/16" A/F, Indented Hex Washer, #5 Point, Point Type 5 [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Steel
from Spax International
Patented MULTI head design featuring ribs on the underside of the head facilitates a clean, flush or countersunk finish in wood and acts as a brake against metal hardware to prevent stripping out. For use with either a Phillips or Sq. Drive bit." [See More]
- Inch: # 12
- Head Type: Flat Head
- Screw Type: MULTI-MATERIAL CONSTRUCTION SCREWS
- Standard Drives: Philips / Frearson; Square / Robertson
from Elgin Fastener Group
Machine Screws. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Length: ? to 52
- Screw Type: Machine Screw
- Head Type: Hexagon Head
from NBK America LLC
Socket head cap screws with inch thread. ANSI B18.3 compliance. Install and remove by using SKH(INCH) Specialty Key.SKH(INCH) [See More]
- Inch: # 12
- Length: 1
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from L.H. Dottie Company
#12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. 0.105 INCH WIRE DIAMETER. 3/8 INCH EYE DIAMETER. L H DOTTIE. BRAND. PACKAGING QUANTITY 100 PIECES. SHANK LENGTH 1/2 INCH. FINISH/COATING ZINC PLATED. LENGTH 1-3/16 INCH. LENGTH - DECIMAL 1.1875. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL... [See More]
- Inch: # 12
- Length: 1.19
- Screw Type: Eye Screw
- Finish: Zinc Plated
from Bayou City Bolt & Supply Co., Inc.
US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]
- Inch: # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
- Head Type: Hexagon Head
- Screw Type: Cap Screw
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
from Pan American Screw, Inc.
Pan Robertson ® Type-A [See More]
- Inch: # 12
- Standard Drives: Square / Robertson
- Length: 1
- Finish: Zinc Plated
from Ebinger Manufacturing Corp.
SLOTTED, FLANGED TYPE. HARDENED MATERIAL. 2-1/2 INCH. 5/16 INCH HEAD WIDTH ACROSS FLAT. 2.5 LENGTH - DECIMAL. 2-1/2 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PER BOX. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER -... [See More]
- Inch: # 12
- Length: 2.5
- Screw Type: Hex Screw
- Standard Drives: Slotted
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Screw Type: Cap Screw; Machine Screw
from Fastener SuperStore, Inc.
12-24 X 3/8 Machine Screws / Phillips / Pan Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]
- Inch: # 12
- Length: 0.3750
- Screw Type: Machine Screw
- Head Type: Pan Head
from Tamper-Pruf Screws
Drive Flat Head Alloy Machine Screw [See More]
- Inch: # 4; # 12
- Length: 0.5000
- Screw Type: Tamperproof Screw
from Peco Fasteners, Inc.
1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. 24 TPI. .216 NOMINAL DIAMETER - DECIMAL. FLAT HEAD STYLE. DRIVE STYLE SLOTTED. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Machine Screw
- Head Type: Flat Head
from Minerallac Company
#12-14. 3/4 INCH LENGTH. STEEL MATERIAL. PAN HEAD. SQUARE DRIVE. #3 DRILL POINT SIZE. FINISH ZINC PLATED. THREAD TYPE BSD. HEAD SIZE 0.416 INCH W X 0.145 INCH H. HEAD COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from NBS Corp.
Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish. [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head; Washer Head
from Deerwood Fasteners International
Flat Roberston ® Square Deep Thread Nibs Type-17 Stainless Steel. Features: Flat Robertson ® Square Deep Thread Nibs Type-17 Stainless Steel: Flat head design with self-countersinking nibs provides a finished look in one step. Genuine Robertson ® square drive recess eliminates bit... [See More]
- Inch: # 12
- Material: Stainless Steel
- Length: 5
- Finish: Stainless Steel
from Ford Fasteners, Inc.
Point Type 3 [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Stainless Steel
from L.H. Dottie Company
1 INCH LENGTH. STEEL MATERIAL. HEX WASHER HEAD. #3 DRILL POINT SIZE. PC 4220 MODEL. FINISH ZINC PLATED. HEX SIZE 5/16 INCH [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from Pan American Screw, Inc.
Square Drive Kwixin ® Screws [See More]
- Inch: # 12
- Standard Drives: Square / Robertson
- Length: 1
- Finish: Lubricized®
from Ebinger Manufacturing Corp.
1 INCH LENGTH. ZINC PLATED. HEX WASHER HEAD. HEX DRIVE. #3 DRILL POINT SIZE. LENGTH - DECIMAL 1. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Standard Drives: Hex Socket / Allen
from Fastener SuperStore, Inc.
12-24 X 1/2 Machine Screws / Phillips / Flat Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Machine Screw
- Head Type: Flat Head
from Peco Fasteners, Inc.
1-1/4 INCH. 1.25 LENGTH - DECIMAL. 1-1/4 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. 24 TPI. .216 NOMINAL DIAMETER - DECIMAL. ROUND HEAD STYLE. DRIVE STYLE SLOTTED. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Machine Screw
- Head Type: Round Head
from Minerallac Company
#12-14. BSD. 3/4 INCH LENGTH. STEEL MATERIAL. HEX WASHER HEAD. HEX DRIVE. #3 DRILL POINT SIZE. FINISH ZINC PLATED. BIT SIZE 5/16 INCH. HEAD SIZE 0.309 INCH W X 0.303 INCH H. HEAD COLOR SILVER. PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from NBS Corp.
Featuring a Phillips pan head and tek 3 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish. [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Deerwood Fasteners International
Pan Head Type A Tapping Screws -No.2 Robertson ® Square Recess. For attaching flat surface hardware parts to hardwoods. [See More]
- Inch: # 12
- Head Type: Pan Head
- Length: 1
- Standard Drives: Square / Robertson
from Ford Fasteners, Inc.
Phillips Flat Undercut Thread Cutting Screws Type F [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Stainless Steel
from L.H. Dottie Company
1 INCH LENGTH. STEEL MATERIAL. PAN HEAD. SLOTTED/PHILLIPS DRIVE. 2WS MODEL. FINISH ZINC PLATED [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Ebinger Manufacturing Corp.
1 INCH LENGTH. ZINC PLATED. HEX WASHER HEAD. HEX DRIVE. #3 DRILL POINT SIZE. LENGTH - DECIMAL 1. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. NOMINAL DIAMETER - FRACTIONAL #12. PACKAGING QUANTITY 100 PER PACK. PACKAGING TYPE... [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Standard Drives: Hex Socket / Allen
from Fastener SuperStore, Inc.
12-24 X 1/2 Machine Screws / Phillips / Oval Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Machine Screw
- Head Type: Oval Head
from Peco Fasteners, Inc.
1/2 INCH. .5 LENGTH - DECIMAL. 1/2 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. 24 TPI. .216 NOMINAL DIAMETER - DECIMAL. HEX HEAD STYLE. DRIVE STYLE HEX. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Machine Screw
- Head Type: Hexagon Head
from Minerallac Company
#12-14. BSD. 1 INCH LENGTH. STEEL MATERIAL. HEX WASHER HEAD. HEX DRIVE. #3 DRILL POINT SIZE. FINISH ZINC PLATED. BIT SIZE 5/16 INCH. HEAD SIZE 0.309 INCH W X 0.303 INCH H. HEAD COLOR SILVER. PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from NBS Corp.
Featuring a Phillips flat head and type A thread, all NBS phil flat head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil flat head sheet metal screws come with zinc finish. [See More]
- Inch: # 12
- Length: 1
- Screw Type: Sheet Metal Screw
- Head Type: Flat Head
from Ford Fasteners, Inc.
Phillips Pan Thread Cutting Screws Type F [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Stainless Steel
from L.H. Dottie Company
1 INCH LENGTH. STEEL MATERIAL. PAN HEAD. SQUARE DRIVE. #3 POINT DIAMETER. DDSMS MODEL. FINISH ZINC PLATED [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Ebinger Manufacturing Corp.
1-1/2 INCH LENGTH. HARDENED C1018 STEEL MATERIAL. BRIGHT ZINC PLATED. PAN HEAD. SLOTTED/PHILLIPS DRIVE. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Standard Drives: Philips / Frearson; Slotted
from Fastener SuperStore, Inc.
12-24 X 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Machine Screw
- Head Type: Truss Head
from Peco Fasteners, Inc.
#12-24. 1-1/4 INCH LENGTH. STEEL MATERIAL. HEX WASHER HEAD. FLANGED HEX DRIVE. FINISH ZINC PLATED [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from Minerallac Company
#12-11. 1/2 INCH LENGTH. STEEL MATERIAL. PAN HEAD. SQUARE DRIVE. 0.151 INCH HEAD HEIGHT. FINISH ZINC PLATED. POINT TYPE A. BIT SIZE #3. HEAD WIDTH 0.425 INCH. HEAD COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from NBS Corp.
Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish. [See More]
- Inch: # 12
- Length: 1
- Screw Type: Sheet Metal Screw
- Head Type: Pan Head
from Ford Fasteners, Inc.
Point Type 3 [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Stainless Steel
from L.H. Dottie Company
1 INCH LENGTH. STEEL MATERIAL. HEX WASHER HEAD. SLOTTED DRIVE. 5/16 INCH HEAD WIDTH ACROSS FLAT. HWSMS MODEL. FINISH ZINC PLATED [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from Ebinger Manufacturing Corp.
1-1/4 INCH LENGTH. HARDENED C1018 STEEL MATERIAL. BRIGHT ZINC PLATED. PAN HEAD. PHILLIPS DRIVE. LENGTH - DECIMAL 1.25. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/4. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Standard Drives: Philips / Frearson
from Fastener SuperStore, Inc.
12 X 3/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head... [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Washer Head
from Peco Fasteners, Inc.
#12-24. 2-1/2 INCH LENGTH. ZINC PLATED. FLAT HEAD. PHILLIPS DRIVE. LENGTH - DECIMAL 2.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 2-1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 100 PIECES. INCLUDES WING [See More]
- Inch: # 12
- Length: 2.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Minerallac Company
#12-11. 3/4 INCH LENGTH. STEEL MATERIAL. FLAT HEAD. SQUARE DRIVE. 0.132 INCH HEAD HEIGHT. FINISH ZINC PLATED. THREAD TYPE ROLLED. BIT SIZE #3. HEAD DIAMETER 0.4 INCH. HEAD COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Ford Fasteners, Inc.
5/16" A/F, Indented Hex Washer, #5 Point, Point Type 5 [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Stainless Steel
from L.H. Dottie Company
FLAT PHILLIPS TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH. #12 NOMINAL DIAMETER. PHFW MODEL [See More]
- Inch: # 12
- Length: 1
- Screw Type: Wood Screw
- Standard Drives: Philips / Frearson
from Ebinger Manufacturing Corp.
A. 3-1/2 INCH LENGTH. HARDENED STEEL MATERIAL. ZINC PLATED. PAN HEAD. PHILLIPS DRIVE. LENGTH - DECIMAL 3.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 3-1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX [See More]
- Inch: # 12
- Length: 3.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Standard Drives: Philips / Frearson
from Fastener SuperStore, Inc.
12 X 3/4 Self-Drilling Screws / Phillips / Pan Head / #3 Point / 410 Stainless Steel. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. It allows the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: The... [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Peco Fasteners, Inc.
1-1/2 INCH LENGTH. HEX WASHER HEAD. HEX DRIVE. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 100 PIECES. INCLUDES NEOPRENE WASHER [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from Minerallac Company
#12-11. 1 INCH LENGTH. STEEL MATERIAL. ROUND WASHER HEAD. SQUARE DRIVE. 0.153 INCH HEAD HEIGHT. 0.408 INCH HEAD WIDTH ACROSS FLAT. FINISH ZINC PLATED. POINT TYPE A. DRIVE SIZE #3. PACKAGING QUANTITY 100 PER BOX [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Round Head
from Ford Fasteners, Inc.
5/16" A/F, Indented Hex Washer, Point Type 5 [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Steel
from L.H. Dottie Company
FLAT PHILLIPS TYPE. SOLID BRASS MATERIAL. ZINC PLATED FINISH. 1 INCH. #12 NOMINAL DIAMETER. PHFWB MODEL [See More]
- Inch: # 12
- Length: 1
- Screw Type: Wood Screw
- Standard Drives: Philips / Frearson
from Ebinger Manufacturing Corp.
FLAT PHILLIPS TYPE. 2 INCH. 2 LENGTH - DECIMAL. 2 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 2
- Screw Type: Wood Screw
- Standard Drives: Philips / Frearson
from Fastener SuperStore, Inc.
12-14 X 1 1/4 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc. A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater... [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Washer Head
from Peco Fasteners, Inc.
2 INCH LENGTH. ZINC PLATED. HEX WASHER HEAD. HEX DRIVE. #3 DRILL POINT SIZE. LENGTH - DECIMAL 2. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 100 PIECES [See More]
- Inch: # 12
- Length: 2
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from Minerallac Company
#12-11. 1/2 INCH LENGTH. STEEL MATERIAL. PAN HEAD. PHILLIPS/SLOTTED DRIVE. 0.151 INCH HEAD HEIGHT. 0.425 INCH HEAD WIDTH ACROSS FLAT. FINISH ZINC PLATED. POINT TYPE A. DRIVE SIZE #3. PACKAGING QUANTITY 100 PER BOX [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Fastener SuperStore, Inc.
12 X 3/4 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both... [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Peco Fasteners, Inc.
1-1/2 INCH LENGTH. ZINC PLATED. FLAT HEAD. PHILLIPS DRIVE. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. NOMINAL DIAMETER - FRACTIONAL #12. PACKAGING QUANTITY 100. HEAD SIZE 5/16 INCH DIAMETER [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Minerallac Company
#12-11. 1 INCH LENGTH. 18-8 STAINLESS STEEL MATERIAL. PAN HEAD. SQUARE DRIVE. 0.151 INCH HEAD HEIGHT. 0.425 INCH HEAD WIDTH ACROSS FLAT. FINISH STAINLESS STEEL. POINT TYPE A. DRIVE SIZE #2. PACKAGING QUANTITY 100 PER BOX [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Fastener SuperStore, Inc.
12 X 3/4 Self-Drilling Screws / Phillips / Flat Undercut / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both... [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Peco Fasteners, Inc.
1-1/2 INCH LENGTH. ZINC PLATED. HEX WASHER HEAD. HEX, SLOTTED DRIVE. 5/16 INCH HEAD WIDTH ACROSS FLAT. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 100 PIECES [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from Minerallac Company
#12-11. 1 INCH LENGTH. 18-8 STAINLESS STEEL MATERIAL. FLAT HEAD. SQUARE DRIVE. 0.122 INCH HEAD HEIGHT. 0.396 INCH HEAD WIDTH ACROSS FLAT. POINT TYPE A. DRIVE SIZE #2. PACKAGING QUANTITY 100 PER BOX [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Fastener SuperStore, Inc.
12 X 1 Self-Drilling Screws / Phillips / Oval Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both types... [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Oval Head
from Peco Fasteners, Inc.
1-1/2 INCH LENGTH. ZINC PLATED. PAN HEAD. SLOTTED/PHILLIPS DRIVE. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 100 PIECES [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Minerallac Company
#12-11. 1/2 INCH LENGTH. STEEL MATERIAL. HEX WASHER HEAD. SLOTTED DRIVE. 0.34 INCH HEAD HEIGHT. 0.312 INCH HEAD WIDTH ACROSS FLAT. FINISH ZINC PLATED. POINT TYPE A. DRIVE SIZE 5/16 INCH. PACKAGING QUANTITY 100 PER BOX [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Hexagon Head
from Fastener SuperStore, Inc.
12 X 1 1/4 Self-Drilling Screws / Phillips / Wafer Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both... [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Other; Wafer Head
from Peco Fasteners, Inc.
1-1/2 INCH LENGTH. ZINC PLATED. PAN HEAD. PHILLIPS DRIVE. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 100 PIECES [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Minerallac Company
1/2 INCH LENGTH. STAINLESS STEEL MATERIAL. PAN HEAD. SNAKE EYE DRIVE. LENGTH - DECIMAL .5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. INSERT DRIVER #12 SPANNER [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Fastener SuperStore, Inc.
12 X 3/4 Self-Drilling Screws / Square Drive / Flat Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both... [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Peco Fasteners, Inc.
3/4 INCH LENGTH. ZINC PLATED. FLAT HEAD. SLOTTED DRIVE. LENGTH - DECIMAL .75. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 3/4. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. PACKAGING QUANTITY 100 PIECES [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Minerallac Company
1/2 INCH LENGTH. STAINLESS STEEL MATERIAL. FLAT HEAD. SNAKE EYE DRIVE. LENGTH - DECIMAL .5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1/2. NOMINAL DIAMETER - DECIMAL .216. NOMINAL DIAMETER - DECIMAL - UOM IN. INSERT DRIVER #12 SPANNER [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Flat Head
from Fastener SuperStore, Inc.
12 X 3/4 Self-Drilling Screws / Square Drive / Pan Head / #2 & #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
from Peco Fasteners, Inc.
FLAT PHILLIPS TYPE. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Wood Screw
- Finish: Zinc Plated
from Minerallac Company
FLAT SQUARE TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1-1/4 INCH. 0.132 INCH HEAD HEIGHT. #12 NOMINAL DIAMETER. 11 TPI. BIT SIZE #3. HEAD DIAMETER 0.4 INCH. THREAD TYPE ROLLED. HEAD COLOR SILVER. PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Wood Screw
- Material: Steel
from Fastener SuperStore, Inc.
12 X 1 1/2 Self-Drilling Screws / Phillips / Hex Washer Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Washer Head
from Peco Fasteners, Inc.
FLAT SLOTTED TYPE. BRASS MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Wood Screw
- Material: Brass
from Fastener SuperStore, Inc.
12 X 1 Self-Drilling Screws / Phillips / Modified Truss Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. [See More]
- Inch: # 12
- Length: 1
- Screw Type: Self Drilling / Thread Cutting Screw
- Head Type: Truss Head
from Peco Fasteners, Inc.
FLAT SLOTTED TYPE. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Wood Screw
- Finish: Zinc Plated
from Fastener SuperStore, Inc.
12 X 1/2 Self-Tapping Screws Phillips / Pan Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Pan Head
from Peco Fasteners, Inc.
ROUND SLOTTED TYPE. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 1.5
- Screw Type: Wood Screw
- Finish: Zinc Plated
from Fastener SuperStore, Inc.
12 X 1/2 Self-Tapping Screws Phillips / Truss Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Truss Head
from Peco Fasteners, Inc.
FLAT PHILLIPS TYPE. BRASS MATERIAL. 1-1/4 INCH. 1.25 LENGTH - DECIMAL. 1-1/4 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Wood Screw
- Material: Brass
from Fastener SuperStore, Inc.
12 X 1/2 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc. A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in... [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Pan Head
from Peco Fasteners, Inc.
ROUND SLOTTED TYPE. BRASS MATERIAL. 1-1/4 INCH. 1.25 LENGTH - DECIMAL. 1-1/4 LENGTH - FRACTIONAL. #12 NOMINAL DIAMETER. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: # 12
- Length: 1.25
- Screw Type: Wood Screw
- Material: Brass
from Fastener SuperStore, Inc.
12 X 1/2 Self-Tapping Screws Phillips / Pan Head / Type B / Steel / Zinc. A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood. [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Pan Head
from Fastener SuperStore, Inc.
12 X 3/4 Self-Tapping Screws Phillips / Flat Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Flat Head
from Fastener SuperStore, Inc.
12 X 3/4 Self-Tapping Screws Phillips / Oval Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Oval Head
from Fastener SuperStore, Inc.
12 X 3/4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc. A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in... [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Flat Head
from Fastener SuperStore, Inc.
12 X 3/4 Self-Tapping Screws Phillips / Oval Head / Type A / 18-8 Stainless Steel. A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in... [See More]
- Inch: # 12
- Length: 0.7500
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Oval Head
from Fastener SuperStore, Inc.
12 X 1/2 Self-Tapping Screws Phillips / Truss Head / Type A / Steel / Zinc. A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in... [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Truss Head
from Fastener SuperStore, Inc.
12 X 1/2 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc. A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood. [See More]
- Inch: # 12
- Length: 0.5000
- Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
- Head Type: Flat Head