M3 Screws
from ZAGO Manufacturing Company, Inc.
Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
- Head Type: Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
from APM Hexseal Corp.
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that... [See More]
- Metric: M3
- Head Type: Pan Head
- Screw Type: Pan Head Screw
- Standard Drives: Philips / Frearson
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M3 x 5 [See More]
- Metric: M3
- Length: 0.1969
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from DigiKey
FILLISTER PHILLIPS SCREW, M3 X . [See More]
- Metric: M3
- Standard Drives: Philips / Frearson
- Head Type: Other; Cheese Head
from Southco
Maintain consistent mechanical fastening and optimize heat-transfer performance between microprocessor and heat sink assemblies. Southco 5T Heat Sink Screws are designed to compensate for less-than-perfect alignment between microprocessor and circuit board and to allow for thermal expansion. [See More]
- Metric: M3
- Material: Aluminum
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Length: 0.3150
- Screw Type: Cap Screw
- Head Type: Pan Head; Other; Pan Head
from RS Components, Ltd.
Steel grub screw,M3x10mm [See More]
- Metric: M3
- Head Type: Hexagon Head; Other; Hex
- Length: 0.3937
- Material: Steel
from Newport MKS
Black Oxide Screw Kit. Assortment of 180 metric socket head cap screws including M2.5, M3, M4, M5, in lengths from 6 to 35 mm. Includes convenient storage box with labeled bins for easy identification. [See More]
- Metric: M2.5; M3; M4; M5
- Material: Steel
from Keystone Electronics Corp.
Part Number: 9191-2. Color: Red. Length: 6mm [2.36]. Material: Brass. Style: Binding Head. Thread: M3. Type: Screw, Machine [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Machine Screw
- Head Type: Binding Head
from PennEngineering®
Specifications -. Thread Size x Pitch - - M3 x 0.5. Type1 - - PS10. Thread Code - - M3. Screw Length Code - - 40. E Nom. - - 4.70 mm. H + 0.05 -0.15 - - 1.91 mm. L ± 0.25 - - 8.38 mm. T Nom. - - 3.30 mm. Thread Specification2 - - ANSI/ASME B1.13M, 6g. Material - - 300 Series Stainless Steel. [See More]
- Metric: M3
- Material: Stainless Steel
- Length: 0.1299
-
Finish: Passivated and/or tested per ASTM A380
from ZAGO Manufacturing Company, Inc.
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
METRIC FLAT HEAD HEX SOCKET CAP SCREWS. Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat head hex socket cap screws are ideal for... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.4724 to 1.5
- Screw Type: Cap Screw
- Other Size Specs: Thread Range: M3 - M16, Course Threads
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M3 x 6 [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from DigiKey
90 PHILLIPS CSK SCREW, M3 X .5 T [See More]
- Metric: M3
- Standard Drives: Philips / Frearson
- Head Type: Oval Head
from Southco
Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]
- Metric: M3
- Material: Stainless Steel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Length: 0.3150
- Screw Type: Cap Screw
- Head Type: Round Head; Other; Round
from RS Components, Ltd.
RS PRO Q209160000300008000 Grub Screw [See More]
- Metric: M3
- Head Type: Hexagon Head; Other; Hex
- Length: 0.3150
- Material: Stainless Steel
from Keystone Electronics Corp.
Part Number: 9191-3. Color: Black. Length: 6mm [2.36]. Material: Brass. Style: Binding Head. Thread: M3. Type: Screw, Machine [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Machine Screw
- Head Type: Binding Head
from ZAGO Manufacturing Company, Inc.
6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]
- Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.7874 to 7.48
- Screw Type: Cap Screw
- Other Size Specs: Thread Range: M2 - M24, Course Threads
from BUMAX®
BUMAX DX 129 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M3 x 10 [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from DigiKey
SLOTTED THUMB SCREW, M3 X .5 THR [See More]
- Metric: M3
- Standard Drives: Slotted
- Head Type: Other; Knob
from Southco
Deliver captive screw solutions for applications where there is minimal space above the face of the panel, or where a flush-mount look is desired, by using this low-profile shell and mounting screw. For use in most aluminums or in low-carbon steels that are 1/4 hard or softer. [See More]
- Metric: M3
- Material: Stainless Steel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Length: 0.4724
- Screw Type: Cap Screw
- Head Type: Round Head; Other; Round
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M3
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.1181
- Material: Stainless Steel
from Keystone Electronics Corp.
Part Number: 9191-4. Color: White. Length: 6mm [2.36]. Material: Brass. Style: Binding Head. Thread: M3. Type: Screw, Machine [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Machine Screw
- Head Type: Binding Head
from ZAGO Manufacturing Company, Inc.
Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX ULTRA 159 Martensitic Stainless Steel ULTRA ISO 4762 Hex Socket Cap Screw M3 x 10 [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from DigiKey
PEEK SOCKET HEAD SCREW M3 X 8 [See More]
- Metric: M3
- Head Type: Round Head
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Standard Drives: Hex Socket / Allen
- Screw Type: Set Screw
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M3
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.2362
- Material: Stainless Steel
from Keystone Electronics Corp.
Part Number: 9191-5. Color: Blue. Length: 6mm [2.36]. Material: Brass. Style: Binding Head. Thread: M3. Type: Screw, Machine [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Machine Screw
- Head Type: Binding Head
from ZAGO Manufacturing Company, Inc.
Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 10642 Hex Socket Countersunk Screw M3 x 6 [See More]
- Metric: M3
- Head Type: Hexagon Head
- Length: 0.2362
- Standard Drives: Hex Socket
from DigiKey
PEEK, M3X25 COUNTERSUNK SCREW TO [See More]
- Metric: M3
- Head Type: Flat Head
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Head Type: Fillister Head; Other; Fillister
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M3
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.4724
- Material: Stainless Steel
from Keystone Electronics Corp.
Part Number: 9191-6. Color: Green. Length: 6mm [2.36]. Material: Brass. Style: Binding Head. Thread: M3. Type: Screw, Machine [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Machine Screw
- Head Type: Binding Head
from ZAGO Manufacturing Company, Inc.
Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from DigiKey
PEEK, COUNTERSUNK SOCKET SCREW M [See More]
- Metric: M3
- Head Type: Flat Head
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Material: Steel
- Head Type: Other; Large Shallow Head
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M3
- Head Type: Hexagon Head; Other; Hex
- Length: 0.1181
- Material: Stainless Steel
from Keystone Electronics Corp.
Part Number: 9191-7. Color: Yellow. Length: 6mm [2.36]. Material: Brass. Style: Binding Head. Thread: M3. Type: Screw, Machine [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Machine Screw
- Head Type: Binding Head
from ZAGO Manufacturing Company, Inc.
Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
PEEK, LOW HEAD TORX CAP SCREW M3 [See More]
- Metric: M3
- Head Type: Other; Cheese Head
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Standard Drives: Hex Socket / Allen
- Screw Type: Shoulder Screw
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M3
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.2362
- Material: Stainless Steel
from Keystone Electronics Corp.
Part Number: 29344. Drive: Slotted. Length: 12mm .472]. Material: Nylon. Thread: M3 [See More]
- Metric: M3
- Length: 0.4724
- Screw Type: Machine Screw
- Head Type: Pan Head
from ZAGO Manufacturing Company, Inc.
Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
PEEK, LOW HEAD SOCKET CAP SCREW [See More]
- Metric: M3
- Head Type: Other; Cheese Head
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Head Type: Other; Shallow
- Screw Type: Shoulder Screw
from RS Components, Ltd.
RS PRO DIN 916 Grub Screw [See More]
- Metric: M3
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.3937
- Material: Stainless Steel
from Keystone Electronics Corp.
Part Number: 9923. Finish/Plating: Nickel Plate. Length: .187 [4.74]. Material: Steel. Thread: M3. Type: Screw, Sems [See More]
- Metric: M3
- Material: Steel
- Length: 0.1870
- Finish: Nickel Plated
from ZAGO Manufacturing Company, Inc.
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from DigiKey
M3 Cap Screw Hex Socket Drive Polyetheretherketone (PEEK) [See More]
- Metric: M3
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Screw Type: Shoulder Screw
from RS Components, Ltd.
RS PRO HX364872 Grub Screw [See More]
- Metric: M3
- Material: Steel
- Length: 0.1575
- Fastener Standards: RoHS Compliant
from Keystone Electronics Corp.
Part Number: 25031. Drive: Socket. Length: 10mm [.394]. Material: Titanium - Grade 2. Thread: M3. Manufactured per DIN 912 [See More]
- Metric: M3
- Standard Drives: Hex Socket / Allen
- Length: 0.3937
- Material: Titanium
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from DigiKey
PEEK, M3X6 TORX PAN HEAD SCREW [See More]
- Metric: M3
- Head Type: Pan Head
- Screw Type: Machine Screw
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M3
- Length: 0.4016
- Screw Type: Set Screw
- Standard Drives: Hex Socket / Allen
from RS Components, Ltd.
RS PRO HX364889 Grub Screw [See More]
- Metric: M3
- Material: Steel
- Length: 0.1969
- Fastener Standards: RoHS Compliant
from Keystone Electronics Corp.
Part Number: 7689-1. Finish/Plating: Nickel Plate. Length: 6mm [2.36]. Material: Brass. Style: Binding Head. Thread: M3. Type: Screw, Machine [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Machine Screw
- Head Type: Binding Head
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from DigiKey
M3x0.5 Pan Head Machine Screw Slotted Drive Nylon [See More]
- Metric: M3
- Head Type: Pan Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO HX364933 Grub Screw [See More]
- Metric: M3
- Material: Steel
- Length: 0.6299
- Fastener Standards: RoHS Compliant
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from DigiKey
M3x0.5 Pan Head Machine Screw Slotted Drive Nylon [See More]
- Metric: M3
- Head Type: Pan Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO HX385723 Grub Screw [See More]
- Metric: M3
- Material: Steel
- Length: 0.7874
- Fastener Standards: RoHS Compliant
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from DigiKey
M3x0.5 Pan Head Machine Screw Phillips Drive Nylon [See More]
- Metric: M3
- Head Type: Pan Head
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
from RS Components, Ltd.
RS PRO HX722252 Grub Screw [See More]
- Metric: M3
- Material: Steel
- Length: 0.3150
- Fastener Standards: RoHS Compliant
from DigiKey
M3x0.5 Pan Head Machine Screw Phillips Drive Nylon [See More]
- Metric: M3
- Head Type: Pan Head
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
from RS Components, Ltd.
Steel grub screw,M3x3mm [See More]
- Metric: M3
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.1181
- Material: Steel
from DigiKey
M3x0.5 Flat Head Machine Screw Slotted Drive Nylon [See More]
- Metric: M3
- Head Type: Flat Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
Steel grub screw,M3x6mm [See More]
- Metric: M3
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.2362
- Material: Steel
from DigiKey
90 SLOTTED CSK SCREW, M3 X .5 TH [See More]
- Metric: M3
- Head Type: Oval Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
Steel grub screw,M3x12mm [See More]
- Metric: M3
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket set
- Length: 0.4724
- Material: Steel
from DigiKey
M3x0.5 Flat Head Machine Screw Slotted Drive Nylon [See More]
- Metric: M3
- Head Type: Flat Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO DIN 85 Machine Screw [See More]
- Metric: M3
- Length: 0.9843
- Screw Type: Machine Screw
- Other Size Specs: M3
from DigiKey
M3x0.5 Flat Head Machine Screw Slotted Drive Nylon [See More]
- Metric: M3
- Head Type: Flat Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO DIN 85 Machine Screw [See More]
- Metric: M3
- Length: 1.18
- Screw Type: Machine Screw
- Other Size Specs: M3
from DigiKey
M3x0.5 Flat Head Machine Screw Slotted Drive Nylon [See More]
- Metric: M3
- Head Type: Flat Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO DIN 965 Machine Screw [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Machine Screw
- Other Size Specs: M3
from DigiKey
M3x0.5 Flat Head Machine Screw Slotted Drive Nylon [See More]
- Metric: M3
- Head Type: Flat Head
- Screw Type: Machine Screw
- Standard Drives: Slotted
from RS Components, Ltd.
RS PRO DIN 963 Machine Screw [See More]
- Metric: M3
- Length: 0.4724
- Screw Type: Machine Screw
- Other Size Specs: M3
from DME Company
Flat Head Screws and Stop Disk for Ejector Plates [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12
- Length: 0.3150 to 1.97
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Metric: M3
- Material: Stainless Steel; 316L Stainless Steel
- Length: 0.1970
- Finish: Polished
from NBS Corp.
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾ ” (inch) and M2 through M20 (metric) diameter, all low head... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from Tamper-Pruf Screws
Button Head Torx 18-8 Stainless Steel [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Tamperproof Screw
from MS Aerospace, Inc.
M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]
- Metric: M3
- Material: Incoloy 909
- Head Type: Hexagon Head; Other; Hex
from G.L. Huyett
Our set screws work with shaft collars to ensure holding power. [See More]
- Metric: M3; M4; M5; M6; M8
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
- Screw Type: Set Screw
- Length: 0.0630 to 12
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12
- Head Type: Button Head
- Screw Type: Cap Screw
- Material: Alloy Steel
from Hi-Performance Fastening Systems, an MW Industries Company
Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12
- Length: 2.5 to 6
- Screw Type: Cap Screw; Machine Screw; Sheet Metal Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Captive Screws, Collar Screws, Machine Screws, Shoulder Screws, Tapping Screws, Thread Cutting Screws and More
- Head Type: Binding Head (optional feature); Fillister Head (optional feature); Flat Head (optional feature); Hexagon Head (optional feature); Oval Head (optional feature); Pan Head (optional feature); Round Head (optional feature); Socket Head Cap (optional feature); Square Head (optional feature); Truss Head (optional feature); Washer Head (optional feature)
from Fastener SuperStore, Inc.
M3-0.5 X 10 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A. A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Pan Head
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Screw Type: Cap Screw; Machine Screw
from RAF Electronic Hardware
Metric Plain Thumbscrews [See More]
- Metric: M3
- Material: Aluminum
- Screw Type: Thumb Screw
from NBK America LLC
Button head cap screws with a pin at the center of the five slots, inspired by plum blossoms. Also suitable for decorative uses. This prevents mounting and removing with regular tools. Install and remove with SRGB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Button Head
from DME Company
MUD Quick-Change Components. Frame Shoulder Screws [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.1575 to 1.97
- Screw Type: Set Screw; Shoulder Screw
- Head Type: Flat Head
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Metric: M3
- Length: 0.3150
- Screw Type: Thumb Screw
- Head Type: Other; Knurled Head
from NBS Corp.
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2 ” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come... [See More]
- Metric: M3
- Length: 0.2362
- Screw Type: Cap Screw
- Head Type: Button Head; Socket Head Cap
from Bayou City Bolt & Supply Co., Inc.
US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Head Type: Hexagon Head
- Screw Type: Cap Screw
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
from Fastener SuperStore, Inc.
M3-0.5 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965. A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Flat Head
from RAF Electronic Hardware
Metric Slotted Head [See More]
- Metric: M3
- Material: Brass
from NBK America LLC
Button head cap screws with pin at the center of the three groove holes. This prevents mounting and removing with regular tools. Install and remove with SRSAB Dedicated Bits and SRD Dedicated Magnetic Screwdriver together. [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Button Head
from DME Company
Set Screw - GS [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.1575 to 1.97
- Screw Type: Set Screw
from Fastener SuperStore, Inc.
M3-0.5 X 8 Machine Screws / Torx(R) / Pan Head / 18-8 Stainless Steel. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc... [See More]
- Metric: M3
- Length: 0.3150
- Screw Type: Machine Screw
- Head Type: Pan Head
from RAF Electronic Hardware
Metric Socket Head [See More]
- Metric: M3
- Material: Brass
from NBK America LLC
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]
- Metric: M3
- Finish: Black Oxide
- Length: 0.4016
from Fastener SuperStore, Inc.
M3-0.5 X 10 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc. A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: SEMS Screws
- Head Type: Pan Head
from RAF Electronic Hardware
Metric Washer Face Thumbscrews [See More]
- Metric: M3
- Material: Aluminum
- Screw Type: Thumb Screw
from NBK America LLC
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]
- Metric: M3
- Length: 0.4016
from Fastener SuperStore, Inc.
M3-0.5 X 10 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc. A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: SEMS Screws
- Head Type: Pan Head
from NBK America LLC
Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free... [See More]
- Metric: M3
- Finish: Black Oxide
- Length: 0.4016
from Fastener SuperStore, Inc.
M3-0.5 X 5 W6 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc Yellow. A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. [See More]
- Metric: M3
- Length: 0.1969
- Screw Type: SEMS Screws
- Head Type: Pan Head
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M3
- Fastener Standards: ISO; JIS
- Length: 0.2362
from Fastener SuperStore, Inc.
M3-0.5 X 5 W6 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc. A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a round flat washer. The... [See More]
- Metric: M3
- Length: 0.1969
- Screw Type: SEMS Screws
- Head Type: Pan Head
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M3
- Finish: Nickel Plated
- Length: 0.2362
- Fastener Standards: ISO; JIS
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M3
- Fastener Standards: ISO; JIS
- Finish: Nickel Plated
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M3
- Fastener Standards: ISO; JIS
from NBK America LLC
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium ⇒Properties of Titanium. Chemical polishing and brightening... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Flat Head
from NBK America LLC
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Flat Head
from NBK America LLC
Cross Recessed flat head machine screws with small head diameters. This makes it possible to reduce the spot facing diameters compared to standard flat head machine screws. Since the head height is lower than that of standard flat head screws. Suitable for connecting thin plates. [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Flat Head
from NBK America LLC
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The flat head does not protrude after tightening. Cleanroom wash and cleanroom packing are completed. ⇒Cleanroom Wash / Cleanroom Packing Service [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Flat Head
from NBK America LLC
Cross recessed head cap screws with extra low profile. For space-saving of equipment/devices and applications with limited overhead space. QuaStix *1 is used for the cross recess. By using a dedicated bit for QuaStix SKQB, the torque transmission is improved, preventing cam-out and damage to... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Other; Cross Recessed Head
from NBK America LLC
Cross recessed head cap screws with extra low profile. For space-saving of equipment/devices and applications with limited overhead space. QuaStix *1 is used for the cross recess. By using a dedicated bit for QuaStix SKQB, the torque transmission is improved, preventing cam-out and damage to the... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
from NBK America LLC
Cross recessed head cap screws with extra low profile. For space-saving of equipment/devices and applications with limited overhead space. QuaStix *1 is used for the cross recess. By using a dedicated bit for QuaStix SKQB, the torque transmission is improved, preventing cam-out and damage to the... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
- Finish: Silver
from NBK America LLC
Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium ⇒Properties of Titanium. Chemical polishing and brightening... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Pan Head
from NBK America LLC
Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that... [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Pan Head
from NBK America LLC
Only the screw head is coated with Teflon. This increases the chemical resistance of the screw head. Chemical Resistance of Teflon ⇒Chemical Resistance of Chemical Resistance Screws. To increase chemical resistance, the coating membrane is thickened (to approximately 50 μm). The screw... [See More]
- Metric: M3
- Head Type: Hexagon Head
- Length: 0.3937
from NBK America LLC
Button head cap screws with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. [See More]
- Metric: M3
- Length: 0.3937
- Screw Type: Cap Screw
- Head Type: Button Head