M36 Screws

6 Results
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Cap Screw -- 4762A4/316L3607088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M36 x 70 [See More]

  • Metric: M36
  • Length: 2.76
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Cap Screw -- 4762NIT36070109
from BUMAX®

BUMAX NITRO 109 Austenitic Stainless Steel NITRO ISO 4762 Hex Socket Cap Screw M36 x 70 [See More]

  • Metric: M36
  • Length: 2.76
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Screw -- 4017A4/316L3606088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M36 x 60 [See More]

  • Metric: M36
  • Head Type: Hexagon Head
  • Length: 2.36
  • Standard Drives: Hex Head
High Strength Socket Head Cap Screws -- Metric Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Metric: M2; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Head Type: Socket Head Cap
  • Screw Type: Cap Screw
  • Standard Drives: Hex Socket / Allen
Replacement Screw -- 24223S
from ADB®

Replacement Screws for Safety Engineered Hoist Rings - Metric [See More]

  • Metric: M36
  • Length: 2.81
  • Screw Type: Cap Screw; Shoulder Screw
  • Other Size Specs: 1-UP - 109.78