2" Screws

14 Results
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Nylon Machine Screw
from BRIM Electronics, Inc.

Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300 °F. Color: Natural (White). Std. Pkg.: 100, 1000. [See More]

  • Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"; 1 1/4"; 1 1/2"; 2"
  • Head Type: Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Hex Head Bolts / Hex Cap Screws
from National Bolt & Nut Corporation

HEX HEAD BOLTS/HEX CAP SCREWS. Head dimensions per ANSI B18.2.1. Threaded to head. We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 2"
  • Length: 0.5000 to 15
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: 1/4" - 1-1/4", Fine and Course Threads
Hex Head Cap Screw
from National Bolt & Nut Corporation

3/4 - 2" DIAMETER - HEX HEAD CAP SCREW - GRADE 5. Our Grade 5, 3/4 - 2 inch diameter hex head cap screws meet ANSI B18.2.1 dimensional specifications and feature rolled threads. Additionally, our Grade 5, 3/4 - 2 inch diameter hex head cap screws offer secure binding for both construction and... [See More]

  • Inch: 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Length: 0.8750 to 20
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: 3/4" - 2", Fine and Course Threads
Wood Screw - Non Metric -- 79632-6
from Minerallac Company

BUGLE PHILLIPS TYPE. 6 INCH. 6 LENGTH - DECIMAL. 6 LENGTH - FRACTIONAL. 2 INCH NOMINAL DIAMETER. UNF-2A THREAD SERIES. 2 NOMINAL DIAMETER - FRACTIONAL. 2 NOMINAL DIAMETER - DECIMAL. MINERALLAC. BRAND. BIT SIZE #1. PACKAGING QUANTITY 350 PER PACK. PACKAGING TYPE JAR. APPLICATION IDEAL FOR METAL STUD... [See More]

  • Inch: 2"
  • Length: 6
  • Screw Type: Wood Screw
  • Standard Drives: Philips / Frearson
PN - SQCN - SEMS - MS -- 1/4-20 X 2
from PENCOM

Custom sizes/other finishes available, square cone lock washer sems [See More]

  • Inch: 2"
  • Length: 2
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Hex Head Cap Screws -- Inch Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"
  • Head Type: Hexagon Head
  • Screw Type: Cap Screw
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Screw Type: Cap Screw; Machine Screw
Ohio Rod Products -- Machine Screws
from Elgin Fastener Group

Machine Screws. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 52
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Machine Screw -- 286431
from Fastener SuperStore, Inc.

2-56 X 3/16 Machine Screws / Phillips / Truss Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: 2"
  • Length: 0.1875
  • Screw Type: Machine Screw
  • Head Type: Truss Head
Machine Screw -- 286556
from Fastener SuperStore, Inc.

2-56 X 7/8 Machine Screws / Phillips / Flat Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: 2"
  • Length: 0.8750
  • Screw Type: Machine Screw
  • Head Type: Flat Head
Machine Screw -- 298755
from Fastener SuperStore, Inc.

2-56 X 5/8 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc... [See More]

  • Inch: 2"
  • Length: 0.6250
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Machine Screw -- 309226
from Fastener SuperStore, Inc.

2-56 X 3/8 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc... [See More]

  • Inch: 2"
  • Length: 0.3750
  • Screw Type: Machine Screw
  • Head Type: Oval Head
Machine Screw -- 349163
from Fastener SuperStore, Inc.

2-56 X 3/16 Machine Screws / Torx(R) / Pan Head / 18-8 Stainless Steel. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc... [See More]

  • Inch: 2"
  • Length: 0.1875
  • Screw Type: Machine Screw
  • Head Type: Pan Head