Accessing Autodesk Architectural Desktop 2007

Chapter 9: Stairs and Railings

INTRODUCTION

During the development of a floor plan, stairs must be inserted to determine the required space for the stairwell. This chapter will explain how to insert straight, U-shaped, multi-landing and spiral stairs. When you place a stair, the design rules of a stair style automatically calculate the riser dimension, number of risers, size of tread and the straight length. The style of the stair can control the landing extensions and landing size. The application of railings to the stairs and platforms will be presented in this chapter. Railing styles allow you to create guardrails appropriate for decks or railings, with custom shapes for interior stair applications.

OBJECTIVES

After completing this chapter, you will be able to

  • Use the Stair command ( StairAdd) to create Straight, Multi-landing, U-shaped, U-shaped Winder and Spiral stairs.

  • Create a stair tower in a project and a custom stair.

  • Constrain the number of risers, tread size, riser size and run of a stair using Calculation Rules.

  • Edit the style, shape, turn type, width, height and justification to create stairs.

  • Identify the purpose of grips located on various stair shapes.

  • Create, edit, import and export stair and railing styles using the Style Manager or Content Browser.

  • Control the visibility of the lower or upper portions of stairs using the display properties.

  • Modify the stair edge with the following Customize Edge options: Offset, Project, Remove Customization and Generate Polyline.

  • Anchor an isolated stair to a stair landing and anchor a railing...
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
Category: Stairs and Stairways
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.