Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter A: A Awg Steel Wire Sizes

Chapter A: A Awg Steel Wire Sizes

A
argon (element)
abampere =

10 A

2.998 E + 10 statamperes

1.036 E ? 04 faraday/s

abampere-turn =
  • 10 A-turns

  • 12.566 Gb

abcoulomb =

0.002778 A-h

1.036 E ? 04 faraday

10 C

2.998 E + 10 statcoulombs

6.2425 E + 19 electronic charges

abfarad =

1 E + 09 F

8.988 E + 20 statfarads

1 E + 15 ?F

abhenry =

1 E ? 09 H

1.111 E ? 21 stathenry

1 E ? 06 mH

abmho =

1000 megmhos

1 E + 15 micromhos

1 E + 09 mhos

8.988 E + 20 statmhos

abmho/centimeter; abmho/cubic centimeter
metric unit for electrical conductivity of a material, based on cross-sectional area of 1 cm 2, in abmhos per centimeter length.
abmho/centimeter = 1 E + 09 mhos/cm
abmho/cubic centimeter
abohm =

1 E ? 15 megohm

1 E ? 09 ohm

0.001 microhm

1.113 E ? 21 statohm

See also abmho/centimeter; abmho/cubic centimeter.

abohm-centimeter; abohm-centimeter cube
metric unit for resistivity of a material, based on a cross-sectional area of 1 cm 2, in abohms per centimeter length.
abohm-centimeter = 1 E ? 09 ohm-cm
absolute density
DENSITY, ABSOLUTE
absolute humidity
CD

absolute pressure: atmospheric pressure plus gauge pressure, pressure above a perfect vacuum, designated as psia.

See also humidity, absolute.

absolute system of units
English system...
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
Category: Conductivity Electrodes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.