Engineering Formulas Interactive: Conversions, Definitions & Tables

See also kilogram-calorie; calorie-kilogram; kilocalorie; French thermal unit.
| 0.02205 cental | 1 E + 06 mg |
| 1 E + 05 cg | 0.001 millier |
| 1 E + 04 dg | 0.1 myriagrams |
| 257.21 dr (apoth/troy) | 9.807 N |
| 564.38 dr (avdp) | 32.15 oz (apoth/troy) |
| 9.80665 E + 05 dyn | 35.274 oz (avdp) |
| 1000 g | 70.9316 pdl |
| 0.0685 gee-lb | 643 pwt |
| 15,432.36 gr | 0.01 quintal |
| 10 hg | 771.62 scruples (apoth) |
| 0.09807 J/cm | 0.0685 slug |
| 9.807 J/m | 0.001102 ton |
| 2.679 lb (apoth/troy) | 9.842 E ? 04 ton (long) |
| 2.205 lb (avdp) | 0.001 ton (metric) |
| 0.001 g/cm 3 | 3.405 E ? 10 lb/mil-ft |
| 0.06243 lb/ft 3 | 1.6856 lb/yd 3 |
| 0.00835 lb/gal (liquid) | 0.00194 slug/ft 3 |
| 3.613 E ? 05 lb/in. 3 |
| 0.01 g/cm 3 | 0.08345 lb/gal (liquid) |
| 10 kg/m 3 | 3.613 E ? 04 lb/in. 3 |
| 0.62428 lb/ft 3 | 16.855 lb/yd 3 |
2.204 lb/h
0.0367 lb/min
| 10 g/cm | 9.807 N/m |
| 0.672 lb/ft | 1.774 ton/mi |
| 0.056 lb/in. | 1 ton (metric)/km |
| 0.9678 atm | 2048 lb/ft 2 |
| 0.9807 bar | 14.223 lb/in. |