Engineering Formulas Interactive: Conversions, Definitions & Tables

See also FLUID FLOW.
10.16 cm
4 in.
See also Brinell Hardness Number (BHN).
See also HEAT TRANSFER.
See also heat value of a material.
See also HEAT TRANSFER.
See also HEAT TRANSFER.
See also HEAT TRANSFER.
See also HEAT TRANSFER.
| a | = coefficient of linear thermal expansion, length change/unit length/ F |
| A | = area of contact surface, ft 2 |
| b | = coefficient of cubical expansion, volume change/unit volume/ F |
| B | = heat energy absorbed, Btu |
| C | = specific heat, Btu/lb/ F |
| C P | = specific heat at constant pressure, Btu/lb/ F |
| C v | = specific heat at constant volume, Btu/lb/ F |
| d | = depth (thickness), in. |
| e | = radiation factor |
| E | = electrical potential, volts |
| F | = radiation factor, combined for two surfaces |
| h | = convection coefficient, Btu/hr-ft 2- F |
| h F | = heat of fusion, Btu/lb |
| h V | = heat of vaporization, Btu/lb |
| H | = heat flow, Btu/hr |
| I | = electric current flow, amperes |
| k | = conduction coefficient, Btu-in./hr-ft 2- F |
| L | = length, in. |
| Q | = flow, ft 3/min |
| r | = resistance, electrical, ohms |
| R | = resistance, thermal, hr-ft 2- F/Btu |
| S | = Stefan Boltzmann constant, 0.174 E ? 08 Btu/hr-ft 2- R 4 |
| t 1 | = initial temperature, F |
| t |