Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter O: O OZ

Chapter O: O OZ

O
oxygen (element)
obtuse angle
an angle larger than 90 and less than 180 .
OCTAGON SECTION
where

a, h, x, y

= dimensions, in.

A

= cross-sectional area, in. 2

cg

= center of gravity

I AA, I BB

= moment of inertia, in. 4

k AA, k BB

= radius of gyration, in.

Z AA, Z BB

= section modulus, in. 3

  • area,

  • center of gravity (cg),

  • distance,

  • moment of inertia,

  • radius of gyration,

  • section modulus,

oersted
metric unit for magnetizing force or magnetic field intensity in the electromagnetic system.
oersted =

0.0796 abampere-turn/cm

79.577 A-turns/m

0.796 A-turn/cm

1 Gb/cm

2.021 A-turns/in.

3 E + 10 statoersteds

ohm
ohm =

1 E + 09 abohms

1 E + 06 microhms

1 E ? 06 megohm

1.113 E ? 12 statohm

1/mho

See also ELECTRICAL.

ohm (centimeter cube)

See also ohm-centimeter; ohm/centimeter cube; ohm-centimeter cube; ohm (centimeter cube).

ohm (circular mil-foot)

See also ohm-mil/foot; circular mil-ohm/foot; mil-ohm-foot; ohm (circular mil-foot); ohm (mil-foot); ohm/mil-foot; ohm-mil-foot.

ohm/centimeter cube

See also ohm-centimeter; ohm/centimeter cube; ohm-centimeter cube; ohm (centimeter cube).

ohm/inch cube

See also ohm-inch; ohm/inch cube; ohm (in cube); ohm-inch cube.

ohm/meter cube

See also ohm-meter; ohm/meter cube; ohm (meter cube); ohm-meter cube.

ohm/mile pound

See also ohm-pound/mile; ohm/mile-pound; ohm (mile-pound).

ohm/mil-foot

See also ohm-mil/foot; circular mil-ohm/foot; mil-ohm-foot; ohm (circular mil-foot); ohm (mil-foot); ohm/mil-foot; ohm-mil-foot.

ohm-centimeter; ohm/centimeter cube; ohm-centimeter cube; ohm (centimeter cube)
metric unit of electrical resistivity in ohms per centimeter...
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
Category: Conductivity Electrodes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.