Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter V: V Volume, Specific; Specific Volume

Chapter V: V Volume, Specific; Specific Volume

V
vanadium (element)
vacuum, perfect
complete vacuum, equal to 0 in. (mercury).
vapor density
weight of 1 ft 3 of a vapor at standard conditions, 70 F temperature and 14.696 lb/in. 2 pressure.
vapor pressure
absolute pressure of a liquid and its vapor at a specific temperature, in a closed container, where the vapor maintains equilibrium with the liquid.
vapor pressure of various liquids psia at ( F):
  • acetone: 7.6 (100)

  • alcohol: 0.86 (68)

  • benzene: 1.3 (100)

  • benzol: 3.2 (100)

  • carbon disulfide: 11.1 (100)

  • ether: 8.37 (68)

  • ethyl ether: 11.48 (83)

    • 16.8 (100)

  • gasoline: 11.5 (100)

  • mercury: 2.51 E ? 05 (68)

  • methyl acetate: 7.1 (100)

  • methyl ethyl ketone: 3.5 (100)

  • naphtha: 0.5 (100)

  • naphtha (VMP): 1.0 (100)

  • toluene: 1.0 (100)

  • toluol: 1.0 (100)

  • water: 0.08896 (32)

    • 0.33845 (68)

    • 0.609 (86)

  • 14.696 (212)

vaporization heat
varas = 0.848176 m

See also HEAT TRANSFER.

velocity
rate of movement of an object; distance per unit time
velocity, angular
ROTATION
velocity, linear
velocity of light, light speed =

2.99776 E + 10 cm/s

2.99776 E + 08 m/s

5.9 E + 10 ft/min

6.706 E + 08 mi/h

9.835 E + 08 ft/s

1.1176 E + 07 mi/min

1.180 E + 10 in./s

186,000 mi/s

8.3271 E + 04 m/h

velocity of sound, sonic speed =

3.3162 E + 04 cm/s

331.62 m/s

6.5280 E + 04 ft/min

741.8 mi/h

1088 ft/s

12.36 mi/min

1.3056 E + 04 in./s

0.206 mi/s
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
Category: Gas Transmitters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.