Engineering Formulas Interactive: Conversions, Definitions & Tables

See also ELECTRICAL.
| 9.4845 E ? 04 Btu | 3.777 E ?07 hp-h (metric) |
| 9.869 cm 3-atm | 2.387 E ?04 kg-cal |
| 1 E + 07 dyn-cm | 0.10197 kg-m |
| 1 E + 07 erg | 0.001 kJ |
| 3.485 E ? 04 ft 3-atm | 2.778 E ?07 kWh |
| 0.7376 ft-lb | 0.009869 1-atm |
| 23.73 ft-pdl | 1 N-m |
| 0.239 g-cal | 1 V-C |
| 1.019716 E+04 g-cm | 2.778 E ?04 Wh |
| 3.725 E ?07 hp-h | 1 W-s |
| 1 E+07 dyn | 22.48 lb |
| 1.0197 E+04 g | 100 N |
| 100 J/m | 723.3 pdl |
| 10.197 kg |
| 2.687 E ?05 Btu/ft 3 | 3.591 E ?06 Btu/gal |
| 0.43035 Btu/lb | 2.778 E ?07 kWh/g |
| 334.55 ft-lb/lb |
1.69 E ?04 hp-h/lb
2.778 E ?07 kW
See also volt.
See also newton.
See also watt.
See also ELECTRICAL.