Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter Q: Quadratic Equation Quintal

Chapter Q: Quadratic Equation Quintal

quadrant (of circle) =0.25 circle1.571 rad90 0.25 rev5400 min3.24 E + 05 s
quadratic equation
Ax 2 + Bx + C = 0, where A, B, and C are constants, solution for x,
quantum = 6.624 E ? 27 erg/s
quart (dry) =

0.009524 bbl (dry)

0.0011 kl

0.03125 bushel (level)

1.1012 l

1101 cm 3

0.0011 m 3

1.10122 dm 3

0.125 peck

0.03889 ft 3

2 pt (dry)

0.25 gal (dry)

1.16365 qt (liquid)

0.24235 gal (Imperial)

0.0011 stere

0.2909 gal (liquid)

0.00144 yd 3

67.20 in. 3

quart (liquid) =

0.026855 bushel (level)

0.94635 dm 3

946.4 cm 3

256 dr (liquid)

0.03342 ft 3

15,360 minimas

0.2149 gal (dry)

946.4 ml

0.20828 gal (Imperial)

32 oz (liquid)

0.25 gal (liquid)

2 pt (liquid)

8 gills

0.8594 qt (dry)

57.75 in. 3

0.833 qt (Imperial)

9.4636 E ? 04 kl

9.4636 E ? 04 stere

0.9463 l

0.001238 yd 3

9.464E ? 04 m 3

quintal
hundredweight in the metric system
quintal =

1 E + 05 g

220.46 lb (avdp)

100 kg

quire =
  • 0.05 ream of paper

  • 25 sheets of paper
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
Category: Spray Tanks and Cups
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.