Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter C: C Cylinder Formulas

Chapter C: C Cylinder Formulas

C
carbon (element)
Ca
calcium (element)
cable length =

120 fathoms

0.1185 mi (naut)

720 ft

0.1364 mi (stat)

219.456 m

cable sag
CATENARY FORMULAS
caliber
unit of measure used for sizing diameter of ammunition and equals 0.01 in.
calorie
GRAM-CALORIE
calorie/mole
GRAM-CALORIE/MOLE
calorie-gram
GRAM-CALORIE
calorie-kilogram
KILOGRAM-CALORIE
candela
ILLUMINATION
candle
ILLUMINATION
candle/square centimeter =

6.4516 cd/in. 2

3.1416 L

1 E + 04 cd/m 2

3141.6 mL

2914 ft-L

candle/square foot =

0.00694 cd/in. 2

3.1416 ft-L

10.7639 cd/m 2

0.0033816 L

candle/square inch =

0.155 cd/cm 2

452 ft-L

144 cd/ft 2

0.48695 L

1550 cd/m 2

486.95 mL

candle/square meter =

0.0929 cd/ft 2

0.2919 ft-L

6.4516 E ? 04 cd/in. 2

3.1416 E ? 04 L

candlepower
ILLUMINATION
candlepower (spherical) = 12.566 lm
capacitance
ELECTRICAL
capacitive reactance
ELECTRICAL
capacitivity
ELECTROSTATICS
capacitor
ELECTRICAL
capillary action
the ability of a liquid (in a small-diameter tube) to rise in the tube due to surface tension of the liquid and the strength of the film adhesion between the liquid and the tube.
carat (gold)
measure of parts of gold per 24 parts of an alloy and equal to 41.667 milligrams of gold per gram of alloy.
carat (precious stones) =

0.2 g

2 E ? 04 kg

3.08647 gr

200 mg

catenary
the sagging curve formed by a cable of uniform weight, suspended freely between two supports at the same level.
CATENARY FORMULAS
where

d
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
Category: Lux Meters (Light Meters)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.