Engineering Formulas Interactive: Conversions, Definitions & Tables

| a | = FV = VC |
| d | = distance from point F to any point b |
| = | perpendicular distance from DD to point b |
| DD | = directrix, parallel to EE |
| EE | = latus rectum = 4 FV |
| F | = focus |
| FC | = perpendicular to DD |
| FC | = FE |
| V | = vertex |

| h, L, x, y | = dimensions, in. |
| A | = cross-sectional area, in. 2 |
| cg | = center of gravity |
| I AA, I BB, I CC, I DD | = moment of inertia, in. 4 |
| k AA, k BB, k CC, k DD | = radius of gyration, in. |
| s | = arc length, in. |
arc length,
area,
center of gravity,
moment of inertia,


radius of gyration,

area,


center of gravity (cg), at intersection of diagonals
| 35.3147 g/ft 3 | 1 g/m 3 |
| 0.0001 g/l | 0.437 gr/ft 3 |
| 0.0584 gr/gal | 6.243 E ? 05 lb/ft 3 |
| 0.07015 gr/gal (Imperial) | 1 mg/l |
| 9.869 E ? 06 atm | 0.10197 kg/m 2 |
| 1 E ? 05 bar | 0.001 kPa |
| 10 baryes | 0.02088 lb/ft 2 |
| 7.500 E ? 04 cm (mercury, 0 C, 32 F) | 1.45 E ? 04 lb/in. 2 |
| 10 dyn/cm 2 | 0.0075 mm (mercury,... |