Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter F: F Fusion Heat

Chapter F: F Fusion Heat

F
fluorine (element)
fahrenheit degrees
F
FAN FORMULAS
where

A

= area of discharge, in. 2

bhp

= brake horsepower

eff

= efficiency, decimal

h

= pressure rise across fan, in. (water)

h S

= static pressure, in. (water)

h T

= total pressure, in. (water)

h V

= velocity pressure, in. (water)

hp

= horsepower, air horsepower

p

= gauge pressure, psig

Q

= flow capacity, ft 3/min

Q D

= discharge capacity, ft 3/min

V

= flow velocity, ft/min

w

= specific weight, Ib/ft 3

W

= weight flow, Ib/min

CD

air horsepower: horsepower output of fan,

brake horsepower: horsepower input required at the fan driveshaft,
flow capacity, discharge:
flow by weight:
horsepower: air horsepower *
static pressure: pressure of a gas in a pipe (or duct), exerted in all directions, measured perpendicular to the flow of the material, and is basically the pressure loss due to friction and other resistances.
total pressure: the sum of static and velocity pressures created by the fan,
CD

velocity:

CD

velocity pressure: pressure in the direction of flow of the material, the difference between total pressure measured and static pressure measured,

FAN LAWS
where

D 1, D 2

= fan diameter, initial and final, ft 2

hp 1, hp 2

= fan horsepower, initial and final

N 1, N 2

= fan speed, initial and final, rev/min

h s1, h s2

= static...
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
Category: Booster Pumps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.