Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter B: B BWG

Chapter B: B BWG

B
boron (element)
Ba
barium (element)
bar
metric unit for pressure
bar =

0.9869 atm

2088 lb/ft 2

1 E + 06 baryes

14.5038 lb/in. 2

75.006 cm (mercury, 0 C, 32 F)

0.750 m (mercury, 0 C, 32 F)

1 E + 06 dyn/cm 2

1000 mbar

33.45 ft (water, 4 C, 39.2 F)

1 E ? 06 Mbar

1019.72 g/cm 2

1 E + 06 ?bar

29.53 in. (mercury, 0 C, 32 F)

750.06 mm (mercury, 0 C, 32 F)

401.45 in. (water, 4 C, 39.2 F)

1 E + 05 N/m 2

402.29 in. (water, 20 C, 68 F)

1 E + 05 Pa

1.0197 kg/cm 2

1.044 ton/ft 2

1.0197 E + 04 kg/m 2

750.06 torr

100 kPa

barn
unit for measurement of cross-sectional area in nuclear physics.
barn =
  • 1 E ? 24 cm 2

  • 1 E ? 28 m 2

barometer
instrument used for the measurement of atmospheric pressure.
barometric pressure
barrel (dry) =

0.970 bbl (liquid)

7056 in. 3

3.281 bushels (level)

0.1156 m 3

4.083 ft 3

13.125 pecks

26.25 gal (dry)

105 qt (dry)

barrel (liquid) =

1.0313 bbl (dry)

31.5 gal (liquid)

4.211 ft 3

119.24 l

7276.5 in. 3

0.119 m 3

26.23 gal (Imperial)

barrel (petroleum) =

5.6146 ft 3

159 l

42 gal

0.159 m 3

See also atmospheric pressure.

barye

See also dyne-second/square centimeter.

Baum scale

See also degrees Baum .

BEAM LOAD FORMULAS
where

a, b, c, e, x

= dimensions, in.

d

= deflection...
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
Category: Pressure Sensors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.