Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter T: Ta Two Phase

Chapter T: Ta Two Phase

Ta
tantalum (element)
tablespoon =

14.78 cm 3

14.78 ml

0.0625 cup

0.5 oz (liquid)

4 dr (liquid)

3 tsp

0.902 in. 3

tangent

See also trigonometry table of function value (angle in degrees).

tangential acceleration
ROTATION
tangential velocity
ROTATION
tank, cylindrical
where
CD

C

= capacity, gal

D

= inside diameter, in.

L

= inside length, in.

V

= volume, in. 3

  • capacity,

  • volume,

Tb
terbium (element)
Tc
technetium (element)
Te
tellurium (element)
teaspoon =

4.93 cm 3

4.93 ml

1.333 dr (liquid)

0.1667 oz (liquid)

0.30 in. 3

0.333 tbsp

TEE SECTION FORMULAS
where

a, b, c, d,

t, x, y

= dimensions, in.

A

= area, in. 2

cg

= center of gravity

I AA, I BB

= moment of inertia, in. 4

k AA, k BB

= radius of gyration, in.

  • area,

  • center of gravity (cg) at

  • moment of inertia,

  • radius of gyration,

temperature, absolute
ABSOLUTE TEMPERATURE
temperature conversions

See also degC.

See also degF.

See also degK.

See also degR.

tensile strength

See also STRENGTH OF MATERIALS.

tera
prefix; equals E + 12
Th
thorium (element)
therm
100,000 Btu
thermal conductance

See also HEAT TRANSFER.

thermal efficiency

See also THERMODYNAMICS.

thermal expansion, cubical

See also HEAT TRANSFER.

thermal expansion, linear

See also HEAT TRANSFER.

thermistor
device for measuring temperature as a function of electrical resistance.
thermocouple
electrical device for measuring temperature, consisting of two dissimilar metals that generate a voltage at the junction of...
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
Category: Thermal Conductivity Sensors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.