Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter N: N Nusselt Number (NNu)

Chapter N: N Nusselt Number (N Nu)

N
nitrogen (element)
Na
sodium (element)
nano (n)
prefix, equals 1 E ? 09 (same as millimicro)
nanometer =

10

0.001 ?m

1 E ? 07 cm

1 E ? 06 mm

3.937 E ? 08 in.

1 millimicrometer

1 E ? 09 m

Napierian logarithm

See also LOGARITHMS.

natural gas
by composition,

83.4% methane (CH 4)

0.8% nitrogen (N 2)

15.8% ethane (C 2H 6)

natural logarithm

See also LOGARITHMS.

nautical mile

See also mile (nautical).

Nb
niobium (element)
NCMH
normal cubic meters per hour
Nd
neodymium (element)
Ne
neon (element)
NEMA
National Electrical Manufacturer's Association
Neper = 8.686 decibels
neutron
neutral part of an atom nucleus consisting of an electron and proton.
neutron mass =

1.67 E ? 24 g

1.67 E ? 27 kg

newton
metric unit of force that accelerates 1 kg of mass at 1 m/s 2.
newton =

1 E + 05 dyn

0.10197 kg

101.967 g

0.2248 lb (force)

0.01 J/cm

7.233 pdl

1 J/m

0.00102 ton (metric)

newton/meter =

0.0102 g/cm

0.06854 lb (force)/ft

0.10197 kg/m

newton/square meter

See also Pascal's law.

newton-meter
metric unit for work
newton-meter

See also joule, electrical energy.

newton-second/square meter
metric unit of absolute (dynamic) viscosity.
newton-second/square meter

See also pascal-second.

Newton's Laws of motion

See also LINEAR MOTION, rectilinear motion.

Ni
nickel (element)
N NU

See also...
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
Category: Top Drives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.