Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter R: Ra Rupture Point

Chapter R: Ra Rupture Point

Ra
radium (element)
radial acceleration
ROTATION
radial velocity
ROTATION
radian
the angle in a circle where the radius of the arc equals the length of the arc, specifically 57 and 17.75 min.
radian =

0.159155 circle

0.6366 quadrant

57.29578 (angular)

0.159155 rev

3438 min (angular)

2.063 E + 05 sec (angular)

radian/second =

3437.75 (angular)/min

9.549 rev/min

57.29578 (angular)s

0.1592 rev/s

radian/second/second =

573 rev/min 2

0.1592 rev/s 2

9.549 rev/min/s

radiant heating

See also HEAT TRANSFER.

radiation factor

See also HEAT TRANSFER.

radius of gyration, plane area
as related to the moment of inertia of the plane surface about a referenced axis. It is the equivalent of concentrating the entire area of the plane surface at a point a distance k from the referenced axis, where

A

= area, in. 2

I

= moment of inertia, in. 4

k

= radius of gyration, in.

CD

radius of gyration:

radius of gyration for various sections: refer to ANGLE; CHANNEL; CIRCLE; ELLIPSE; HEXAGON; OCTAGON; PARABOLA; RECTANGLE; SQUARE; TEE; TRAPEZOID; TRIANGLE; Z BAR.
radius of gyration, solid
as related to the moment of inertia of the solid, in units of mass, about a referenced axis. It is the equivalent of concentrating the mass of the body a distance k from the referenced axis, where

I

= moment of inertia, slug-ft 2

k

= radius of gyration, ft

m

= mass, slugs

W

= weight, lb

CD

radius of gyration:

radius of...
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
Category: Autocollimators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.