Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter E: E Euler's Formula

Chapter E: E Euler's Formula

E

e
logarithmic constant equals 2.7182818285
Earth
density =

5.522 g/cm 3

345 lb/ft 3

5522 kg/m 3

diameter =

4.186 E + 07 ft

7928.7 m

12,760 km

mass =
  • 6.019 E + 24 kg

  • 1.327 E + 25 lb

volume =
  • 3.85 E + 22 ft 3

  • 1.09 E + 21 m 3

eddy current
efficiency (eff) = actual/theoretical = output/input

efficiency, percent

= 100 (efficiency in decimals)

= 100 (actual/theoretical)

= 100 (output/input)

See also ELECTROMAGNETISM.

elastic limit

See also STRENGTH OF MATERIALS.

ELECTRICAL
where

a

= electrical resistivity coefficient for temperature correction for a material, per/ F

A

= cross-sectional area, in. 2

AC

= alternating current

B

= angle, degree

C

= capacitance, farads

C 1, C 2, C 3

= individual capacitance, farads

C F

= capacitance of cable, microfarads/ft

C M

= capacitance of cable, microfarads/mi

C T

= total capacitance, farads

cm

= area of conductor, cmil

d

= length of conductor, ft

d 1

= length of circuit, one way, ft

D

= diameter of conductor, in.

D C

= outside diameter of cable insulation, in.

D W

= diameter of wire, in.

DC

= direct current

E

= potential, volts

E AO, E BO, E CO

= phase to common potential, volts

E P

= transformer primary winding potential, volts

E S

= transformer secondary winding potential, volts

eff

= efficiency, decimal

emf

=...
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
Category: Supercapacitors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.