Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter D: Dalton's Gas Law Dyne-Second/Square Centimeter

Chapter D: Dalton's Gas Law Dyne-Second/Square Centimeter

Dalton's gas law

See also GAS LAWS.

daraf

See also ELECTROSTATICS.

datum
level of reference for height measurement
day =

24 h

0.032877 month

1440 min

86,400 s

deca

See also deka (da).

decagram
DEKAGRAM
decameter
DEKAMETER
deci (d)
prefix, equals 0.1
decibel (dB)
SOUND
decibel =
  • 0.1 B

  • 0.115128 Np

decigram =

10 cg

1 E ? 04 kg

0.1 g

deciliter =
  • 10 cl

  • 0. 1 1

decimeter =

10 cm

0.1 m

0.3281 ft

100 mm

0.001 hm

0.1094 yd

3.937 in.

decistere =
  • 0.1 m 3

  • 0.1 stere

See also sound.

degC
degrees Celsius, temperature (formerly degrees Centigrade).
CD

degC = 1.8 F

=K ? 273.16

degC absolute
K
CD

degC convert from F:

degF
degrees Fahrenheit, temperature
degF = 0.5556 C
= R ? 459.69
degF absolute
R
CD

degF convert from C:

degK
Kelvin, C (absolute)
degK = C + 273.16
= 0.5556 R
CD

degK convert from F:

degR
degrees Rankine, F (absolute)
CD

degR = F + 459.69

= 1.8 K

degree (angular)
measure of a plane angle, in degrees, as part of a 360 circle.
degree (angular) =

0.00278 of circle

0.017453 rad

60 min

0.00278 rev

0.01111 quadrant

3600 s

degree (angular)/inch = 0.006871 rad/cm
degree (angular)/minute =

0.01667 /s

4.63 E ? 05 rev/s

2.909 E ? 04 rad/s

degree (angular)/second =

60 /min
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
Category: Rotary Encoders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.