Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter I: I Isovolume Process

Chapter I: I Isovolume Process

I
iodine (element)
ICE
heat energy required to melt 1 kg/h:
  • 0.0263 ton (refrigeration)

heat energy required to melt 1 kg/min:
  • 4782 kg-cal/h

  • 79.69 kg-cal/min

heat energy required to melt 1 lb/h:
  • 143.44 Btu/h

  • 2.39074 Btu/min

  • 0.0119 ton (refrigeration)

latent heat: 144 Btu/lb
specific gravity: 0.913
specific weight: 57 lb/ft 3
ideal gas

See also gas, ideal.

IES
Illuminating Engineer's Society
ILLUMINATION
visible form of radiant energy; density of luminous flux falling on a surface measured in ft-cdl.
brightness: luminous intensity per unit area, reflected from a surface, measured in cd/in. 2 or ft-L.
candela:candle *
candle: candle, standard unit for measurement of candlepower of a light source. A light source of 1 cd produces 12.57 lm, also 1 cd equals 1 lm/steradian.
candle/square centimeter equivalent: CANDLE/SQUARE CENTIMETER
candle/square foot equivalent: CANDLE/SQUARE FOOT
candle/square inch equivalent: CANDLE/SQUARE INCH
candle/square meter equivalent: CANDLE/SQUARE METER
candlepower: luminous intensity; amount of light flow produced by a light source in a specific direction, measured in candles. One candlepower equals 12.57 lm.
foot-candle: amount of light on a surface; measure of illumination equivalent to the illumination produced by light flux of 1 lm/ft 2.
foot-candle equivalent: FOOT-CANDLE
foot-lambert: unit for measure of brightness of a surface emitting or reflecting light at a rate of 1 lm/ft 2. Foot-lambert is a function of foot-candles of illumination projected and the reflectivity of the surface. A perfect...
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
Category: Lux Meters (Light Meters)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.