Engineering Formulas Interactive: Conversions, Definitions & Tables

Chapter W: W Working Stress

Chapter W: W Working Stress

W
tungsten (element)
WATER
boiling point = 100 C, 212 F
density: specific weight *
freezing point = 0 C, 32 ?F
gal = 8.33 lb
heat of fusion = 144 Btu/lb
heat of vaporization = 970 Btu/lb
heat required to evaporate 1 lb at 212 F =

970.89 Btu

0.2844 kWh

1.0237 E + 06 J

284.4 Wh

heat required to raise temperature of 1 lb from 62 to 212 F =

150.02 Btu

0.044 kWh

1.58 E + 05 J

44 Wh

melting point = 0 C, 32 F
specific gravity = 1.0
specific heat = 1 Btu/lb/ F
specific volume, volume =
  • 1.000 cm 3/g at 0 C, 32 F

  • 0.01602 ft 3/lb at 0 C, 32 F

specific weight, density, weight =

1 g/cm 3 at 0 C, 32 F

8.3457 lb/gal at 0 C, 32 F

62.43 lb/ft 3 at 0 C, 32 F

8.33 lb/gal at 20 C, 68 F

62.317 lb/ft 3 at 20 C, 68 F

viscosity (absolute) at 68.4 F = 1 cP
volume: specific volume *
weight
specific weight *
watt
ELECTRICAL
watt =

3.414 Btu/h

0.001341 hp

0.05692 Btu/min

1.0194 E-04 hp (boiler)

9.484 E-04 Btu/s

0.00136 hp (metric)

1 E + 07 dyn-cm/s

0.01 hW

1 E + 07 erg/s

1 J/s

2655 ft-lb/h

0.860 kg-cal/h

44.26 ft-lb/min

0.01434 kg-cal/min

0.7376 ft-lb/s

2.39 E-04 kg-cal/s

1424 ft-pdl/min

0.10197 kg-m/s

860.38 g-cal/h

0.001 kW

14.34 g-cal/min

35.52 1-atm/h

0.239 g-cal/s

1 E-06 MW

10,197 g-cm/s
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
Category: Industrial Gases
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.