McGraw-Hill's Engineering Companion

Chapter 2: General Properties of Materials

OVERVIEW

All materials have properties which must be known in order to promote their proper use. Knowing these properties is also essential to selecting the best material for a given application. This chapter includes general properties widely used in the field of chemical, mechanical, civil, and electrical engineering.

Note that results are given in SI units. Use Table 1.5 of Chap. 1 to obtain results in USGS units.

CHEMICAL PROPERTIES

Every elementary substance is made up of atoms which are all alike and which cannot be further subdivided or broken up by chemical processes. There are as many different classes or families of atoms as there are chemical elements (Table 2.1).

Table 2.1: Chemical Elements [a]

Element

Symbol

Atomic No.

Atomic weight [b]

Actinium

Ac

89

Aluminum

Al

13

26.9815

Americium

Am

95

Antimony

Sb

51

121.75

Argon [c]

Ar

18

39.948

Arsenic [d]

As

33

74.9216

Astatine

At

85

Barium

Ba

56

137.34

Berkelium

Bk

97

Beryllium

Be

4

9.0122

Bismuth

Bi

83

208.980

Boron [d]

B

5

10.811 [l]

Bromine [e]

Br

35

79.904 [m]

Cadmium

Cd

48

112.40

Calcium

Ca

20

40.08

Californium

Cf

98

Carbon [d]

C

6

12.01115 [l]

Cerium

Ce

58

140.12

Cesium [k]

Ca

55

132.905

Chlorine [f]

Cl

17

35.453 [m]

Chromium

Cr

24

51.996 [m]

Cobalt

Co

27

58.9332

Columbium (see Niobium)

Copper

Cu

29

63.546 [m]

Curium

Cm

96

Dysprosium

Dy

66

162.50

Einsteinium

Es

99

Erbium

Er

68

167.26
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
Category: Chemical Testing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.