McGraw-Hill's Engineering Companion

Chapter 19: Measurements in Engineering

OVERVIEW

This chapter is a selection of methods and techniques for measurements of basic physical variables and selected engineering parameters.

LENGTH MEASUREMENT

1 Engineer's Rule

These are made form-hardened and tempered steel marked off with high accuracy in length from about 10-30 cm with folding rules up to 60 cm. They are used for marking off, setting calipers and dividers, etc.

2 Vernier Caliper Gauge

This is used for internal and external measurements. It has a long flat scale with a fixed jaw and a sliding jaw, with a scale, or cursor, sliding along the fixed scale and read in conjunction with it. Two scales are provided to allow measurement inside and outside of the jaws (Fig. 19.1).


Figure 19.1: Vernier calliper

3 Micrometers

Micrometers are used for the measurement of internal and external dimensions, particularly of cylindrical shape. Measurements are based on the advance of a precision screw (Fig. 19.2).


Figure 19.2: Micrometer calliper

4 Gage Blocks

Gage blocks represent industrial dimension standards. They are small steel blocks with highly polished parallel surfaces. Gage blocks are available in a range of thicknesses that make it possible to stack them so than any required dimension can be obtained in increments. Table 19.1 gives sets of gage blocks.

Table 19.1: Gage Block Sets

No. blocks

Set M 78

1.01-1.49 mm in 0.01-mm steps

49

0.05-9.50 mm in 0.50-mm steps

19

10, 20, 30, 40, 50, 75, 100 mm

7

1.0025 mm

1

1.005 mm

1

1.0075 mm

1
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
Category: Calipers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.