McGraw-Hill's Engineering Companion

Chapter 17: Electronics Engineering

The subject of electronics can be approached from the standpoint of the design of devices or the use of devices. For the practicing engineer, describing devices in terms of their external characteristics seems most likely to be profitable. The approach will be to describe devices as they appear to the outside world.

COMPONENTS

Resistors normally have a series of four or five color bands printed on them as shown in Fig. 17.1. These bands are used to specify the resistance of the circuit using the formula:


Figure 17.1: Resistor appearance and marking.

Table 17.1 lists the values for each band color and what they mean in the resistance specification formula.

Table 17.1: Resistor Value Color Bands

>Number

Color

Band1

Band2

Band3

Exponent Band

Tolerance Band

0

Black

N/A

0

0

10 ** 0

N/A

1

Brown

1

1

1

10 ** 1

1% Tolerance

2

Red

2

2

2

10 ** 2

2% Tolerance

3

Orange

3

3

3

10 ** 3

N/A

4

Yellow

4

4

4

10 ** 4

N/A

5

Green

5

5

5

10 ** 5

0.5% Tolerance

6

Blue

6

6

6

10 ** 6

0.25% Tolerance

7

Violet

7

7

7

10 ** 7

0.1% Tolerance

8

Gray

8

8

8

10 **8

0.05% Tolerance

9

White

9

9

9

10 ** 9

N/A

N/A

Gold

N/A

N/A

N/A

10 ** ?1

5% Tolerance

N/A

Silver

N/A

N/A

N/A

10 ** ?2
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
Category: Resistors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.