Lighting Fixtures Information
Lighting fixtures produce artificial light in industrial areas or workspaces. They are electrical devices that hold one or more lamps and provide illumination. Most are designed for use with fluorescent, halogen, incandescent, light-emitting diode (LED), mercury, metal halide, sodium, or xenon lamps.
Types
Lighting fixtures are available in many different types:
- Desk lamps and table lamps are used for task lighting.
- Enclosure lights are used to provide illumination within enclosures.
- Flood lights are used to light a location or object to a luminance that is considerably greater than its surroundings.
- Floor lamps or sticks are standing lamps used for general-purpose lighting.
- Pendants or suspended luminaries hang from the ceiling, or from a cable or track system, by supports. Recessed lights include down lights and fluorescent troffers.
- Track lights mount on the ceiling and consist of metal rods and movable light fixtures that snap into place.
Specifications
Light fixture voltage (V) and light fixture wattage (W) are standard performance specifications for most products. High intensity discharge (HID) lamps such as metal halide lamps may carry additional specifications such as spectral distribution, rated average life, lamp power, initial lumens, color rendering index, and color temperature. Halogen light fixtures range from 10 W to 1,000 W and LED light fixtures come in a variety of shapes and sizes.
Applications
Some lighting fixtures are designed for aerospace, automotive, industrial, marine, or outdoor applications. Others are used in residential, security, theatrical, or photography applications. Lighting fixtures for scientific, medical, or dental applications are also available.
Features
Common features for lighting fixtures include ballasts, bulbs, battery power, solar power, dimmers, fans, light detection, and motion detection.
Related Information
Electronics360—ILLUMRA Fixture Controllers Certified for Use with Cortet Lighting Control System
Electronics360—Smart Bulbs vs. Smart Switches: Which is Best?
- Alabama
- Arkansas
- Arizona
- California
- Colorado
- Connecticut
- District of Columbia
- Delaware
- Florida
- Georgia
- Hawaii
- Iowa
- Idaho
- Illinois
- Indiana
- Kansas
- Kentucky
- Louisiana
- Massachusetts
- Maryland
- Michigan
- Minnesota
- Missouri
- Mississippi
- Montana
- North Carolina
- Nebraska
- New Hampshire
- New Jersey
- New Mexico
- Nevada
- New York
- Ohio
- Oklahoma
- Oregon
- Pennsylvania
- Rhode Island
- South Carolina
- South Dakota
- Tennessee
- Texas
- Utah
- Virginia
- Vermont
- Washington
- Wisconsin
- Automotive
- Ballast Included
- Battery Powered
- Bulb Included
- Ceiling Fixtures
- Chandeliers
- Commercial
- Desk Lamps
- Dimmer
- Enclosure Lights
- Explosion-proof
- Flood Lights
- Floor Lamps
- Fluorescent
- Fluorescent Lights
- Halogen
- Incandescent
- Industrial
- LED
- Landscape Lighting
- Light Detection
- Marine
- Metal Halide
- Motion Detection
- Outdoor
- Pendants
- Piano Lamps
- Portable
- Recessed Lights
- Residential
- Scientific / Medical / Dental
- Sconce Fixtures
- Security
- Sodium
- Solar Powered
- Table Lamps
- Theatrical / Photography
- Torchieres
- Track Lights
- Type 0
- Type 2
- Type 2
- Type 3
- Type 4
- Type 4
- Type 5
- Type 5
- Type 6
- Type 6
- Type 7
- Type 8
- Wall Fixtures
- Xenon
- roxter lighting
- xenon long arc lamps
- far infrared mercury lamp
- UV lamp bulbs
- Xenon Desk Lamps
- Xenon Xenon Lamp
- 168u track lighting
- 2x2 recessed fluorescent light fixtures
- 2x4 ceiling grid
- 2x4 recessed fluorescent light fixtures
- 3D warehouse light fixtures
- 400w mercury flood lights
- commercial caged light fixtures
- commercial kitchen fluorescent light fixtures
- emerald track lighting fixtures
- lamp lighting fixtures
- patriot lighting fixtures
- portfolio outdoor lighting fixtures
- pull down retractable light fixtures
- regent fiber optic landscape lighting
- translite lighting systems