λ/10 Optical Prisms

42 Results
Corner Cube Retroreflectors
from Zygo Corporation

A corner cube retroreflector, also known as a CCR or trihedral prism, is an optical structure that consists of three adjacent, mutually-orthogonal plane-reflecting surfaces which form the corner of a cube. The corner cube reflects an incident ray at a specific angle, independent of the prism and... [See More]

  • Surface Flatness: λ/8; λ/10; λ/20; Lambda /40
  • Largest Dimension: 10 to 100
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass; UV Grade Fused Silica; BK7, Fused Silica, Germanium, Silicon and more
Pellin Broca Prism -- PBP-235-400-127-600-795-BK7
from CASTECH, Inc.

Note: • Coatings: optional. • Other sizes are available upon request. [See More]

  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass
  • Largest Dimension: 40
  • Surface Quality: 10-5 Scratch / Dig
CaF2 Right Angle Prisms
from Changchun Yutai Optics Co., Ltd.

Calcium fluoride (CaF2) crystals are widely used as materials for systems such as lasers, infrared optics, ultraviolet optics and high-energy detectors. What kinds of CaF2 prisms can Yutai Optics process?. Yutai Optics can process CaF2 right angle prisms, CaF2 rhomboid prisms, CaF2 wedge prisms. [See More]

  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Right Angle
  • Surface Quality: 40-20 Scratch / Dig
Brewster Angle Dispersing Prism, Ultrafast, LaK21, 15 mm, 370-2000 nm -- 06LK10
from Newport MKS

The 06LK10 Ultrafast Laser Brewster Angle Dispersing Prism is a 15.0 mm Prism made with N-LaK21 or equivalent glass, and optimized for 370-2000 nm. These prisms are used intracavity to compensate for dispersion of fixed cavity optics, such as a Ti:Sapphire crystal, or external cavity to manipulate... [See More]

  • Surface Flatness: λ/10
  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
Optical Prisms
from CeNing Optics Co., Ltd.

Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows. *Diameter: 1mm-300mm. *Thickness: 0.1mm-100mm. *Surface... [See More]

  • Surface Flatness: λ/2 (optional feature); λ/4 (optional feature); λ/8 (optional feature); λ/10
  • Largest Dimension: 300
  • Prism Type: Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
  • Prism Material: BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
Penta Prisms -- RTP-070-070-BK7
from CASTECH, Inc.

Note: • Coatings: Optional • Better angular precision such as 1 min ,30sec ,15sec available upon request. • Other sizes and material are available upon request. [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 7
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Optical Beamsplitters
from Changchun Yutai Optics Co., Ltd.

Beamsplitter Prism is constructed by cementing two right angle prisms, Standard Cube Beamsplitters offer a range of reflection/transmission ratios. An interference coating has been applied to the hypotenuse surface of one of the prisms to provide the designated reflection/transmission ratio. [See More]

  • Surface Flatness: λ/10
  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Brewster Angle Dispersing Prism, Ultrafast, LaK21, 25 mm, 370-2000 nm -- 10LK10
from Newport MKS

The 10LK10 Ultrafast Laser Brewster Angle Dispersing Prism is a 25.0 mm Prism made with N-LaK21 or equivalent glass, and optimized for 370-2000 nm. These prisms are used intracavity to compensate for dispersion of fixed cavity optics, such as a Ti:Sapphire crystal, or external cavity to manipulate... [See More]

  • Surface Flatness: λ/10
  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
Porro Prisms -- PRPC-056-053-BK7
from CASTECH, Inc.

Note: • Coatings: optional. • Other sizes and material are available upon request. [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 5.6
  • Prism Type: Circular Porro Prisms
  • Prism Material: BK7 Glass
Optical Dove Prisms
from Changchun Yutai Optics Co., Ltd.

Dove prisms may invert, reverse, or rotate an image based on which face the light is incident on, so they are also called image rotation or reversion prisms. Dove prisms can be thought of as right-angle prisms with the triangular apex removed, which reduce the weight of the prism and stray internal... [See More]

  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Dove
  • Surface Quality: 40-20 Scratch / Dig
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, 1000-1550 nm -- 05SR20AR.18
from Newport MKS

The 05SR20AR.18 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.18 coated fused silica prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV,... [See More]

  • Surface Flatness: λ/10
  • Prism Material: UV Grade Fused Silica
  • Prism Type: Right Angle
  • Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
Roof Prisms -- RP-230-BK7
from CASTECH, Inc.

Note: • Coatings: Optional upon request. • Other sizes , material and Roof angle error are available upon request. [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 31.5
  • Prism Type: Roof
  • Prism Material: BK7 Glass
Optical Light Pipes/Blocks
from Changchun Yutai Optics Co., Ltd.

Light Pipes/Blocks with all the surface polished.Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Light pipes provide 35% less light loss than a comparable square configuration. Low Numerical Aperture... [See More]

  • Surface Flatness: λ/10
  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, AR.14 coated -- 10SR25AR.14
from Newport MKS

The 10SR25AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. It is AR.14... [See More]

  • Surface Flatness: λ/10
  • Prism Material: UV Grade Fused Silica
  • Prism Type: Right Angle
  • Surface Quality: 20-10 scratch-dig
Optical Penta Prisms
from Changchun Yutai Optics Co., Ltd.

Penta prism is a five sided prism used to deviate the input beam by 90 ° and will neither invert nor reverse the image. The two reflecting surfaces are coated with antireflective material to reduce the loss of light (through transmission) as the incident angle is less than the critical angle. [See More]

  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Penta
  • Surface Quality: 40-20 Scratch / Dig
Optical Porro Prisms
from Changchun Yutai Optics Co., Ltd.

Porro prisms are used for a 90 ° light path bend by using the hypotenuse face of the prism rather than the leg faces.They are similar to right angle prisms. This configuration produces a right-handed image since two reflections occur. The incident ray's direction is reversed when using a porro... [See More]

  • Surface Flatness: λ/10
  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Corner Cube Retrorelector
from Artifex Engineering

Corner Cube Prisms, which have three mutually perpendicular surfaces and a hypotenuse face, are designed to reflect any ray or beam entering the prism face back onto itself, regardless of the orientation of the prisms. A mirror will only do that at the normal angle of incidence. There are three... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 72.5
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass
Light Guide Prism
from ECOPTIK (CHANGCHUN) LTD

Prisms: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc. [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Prism Type: Dove; Penta; Right Angle; Roof; Beam splitter, Corner prism, Trapezium Prism, Rhomboid Prism, Cube prism, customized prisms, etc..
Conventional Beam Splitter Cube
from Changchun Sunday Optics Co., Ltd.

The film of narrowband filter is generally composed of two kinds of films with low refractive index and high refractive index. After superposition, the number of layers can reach dozens of layers. The parameters of each layer of film may affect the final performance. The transmittance of narrowband... [See More]

  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; H-K9L N-BK7 JGS1
  • Prism Type: Corner Cube Retroreflector
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
Corner cube prism
from MOK Optics Co., Ltd.

Corner cube prisms are prisms which act as corner reflectors, a type of retroreflectors. They are often used in the context of optical metrology, e.g. in interferometers, and in spectroscopy. [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 3 to 60
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
Anamorphic Prism Pairs
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 12.7
  • Prism Type: Anamorphic
  • Prism Material: N-SF11, N-KZFS8
Pellin-Broca Prisms
from EKSMA OPTICS

In a Pellin-Broca prism, an ordinary dispersing prism is split in half along the bisector of the apex angle. Using a right angle prism, the two halves are joined to create a dispersing prism with an internal right angle bend obtained by total internal reflection. The entrance beam is deviated at 90... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 40
  • Prism Type: Pellin-Broca
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Retroreflector -- P-CCP005
from Ross Optical Industries

Also called corner cubes, these prisms are made of solid glass that allow the entering rays to emerge parallel to itself, only in the opposite direction of propagation, regardless of the orientation of the prism. This is useful when precision alignment is difficult and a mirror would not be... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 19
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass
Right Angle Prisms
from Spectral Optics

Material: UV fused silica, BK7. Clear Aperture: larger than 85%. Surface Quality (Scratch-Dig): 10-5 for UV fused silica, 20-10 for BK7. Surface Flatness: λ/10 for UV fused silica, λ/8 for BK7 @633nm. Angular Deviation: ±3 arc min. Bevel: <0.5mm @45 ˚ typical. Right... [See More]

  • Surface Flatness: λ/8; λ/10
  • Largest Dimension: 12.7 to 25.4
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; UV Grade Fused Silica
0.5 Degree Nom. Fused Silica Wedge Prism Uncoated -- NT84-859
from Edmund Optics Inc.

Ideal for UV to NIR Beam Steering Applications. Range of Beam Deviation Options. Superior Surface Characteristics. N-BK7 Versions Also Available. Our TECHSPEC ® Fused Silica Wedge Prisms provide a low coefficient of thermal expansion and high transmittance from the UV to the NIR. TECHSPEC... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 25
  • Prism Type: Wedge
  • Prism Material: Fused Silica
Custom Prisms
from Tower Optical Corporation

Prisms are transparent optical blocks having at least two flat polished sides inclined relative to each other, at precisely controlled angles, so as to deflect, deviate, and rotate beams of light as well as dispersing their wavelengths. There are many types of prisms, each having a particular shape... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 0.5000 to 80
  • Prism Type: Anamorphic; Corner Cube Retroreflector; Dove; Penta; Right Angle; Wedge
  • Surface Quality: 10-5 Scratch / Dig
Corner Cube Retroreflectors
from Foctek Photonics, Inc.

There are many types of prism, each having a particular geometry to achieve the reflections necessary to perform a specific imaging task. Reflecting prisms may invert, rotate, deviate or displace a beam. Dispersing prisms produce spectral separation for spectroscopic online_orderings or for tuning a... [See More]

  • Surface Flatness: λ/4; λ/10
  • Largest Dimension: 15 to 50.8
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass
Prisms
from Rainbow Research Optics, Inc.

Custom Optics. Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. [See More]

  • Surface Flatness: λ/4; λ/8; λ/10
  • Prism Material: BK7 Glass; F2 Glass; SF10 Glass; UV Grade Fused Silica; SUPRASIL 1
  • Prism Type: Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
Custom Optical Prisms
from Fairfield Crystal Technology, LLC.

Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical components to... [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Prism Type: Wedge
Optical Prism Dove Prism
from Intrinsic Crystal Technology Co., Ltd. (ICC)

A Dove prism is a type of reflective prism which is used to invert an image. Dove prisms are shaped from a truncated right-angle prism. [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 1.5 to 300
  • Prism Type: Dove
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Optical Prism
from ECOPTIK (CHANGCHUN) LTD

Prism, a transparent object surrounded by two planes that intersect but are not parallel to each other, used to split light or disperse light beams. A prism is a polyhedron made of transparent materials (such as glass, crystal, etc.). It is widely used in optical instruments. Prisms can be divided... [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Prism Type: Dove; Penta; Right Angle; Roof; Beam splitter, Corner prism, Trapezium Prism, Rhomboid Prism, Cube prism, customized prisms, etc..
X cube prism
from MOK Optics Co., Ltd.

X cube prism is cemented by 4pcs right angle prism with non-polarization / polarization beamsplitter coating [See More]

  • Surface Flatness: λ/10
  • Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
  • Largest Dimension: 3 to 200
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
Equilateral Dispersive Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 10 to 50
  • Prism Type: Equilateral
  • Prism Material: F2 Glass; N-SF11, ZnSe, CaF2, Ge
Precision Wedge Prisms
from EKSMA OPTICS

By selecting the appropriate wedge it is simple to create a precise beam deviation without affecting other beam parameters. If two wedges are used together with the sloping surfaces in close proximity it is possible to produce a continuous variation of beam deviation by counter - rotating the... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 25
  • Prism Type: Wedge
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Optical Prism Penta Prism
from Intrinsic Crystal Technology Co., Ltd. (ICC)

A pentaprism is a five-sided reflecting prism used to deviate a beam of light by 90 °. The beam reflects inside the prism twice, allowing the transmission of an image through a right angle without inverting it as an ordinary right-angle prism or mirror would. [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 1.5 to 300
  • Prism Type: Penta
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Right Angle Prism
from ECOPTIK (CHANGCHUN) LTD

Right angle prisms are extremely versatile optical components, commonly used as individual prisms and components of optical assemblies. A beam of light entering the leg of a right angle prism will deviate by a nominal value of 90 °, while precise rotation of the prism controls beam alignment. [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
  • Largest Dimension: 200
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Metallic Coated Right Angle Prism Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 7.1 to 35.4
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass
Optical Prism Right Angle Prism
from Intrinsic Crystal Technology Co., Ltd. (ICC)

Right-angle prism is the most common type of prisms. It is used to re-direct a beam of light at 90 degrees from the incident direction or used as a 180 beam retro-reflector. They are often coated with various optical coatings to form cubic beam splitters and color separation cubes used in various... [See More]

  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Right Angle
  • Surface Quality: 20-10 Scratch / Dig
Mounted Penta Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 20 to 28.3
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Optical Prism Wedge Prism
from Intrinsic Crystal Technology Co., Ltd. (ICC)

The wedge prism is an optical element typically made of glass ground at slight angles to refract light passing through it from the smaller width side of the prism to the thicker width side of the prism. By refracting the light, the wedge prism offsets the object being focused upon. [See More]

  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Wedge
  • Surface Quality: 20-10 Scratch / Dig
Mounted Retro-Reflector Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Flatness: λ/10
  • Largest Dimension: 10 to 50
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass
Right-Angle Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Flatness: λ/2; λ/10
  • Largest Dimension: 4.2 to 84.9
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; UV Grade Fused Silica; Ge, ZnSe, CaF2