Adsorption / Desorption (Chemisorption/ Physisorption) Property Testing Equipment
from Gurley Precision Instruments
GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit consists of... [See More]
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / WaterAbsorption
- Test Media: Textiles; Paper
- Methods, Technology & Standards: Roller method
- Mounting / Loading Options: Benchtop or Laboratory
from Hiden Analytical
The CATLAB-PCS microreactor module for the combined roles of catalyst characterisation and rapid, reproducible screening of catalyst activity. [See More]
- Properties Analyzed: Adsorption / Desorption; Total Surface Area
- Display & Special Features: PC Interface / Networkable
- Test Media: Gases (optional feature); Catalysis
from Meter Group
Automatic Static & Dynamic Soil Water Characteristic Curves. The Vapor Sorption Analyzer (VSA) brings click-and-read efficiency to soil water characteristic curves (SWCC). In 24 to 48 hours, the VSA generates curves with up to 200 data points (water potential vs. water content) for both... [See More]
- Properties Analyzed: Adsorption / Desorption; LiquidPermeability
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Soil
from KRÜSS Scientific
The SDT Spinning Drop Tensiometer measures interfacial tension with a high degree of accuracy and a particularly wide range down to very low values. The SDT is the ideal solution for the quality control and development of emulsions and surfactants thanks to its enormous bandwidth, small sample... [See More]
- Properties Analyzed: Adsorption / Desorption; Surface Energy / Tension
- Test Media: Food / Beverage; Emulsions; Surfactants; Petroleum
- Methods, Technology & Standards: Spinning Drop Method
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
The AutoFlow BET+ ™ is a fully automated state-of-the-art dynamic flow system designed to enable an extremely rapid evaluation of the surface areas of solid samples. Single-point or multi-point determination of surface areas using different standard methods (such as BET and STSA) is easily... [See More]
- Properties Analyzed: Adsorption / Desorption; Total Surface Area
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Wood / Wood Product
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
from CIQTEK Co., Ltd
EASY-G 1310 is a high-precision gas pycnometer independently developed by CIQTEK, which adopts the gas displacement method. It is favored by users for its high integration, compact size, lightweight, and high-cost performance due to the multi-sample container design. Several breakthrough... [See More]
- Properties Analyzed: Adsorption / Desorption
- Test Media: Food / Beverage; Chemicals; Battery Industry, Powder Metallurgy, Granular Sample, Liquids, Coal Sample, Open and Closed Porosity; Powders; Soil
from Micromeritics
The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Test Media: Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Ceramics; Catalyst; Powders
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area. Features: Speed - The Monosorb: requires as little as 6 minutes to complete an analysis,. uses small quantities of sample resulting in short outgassing and analysis times,. utilizes the most... [See More]
- Properties Analyzed: Adsorption / Desorption; Total Surface Area
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Powders
- Display & Special Features: Digital
from CIQTEK Co., Ltd
EASY-H 2210 and EASY-H 2420 high-pressure and high-temperature gas adsorption analyzer are high-performance adsorption and desorption isotherms testing instruments independently developed by CIQTEK, which adopts the static volumetric method. EASY-H 2210 and EASY-H 2420 high-pressure and... [See More]
- Properties Analyzed: Adsorption / Desorption
from Micromeritics
The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Test Media: Food / Beverage; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases... [See More]
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Gases; Powders
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability
from CIQTEK Co., Ltd
EASY-H 1210 and EASY-H 1420 high-pressure and high-temperature gas adsorption analyzers are high-performance adsorption and desorption isotherms testing instruments independently developed by CIQTEK, which adopts the static volumetric method. The range of isothermal temperatures and pressures can be... [See More]
- Properties Analyzed: Adsorption / Desorption
from Micromeritics
Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Surface Energy / Tension; Specific Surface Area; Total Surface Area; Absorption / WaterAbsorption
- Test Media: Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Catalyst; Powders
- Methods, Technology & Standards: Flowing Gas Method
- Mounting / Loading Options: Benchtop or Laboratory