Serial Interface Level Sensors

99 Results
Water-Level Sensors -- 10204612-00
from TE Connectivity

Body Features. Port Material  : Stainless Steel. Configuration Features. Electrical Connection  : Internal Battery. Pressure Port/Fitting  : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V)  : 3.6 Internal Lithium Battery. Operation/Application. [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
3D Multiple-Scanner System -- MVL
from BinMaster, Inc.

In very large bins, tanks or silos, the BinMaster MVL 3D multiple-scanner system is the answer for precise inventory management. The MVL system integrates multiple-point measurement data from two or more 3D Level Scanners to cover a very wide surface area which makes it able to estimate inventory... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Measuring Range: ? to 2400
  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
Dry Pump Monitor -- 2852-DPM
from Arjay Engineering

Pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93F
from Fluid Components Intl. (FCI)

The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Communication Interface Options: Digital Serial
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Media Type: Liquid
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-P
from Exsenco, LLC

SANTEST's Profibus interface type "GYSE-P" has newly joined the GYSE series. GYSE-P probe outputs the position data of the magnet with Profibus DP (DPV0) of maximum baud rate 12Mbps. Sensor parameters (resolution, direction, etc.) can be changed by the user through profibus. The GSD file can be... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 1.97 to 295
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Laser Level Transmitter -- LM200
from ABB Measurement & Analytics

The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 4800
  • Device Classification: Transmitter
  • Media Type: Dry material (Bulk solids and powders)
Water-Level Sensors -- 10213033-00
from TE Connectivity

Body Features. Port Material  : Stainless Steel. Configuration Features. Electrical Connection  : Internal Battery. Pressure Port/Fitting  : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V)  : 3.6 Internal Lithium Battery. Operation/Application. [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
Acoustic Level Sensor -- RL
from BinMaster, Inc.

Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. The BinMaster RL measures a single point in the bin using acoustics-based technology to provide... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Media Type: Dry material (Bulk solids and powders)
  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level
Foam Control Monitor -- 2852-FCM
from Arjay Engineering

Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93S
from Fluid Components Intl. (FCI)

The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Communication Interface Options: Digital Serial
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Media Type: Liquid
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-Q
from Exsenco, LLC

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.5906 to 205
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Laser Level Transmitter -- LM80
from ABB Measurement & Analytics

Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 6000
  • Device Classification: Transmitter
  • Accuracy (Continuous Level): 1.2
Water-Level Sensors -- 10216022-00
from TE Connectivity

Body Features. Port Material  : Stainless Steel. Configuration Features. Electrical Connection  : Internal Battery. Pressure Port/Fitting  : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V)  : 3.6 Internal Lithium Battery. Operation/Application. [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 16
Continuous Level Sensor, 3DLevelScanner -- 3DLS S / M / MV
from BinMaster, Inc.

BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This advanced acoustics-based technology is proven to perform in powders and... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Measuring Range: ? to 2400
  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
Foam Control Monitor -- 2880-FCM
from Arjay Engineering

Reliable monitoring of foaming conditions in process applications. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter. The sensing probe continuously monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYSE-S
from Exsenco, LLC

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1 μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.5906 to 205
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Liquid Level Sensor -- LMC7100
from ABB Measurement & Analytics

Measuring the LevelMaster ’s importance. The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the... [See More]

  • Communication Interface Options: Digital Serial
  • Repeatability (Point Level): 0.0500
  • Device Classification: Transmitter
  • Accuracy (Continuous Level): 0.1000
Water-Level Sensors -- 255-00320
from TE Connectivity

Body Features. Port Material  : Stainless Steel. Configuration Features. Electrical Connection  : Internal Battery. Pressure Port/Fitting  : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V)  : 3.6 Internal Lithium Battery. Operation/Application. [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 22
Guided Wave Radar for Liquids -- GWR-3000
from BinMaster, Inc.

The GWR-3000 is a guided wave radar designed specifically for liquid applications. It uses time domain reflectometry (TDR) to continuously measure levels in tanks and standpipes. It is offered with either a cable or rod customized to the depth of the vessel. The GWR-3000 level sensor measures all... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Measuring Range: 0.0 to 900
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0800
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
High Performance Linear Displacement and Level Measurement Probe -- SANTEST GYcRP
from Exsenco, LLC

SANTEST's GYcRS and GYcRP probe uses RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1 μ m. GYcRP probe is available for high... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.5906 to 205
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Water-Level Sensors -- 555-00100
from TE Connectivity

Body Features. Port Material  : Stainless Steel. Configuration Features. Electrical Connection  : Internal Battery. Pressure Port/Fitting  : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V)  : 3.6 Internal Lithium Battery. Operation/Application. [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 5
Guided Wave Radar with Modbus RTU -- GWR-2000
from BinMaster, Inc.

BinMaster ’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals, a very small upper dead zone, and assures highly accurate level measurement... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Measuring Range: ? to 1200
  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Continuous Level
High Performance Linear Displacement and Level Measurement Probe -- SANTEST GYcRS
from Exsenco, LLC

SANTEST's GYcRS and GYcRP probe use RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1 μ m. GYcRP probe is available for high... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.5906 to 205
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Water-Level Sensors -- 585-00100
from TE Connectivity

Body Features. Port Material  : Stainless Steel. Configuration Features. Electrical Connection  : Internal Battery. Pressure Port/Fitting  : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V)  : 3.6 Internal Lithium Battery. Operation/Application. [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 5
Laser Level Transmitter -- LL-100
from BinMaster, Inc.

The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1 ° beam, making it... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 12 to 1920
  • Device Classification: Transmitter
  • Media Type: Dry material (Bulk solids and powders)
Liquid Interface Alarm -- 2852-IFA
from Arjay Engineering

Reliable interface monitoring for alarm between two liquids. The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. Typical applications include oil/water interface in pipes and separators, water... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
High Performance Linear Displacement and Level Measurement Probe -- SANTEST GYFRS
from Exsenco, LLC

SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.5906 to 138
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
SmartBob II RemoteLevel Measurement System -- SBR II
from BinMaster, Inc.

The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Measuring Range: ? to 1800
  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
Oil/Water Interface Transmitter -- 2880-OWI
from Arjay Engineering

Reliable monitoring of oil/water interface and emulsions. The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Continuous Level
High Performance Linear Displacement and Level Measurement Probe -- SANTEST GYMR5
from Exsenco, LLC

SANTEST's GYMR5 probe has compact sensor head compared with GYcRS probe, yet realizing the same technical specifications and completely compatible. Radial cable-out renders mechanical compactness, especially when mounted inside cylinders. GYMR5 probe is used in combination with GYFC2 or GYHC... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.5906 to 78.74
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
SmartBob MultiBob Inventory Management System -- SBR II MB
from BinMaster, Inc.

The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide a single... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Measuring Range: ? to 2160
  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
Oil/Water Separator & Sump Liquid Level Alarm -- 2882-OWS
from Arjay Engineering

Reliable monitoring for the oil/water interface in separators. The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the capacitance change around... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
High Temperature Linear Displacement and Level Measurement Probe -- SANTEST GMR2
from Exsenco, LLC

SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120 °C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened Φ18mm and offering more robust structure. Detecting absolute... [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor Only
  • Field Adjustable: Field Adjustable Measurement Ranges
SmartBob SS Inventory Management System for Submersed Solids -- SBR II SS
from BinMaster, Inc.

An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can be used in tanks where solid material settles at the bottom of a tank. Examples include brine tanks, water treatment, wastewater... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: ? to 720
  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
Oil/Water Separator Level Monitor -- 4100-OWS
from Arjay Engineering

Continuous interface monitoring of static level oil/water separators. This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. The 4100-OWS sensing probe monitors the capacitance field between the probe and the concentric shield. As the... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level
Plugged Chute Detector -- 2852-PCD
from Arjay Engineering

Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
EEX Electromechanical Level Measuring System
from FineTek

The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 1176
  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
OEM Ultrasonic Level Sensor (13' Range) -- PulStar® TTL
from Massa Products Corporation

MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 8 inches (100 mm) to 13 feet (6... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 8 to 156
  • Device Classification: Transmitter
  • Media Type: Liquid
Depth and Level Transmitters - Rangeable RS485 -- VL5xx6 Series
from PMC Engineering LLC

The PMC VersaLine ® VL5xx6 Series is part of a comprehensive range of submersible transmitters for the depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. For Zero... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 40
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Compact Bubble Sensor -- CS470
from Campbell Scientific, Inc.

The CS470 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 591
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.1970
Level sensor ifm efector LK7022 [LK7022 from ifm efector inc.]
from Automation24, Inc.

The LK7022 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 264 mm the LK7022 level... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 10.39
  • Device Classification: Sensor System
  • Media Type: Liquid
Acu-Trac® NEMA 4 Ultrasonic -- 1.5 Meter
from SSI Technologies, LLC

The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: ? to 59.06
  • Device Classification: Sensor Only
  • Media Type: Liquid; Dry material (Bulk solids and powders)
Bar Graph Tank-O-Meter -- Type BG
from Uehling Instrument Company

Dual Engineering Unit Calibrated Scales. 10 Inch 100 LED Column. Full Range Display of Partial Input Signals. EASY Recalibration via Dipswitches. On-Board Sensor Excitation. Accepts External mA or VDC Input. Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges [See More]

  • Communication Interface Options: Digital Serial
  • Accuracy (Continuous Level): 0.5000
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Ultrasonic Sensor For Full/Empty Level Measurement -- SONOCONTROL 15
from SONOTEC Ultraschallsensorik Halle GmbH

The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications within the pharmacy and... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Ultrasonic Level Transmitter/Switch -- LVU30
from OMEGA Engineering, Inc.

The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for factory automation or... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 4 to 180
  • Device Classification: Transmitter
  • Media Type: Liquid
Autonomous Capacitive Level Logger -- DCX-38 VG
from Keller America, Inc.

The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a rugged, gold-plated ceramic diaphragm for outstanding long-term stability and stainless steel housing with user serviceable battery for long... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT CBS Compact Bubbler Sensor, 15 m, 2/4 mm or 4/6 mm Tubing, High Accuracy -- 63.200.001.9.22
from OTT Hydromet

The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water. Flood Warning. Flow and Discharge. Source... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 591
  • Device Classification: Sensor Only
  • Media Type: Liquid
Ultrasonic Water Level Sensor -- UCL-510
from Gems Sensors & Controls

49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 49.2
  • Device Classification: Sensor Only
  • Number of Switch Points Range: 4
Radar Level Sensors -- R3-100C232
from Madison Company

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 1200
  • Device Classification: Transmitter
  • Media Type: Liquid
EGX Magnetostrictive Level Transmitter
from FineTek

The EG Series is a magnetostrictive level transmitter used to accurately measure the changing level of liquids. The EG magnetostrictive level transmitter uses the principles of buoyancy and magnetostriction. Single and two-float designs are available. EGX Magnetostrictive Level Transmitter, Liquid... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Transmitter
  • Output Options: AnalogCurrent
Ultrasonic Level Sensor (13' Range) -- PulStar®
from Massa Products Corporation

MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 12 to 156
  • Device Classification: Transmitter
  • Media Type: Liquid
Depth/Level Measurement Transmitter with Datalogger -- STS DL/N
from PMC Engineering LLC

The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 40
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Double Bubbler Liquid Level Sensor -- DB1
from Campbell Scientific, Inc.

The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a fixed... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Level sensor ifm efector LK7023 [LK7023 from ifm efector inc.]
from Automation24, Inc.

The LK7023 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 472 mm the LK7023 level... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 18.58
  • Device Classification: Sensor System
  • Media Type: Liquid
Acu-Trac® Smart 485 -- Diesel Sensor
from SSI Technologies, LLC

The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: ? to 98
  • Device Classification: Sensor Only
  • Media Type: Liquid
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Continuous Level
Autonomous Data Collector -- DCX-18 ECO
from Keller America, Inc.

The DCX-18 ECO is an autonomous, rechargeable battery powered instrument. It features a stainless steel 18 mm in diameter housing designed to record pressure (water depth) and temperature over long periods at a very economical price. Its small size, rechargeable battery, fully welded housing and the... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type (optional feature)
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT CBS Compact Bubbler Sensor, 15 m, 2/4 mm or 4/6 mm Tubing, Standard Accuracy -- 63.200.001.9.21
from OTT Hydromet

The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 591
  • Device Classification: Sensor Only
  • Media Type: Liquid
Radar Level Sensors -- R3-100C485
from Madison Company

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 1200
  • Device Classification: Transmitter
  • Media Type: Liquid
Ultrasonic Level Sensor -- PulStar® L-95
from Massa Products Corporation

MassaSonicPulStar Loop-Powered Sensors are ruggedly designed ultrasonic transmitter modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials forapplication ranges from 8 inches (200 mm) to 20 feet (6 meters). Incorporating state-of-the-art... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 8 to 240
  • Device Classification: Transmitter
  • Media Type: Liquid
Depth/Level Transmitters - Rangeable RS485 / 4-20 mA -- STS PTM/N/RS485 Series
from PMC Engineering LLC

The PTM/N/RS485 series is an outstanding transmitter and part of a range specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 44 offers RS485 (Modbus) protocol together with a 4-20 mA, 2-wire configuration for both level and temperature. It is... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 40
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Radar Water-level Sensor -- CS475-L
from Campbell Scientific, Inc.

The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar —short microwave pulses —to detect the distance from the sensor to... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 2 to 780
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.2000
Level sensor ifm efector LK7024 [LK7024 from ifm efector inc.]
from Automation24, Inc.

The LK7024 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 728 mm the LK7024 level... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 28.66
  • Device Classification: Sensor System
  • Media Type: Liquid
Acu-Trac® Smart 485 -- Gasoline Sensor
from SSI Technologies, LLC

The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: ? to 76
  • Device Classification: Sensor Only
  • Media Type: Liquid
Ultrasonic Digital Tank-O-Meter® -- Type U
from Uehling Instrument Company

Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]

  • Communication Interface Options: Digital Serial
  • Repeatability (Point Level): 0.1250
  • Device Classification: Sensor System; Transmitter
  • Media Type: Liquid
Autonomous Level Logger -- DCX-22
from Keller America, Inc.

The DCX-22 is an autonomous, battery powered instrument made of stainless steel designed to record water depth (pressure) and temperature over long periods. Two versions are offered: DCX-22. The sensor, electronics and battery are housed in a sealed stainless steel tube, for submersible deployment. [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT CBS Compact Bubbler Sensor, 15 m, ID 1/8" or OD 3/8" Tubing, High Accuracy -- 63.200.001.9.25
from OTT Hydromet

The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 591
  • Device Classification: Sensor Only
  • Media Type: Liquid
Radar Level Sensors -- R3-50C232
from Madison Company

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 600
  • Device Classification: Transmitter
  • Media Type: Liquid
Dual Output Level & Temperature Transmitters -- DTM.OCS.S/N Series
from PMC Engineering LLC

The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175 °F. The DTM.OCS.S/N is based on the standard RS485 ModBus protocol and can be easily connected to... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
Radar Water-Level Sensor -- CS476-L
from Campbell Scientific, Inc.

The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the water surface to be measured, the sensors use radar to detect the... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 2 to 1176
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.1000
Level sensor ifm efector LK8122 [LK8122 from ifm efector inc.]
from Automation24, Inc.

The LK8122 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 264 mm the LK8122 level... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 10.39
  • Device Classification: Sensor System
  • Media Type: Liquid
Autonomous Level Logger -- DCX-22 AA
from Keller America, Inc.

This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute pressure sensor... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT CBS Compact Bubbler Sensor, 15 m, ID 1/8" or OD 3/8" Tubing, Standard Accuracy -- 63.200.001.9.24
from OTT Hydromet

The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water. Flood Warning. Flow and Discharge. Source... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 591
  • Device Classification: Sensor Only
  • Media Type: Liquid
Radar Level Sensors -- R3-50C485
from Madison Company

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 600
  • Device Classification: Transmitter
  • Media Type: Liquid
Miniature Submersible Level Transmitter with Datalogger -- DL-MTM3211
from PMC Engineering LLC

The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 420 to 12000
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Radar Water-level Sensor -- CS476-L
from Campbell Scientific, Inc.

The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS476 is built for higher accuracy and a longer range. Mounted above the water surface to be measured, the sensors use radar —short microwave... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 2 to 1176
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.1200
Level sensor ifm efector LK8123 [LK8123 from ifm efector inc.]
from Automation24, Inc.

The LK8123 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of 472 mm the LK8123 level... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 18.58
  • Device Classification: Sensor System
  • Media Type: Liquid
Autonomous Level Logger for Aggressive Media -- DCX-25 PVDF
from Keller America, Inc.

The DCX-25 PVDF is an autonomous, battery powered instrument designed to record water depth (pressure) and temperature over long periods. The housing is made of polyvinylidene fluoride and the sensing diaphragm is available in either Hastelloy C-276 or titanium 6AL-4V. This combination of wetted... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT CBS Compact Bubbler Sensor, 30 m, 2/4 mm or 4/6 mm Tubing, Standard Accuracy -- 63.200.001.9.23
from OTT Hydromet

The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Flood Warning. Storm Water. Flow and Discharge. Source... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 1181
  • Device Classification: Sensor Only
  • Media Type: Liquid
Ultrasonic Level Sensors - Compact, Short Range -- U3M-148
from Madison Company

Madison Company ’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 3.96 to 72
  • Device Classification: Transmitter
  • Media Type: Liquid
Radar Water-level Sensor -- CS477-L
from Campbell Scientific, Inc.

The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS477 is built with enhanced electronics, giving it a much longer measuring range. Mounted above the water surface to be measured, the sensors use... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 16 to 9055
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.5900
Level sensor ifm efector LR2050 [LR2050 from ifm efector inc.]
from Automation24, Inc.

The LR2050 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA or 0-10 V). The LR2050 level sensor... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level
Ceramic Capacitive Level Transmitter -- Nanolevel
from Keller America, Inc.

The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with most pump controllers and SCADA systems. The Nanolevel is assembled in the U.S. [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Transmitter
  • Output Options: AnalogCurrent
OTT CBS Compact Bubbler Sensor, 30 m, ID 1/8" or OD 3/8" Tubing, Standard Accuracy -- 63.200.001.9.26
from OTT Hydromet

The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 1181
  • Device Classification: Sensor Only
  • Media Type: Liquid
Sonic Ranging Sensor -- SR50A-L
from Campbell Scientific, Inc.

The SR50A measures the distance from the sensor to a target. The most common applications are measuring snow depths and water levels. The sensor is based on an electronic transducer that determines the distance to a target by sending out ultrasonic pulses and measuring the time it takes for the... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 19.69 to 394
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.3937
Level sensor ifm efector LR2350 [LR2350 from ifm efector inc.]
from Automation24, Inc.

The LR2350 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The LR2350 level sensor can be... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level
Conductivity, Temperature, and Depth Logger -- DCX-22 AA CTD
from Keller America, Inc.

The CTD versions of the DCX-22 range are autonomous battery-operated data collectors made of stainless steel. CTD stands for Conductivity, Temperature and Depth. Requiring little maintenance, they record the water level (pressure), temperature and conductivity over long periods. Conductivity is... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT ecoLog 1000 Level Logger with Modem -- 5545000190-4D
from OTT Hydromet

The OTT ecoLog 1000 is a self-contained, cellular groundwater level logger for measuring water level and temperature. It provides reliable system up-time and accurate measurements while avoiding data gaps. It ’s simple to operate using just a smart phone or PC via integrated Bluetooth Low... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 3937
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Level sensor ifm efector LR2750 [LR2750 from ifm efector inc.]
from Automation24, Inc.

The LR2750 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The LR2750 level sensor can be... [See More]

  • Communication Interface Options: Digital Serial
  • Level Measurement Type: Continuous Level
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Ei Highly Precise Pressure Transmitter -- Series 36 XW Ei
from Keller America, Inc.

These piezoresistive pressure transmitters are approved for use in high explosive gas and dust atmospheres of groups I (mining industry) and II (industrial applications) where there is a high risk of explosion. Optionally available are Low Voltage Versions (LV) with 3,5 ق 8,5 V. Signal... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT PLS Pressure Level Sensor, 0 - 10 m, RS-485 -- 63.037.001.9041
from OTT Hydromet

The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 394
  • Device Classification: Sensor Only
  • Media Type: Liquid
Level sensor ifm efector LR3000 [LR3000 from ifm efector inc.]
from Automation24, Inc.

The LR3000 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360 ° and the rod length of L = 100-1,600 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level
High Accuracy Submersible Level Transmitter -- Acculevel SDI
from Keller America, Inc.

The Acculevel SDI high accuracy level transmitter incorporates microprocessor-controlled signal conditioning to provide outstanding accuracy over temperature. Like the original Acculevel, it provides dual outputs but both are digital; one SDI-12 and one RS485. Both allow users to retrieve both level... [See More]

  • Communication Interface Options: Digital Serial; Other Interface Type
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT PLS Pressure Level Sensor, 0 - 100 m, RS-485 -- 63.037.001.9044
from OTT Hydromet

The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 3937
  • Device Classification: Sensor Only
  • Media Type: Liquid
Level sensor ifm efector LR3300 [LR3300 from ifm efector inc.]
from Automation24, Inc.

The LR3300 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360 ° and the rod length of L = 100-1,600 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level
SDI-12 Level Transmitter -- Digilevel™
from Keller America, Inc.

The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable of operating in several emulate modes for popular SDI-12... [See More]

  • Communication Interface Options: Digital Serial
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT PLS Pressure Level Sensor, 0 - 20 m, RS-485 -- 63.037.001.9042
from OTT Hydromet

The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water... [See More]

  • Communication Interface Options: Digital Serial
  • Measuring Range: 0.0 to 787
  • Device Classification: Sensor Only
  • Media Type: Liquid