Displays Bargraph Digital Panel Meters
from Transducer Techniques, LLC
The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can... [See More]
- Features: Alarms; Displays Bargraph; Conditioning
- Number Digits: 6.0
- Display Type: Numeric; Combination
- Display Technology: LCD
from BinMaster, Inc.
The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an existing 4-20 mA loop, making it an ideal display solution for any of your 4-20 mA sensors. It features a dual-line display with... [See More]
- Features: Adjustable Display; Alarms; Displays Bargraph
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 13.0
from ABB Measurement & Analytics
With an easy-to-read, wide-screen LCD display, the JDF200 Field Indicator provides flexible configuration capabilities. The intuitive and user-friendly “Easy setup ” menu allows the operators in the field to interact with the device without training and all needed parameters can be set... [See More]
- Features: Displays Bargraph; Intrinsically safe
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Alphanumeric
- Number Digits: 24.0
from Sifam Tinsley UK
Features. • Universal input for the measurement of d.c. current, d.c. voltage and temperature. • 3 or 7-colour bargraph. • Programming of bargraph colour depending on the measured quantity value. • Signalling of set alarm value over flow. • Storage of measured signal in... [See More]
- Features: Displays Bargraph
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from Define Instruments
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the... [See More]
- Features: Displays Bargraph
- Character Size: Less Than 0.37 (9.4mm)
- Display Type: Numeric
- Number Digits: 5.0
from Dynisco
Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]
- Features: Adjustable Display; Alarms; Displays Bargraph; OnOff; Set Points
- Display Technology: LCD
- Display Type: Combination
- Analog Input Channels: 1
from OTEK Corporation
The DIN-BAR was specifically designed to replace (form & fit)the old electromechanical bargraphs, with21st Century Technology exclusive toOTEK, the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControllers). The only similarity isthe panel cut out, mounting and bezel. [See More]
- Features: Displays Bargraph; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Liquid Crystal Display. Single row, 4 digit. Analog style bargraph indication. True RMS measurement. CT programable up to 5000A. 3 phase 4 wire electrical connection. IP protection (Front Plate): IP65 [See More]
- Features: Displays Bargraph
- Number Digits: 4.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Sifam Tinsley UK
Features. • 3 or 7- colour bargraph with programmable colour switching over. • Recording of 750 measuring segments , released temporary. • Universal input. • Programmable indication characteristic and bargraph magnifier. • Up to 8 programmable alarm outputs. •... [See More]
- Features: Displays Bargraph
- Number Digits: 4.0
- Display Type: Numeric
- Display Technology: LED
from OTEK Corporation
The HI-Q214 (1.4"W x 11.3"H x 3"D) is virtually the same as our popular HI-Q114, but at a lower cost and with a housing that is only 3" deep! The unit was specifically designed to replace (form & fit) the old electrome-chanical bargraphs like the Chessel 700 series. This unit is OTEK's largest... [See More]
- Features: Displays Bargraph; Conditioning
- Number Digits: 4.0
- Display Type: Combination
- Display Technology: LED
from Hoyt Electrical Instrument Works, Inc.
Liquid Crystal Display. Single row, 4 digit. Analog style bargraph indication. True RMS measurement. CT programable up to 5000A. 3 phase 4 wire electrical connection. IP protection (Front Plate): IP65 [See More]
- Features: Displays Bargraph
- Number Digits: 4.0
- Display Type: Alphanumeric
- Display Technology: LCD
from Sifam Tinsley UK
Features. • 2 independend measuring channels with an universal input. • 3 or 7-colour bargraph with programmable colour switching over. • Recording of 750 measuring segments, released temporary. • Programmable indication characteristic and bargraph magnifier. • Up to 8... [See More]
- Features: Displays Bargraph
- Number Digits: 8.0
- Display Type: Numeric
- Display Technology: LED
from OTEK Corporation
Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]
- Features: Alarms; Displays Bargraph; Set Points (optional feature); Conditioning (optional feature)
- Character Size: Larger than 0.56 (14.2mm)
- Display Type: Combination
- Number Digits: 6.0
from Hoyt Electrical Instrument Works, Inc.
The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal replacement for... [See More]
- Features: Adjustable Display; Displays Bargraph
- Character Size: 0.37 (9.4mm) to 0.56 (14.2mm)
- Display Type: Numeric
- Number Digits: 12.0