Accelerometer Vibration Measurement Instruments and Vibration Analyzers
from PCE Instruments / PCE Americas Inc.
The PCE-VM 31-HAWB Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. Each sensor consists of a triaxial Vibration... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement
- Linear Velocity: 0.3937 to 394
- Acceleration: 11.21 to 112
- Frequency Range: 1 to 1000
from RS Components, Ltd.
FLUKE-805 FC,FLUKE CONNECT VIBRATION MET [See More]
- Sensor Input: Acceleration; Acceleration, displacement, velocity
- Features: Battery Powered
from PCE Instruments / PCE Americas Inc.
The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement
- Linear Velocity: 0.3937 to 394
- Acceleration: 11.21 to 112
- Frequency Range: 1 to 1000
from RS Components, Ltd.
Fluke 805FC Vibration Meter with Fluke 8 [See More]
- Sensor Input: Acceleration; Acceleration, displacement, velocity
- Operating Temperature: -4 to 122
- Acceleration: 50
from PCE Instruments / PCE Americas Inc.
The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement
- Linear Velocity: 0.3937 to 394
- Acceleration: 11.21 to 112
- Frequency Range: 1 to 1000
from RS Components, Ltd.
VIBA8 WITH STANDARD WBV SEATPAD SENSOR [See More]
- Sensor Input: Acceleration; Acceleration
- Operating Temperature: 122
- Acceleration: 3.5
from PCE Instruments / PCE Americas Inc.
The PCE-VM 31 Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement
- Linear Velocity: 0.3937 to 394
- Acceleration: 11.21 to 112
- Frequency Range: 1 to 1000
from RS Components, Ltd.
RS PRO TES-3100 Vibration Meter [See More]
- Sensor Input: Acceleration; Acceleration, Velocity, Displacement
from PCE Instruments / PCE Americas Inc.
The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters eliminate the effects of background noise, allowing the device to detect specific vibrations. Note:... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement
- Linear Velocity: 0.0197 to 7.87
- Acceleration: 0.0510 to 20.38
- Frequency Range: 10 to 1000
from RS Components, Ltd.
VIBRATION METER (Auto Memory, USB interf [See More]
- Sensor Input: Acceleration; Displacement, Acceleration, Velocity
from Signalysis, Inc.
Rictor identifies vibration sources in the manufacturing facility or construction site, enabling a vibration-aware environment. This allows a facility to set up processes by knowledgeably working within the environment. To further enhance productivity, facilities can correlate vibration levels to... [See More]
- Sensor Input: Acceleration
- Number Channels: 8
- Frequency Range: 0.1500 to 4000
- Device Type: Instrument / Meter
from Monarch Instrument
The Examiner 1000 is designed for ease-of-use in condition-based maintenance programs. It is the ideal tool to begin a Predictive Maintenance Program or to add into an existing World-Class Maintenance Program with FFT data collectors and Analysis Software. Examiner measures vibration in:... [See More]
- Sensor Input: Acceleration; Linear Velocity
- Linear Velocity: 0.0100 to 19.99
- Acceleration: 0.0100 to 19.99
- Frequency Range: 10 to 10000
from MTI Instruments Inc.
Portable vibration analysis and engine trim balance instruments and accessories for commercial and military aviation. Designed to swiftly pinpoint engine problems and eliminate avoidable engine removals. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement; Angular Velocity
- Device Type: Instrument / Meter
- Frequency Range: 5 to 10000
- Signal Inputs: Voltage; Frequency
from SKF/Global
The SKF Machine Condition Indicator is an economical vibration sensor and indicator for monitoring non-critical machines. It is ideal for machinery with constant operating conditions not previously monitored in plants. The device can be compared to the "check engine" light in a car. What the "check... [See More]
- Sensor Input: Acceleration; Linear Velocity; Temperature
- User Interface: Manual
- Device Type: Instrument / Meter
- Form Factor: Handheld; Portable
from LORD MicroStrain Sensing Systems
Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview. The SG-Link ® -LXRS ™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input... [See More]
- Sensor Input: Acceleration; Displacement; Strain, load cells, torque, pressure, magnetic fields, geophones
- Device Type: Instrument / Meter
- Number Channels: 3
- Signal Inputs: Wireless
from OROS
OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional... [See More]
- Sensor Input: Acceleration; Angular Velocity
- Accuracy: 0.01
- Frequency Range: 2000 to 102400
- Number Channels: 2 to 4
from SymphonyAI Industrial
TRIO ™ CX-7. TRIO ™ CX-7 is the first of a new generation vibration data collectors and machine condition analyzers. TRIO ™ CX-7 is the first of a new generation vibration data collectors and machine condition analyzers. TRIO's new ergonomic design and Bluetooth ® wireless data... [See More]
- Sensor Input: Acceleration; Linear Velocity (optional feature); Displacement (optional feature); Angular Velocity (optional feature); Temperature (optional feature)
- Device Type: Instrument / Meter
- Number Channels: 4
- User Interface: Computer Interface; Digital Front Panel
from SKF/North America
Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential machine problems... [See More]
- Sensor Input: Acceleration; Linear Velocity; Temperature
- Linear Velocity: 0.0276 to 2.56
- Acceleration: 0.2000 to 50
- Frequency Range: 10 to 1000
from Convergence Instruments
Product Description. The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb... [See More]
- Sensor Input: Acceleration
- Device Type: Recorder / Totalizer
- Acceleration: 200
- Signal Inputs: Serial
from Erbessd Instruments
A complete and useful Dynamic Balancing System ‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. DigivibeMX M10 includes these features: Accurate balancings in just 2... [See More]
- Sensor Input: Acceleration
- Linear Velocity: 7.87E-5 to 118
- Acceleration: 1.00E-4 to 100
- Frequency Range: 0.3200 to 15000
from Columbia Research Labs, Inc.
The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement
- Linear Velocity: 0.1000 to 300
- Acceleration: 0.1000 to 300
- Frequency Range: 1 to 1000
from MTI Instruments Inc.
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]
- Sensor Input: Acceleration
- Number Channels: 1
- Frequency Range: 10 to 100
- Sensor Technology: Piezoelectric; charge simulator
from SKF/Global
Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse app,... [See More]
- Sensor Input: Acceleration; Linear Velocity; Temperature
- Linear Velocity: 2.17
- Acceleration: 20
- Frequency Range: 2000 to 10000
from LORD MicroStrain Sensing Systems
OEM Wireless Analog Sensor Node - Low Power. Overview. The SG-Link ®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a... [See More]
- Sensor Input: Acceleration; Displacement; Strain, load cells, torque, pressure, magnetic fields, geophones
- Device Type: Instrument / Meter
- Number Channels: 3
- Signal Inputs: Wireless
from OROS
OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field operations, OR35 takes... [See More]
- Sensor Input: Acceleration; Angular Velocity
- Accuracy: 0.01
- Frequency Range: 2000 to 102400
- Number Channels: 8
from Columbia Research Labs, Inc.
The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use are required. This hand-held device is the ideal preventive maintenance tool. Model... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement
- Linear Velocity: 300
- Acceleration: 0.1000 to 300
- Displacement Range: 1.00E-3 to 3
from MTI Instruments Inc.
Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]
- Sensor Input: Acceleration; Linear Velocity; Displacement; Angular Velocity
- Accuracy: 1.00
- Frequency Range: 5 to 10000
- Number Channels: 8
from LORD MicroStrain Sensing Systems
Wireless Accelerometer Node. Overview. The G-Link ® -LXRS ™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link ® -LXRS ™ can be employed to measure vibration or acceleration, or as a... [See More]
- Sensor Input: Acceleration
- Frequency Range: 1 to 512
- Acceleration: -10 to 10
- Device Type: Instrument / Meter
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Sensor Input: Acceleration; Angular Velocity
- Accuracy: 0.01
- Frequency Range: 2000 to 102400
- Number Channels: 4 to 16
from LORD MicroStrain Sensing Systems
The G-Link2 ™ -LXRS ® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/acceleration measurement and monitoring in remote deployments. [See More]
- Sensor Input: Acceleration
- Frequency Range: 32 to 512
- Acceleration: -200 to 200
- Device Type: Instrument / Meter
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Sensor Input: Acceleration; Angular Velocity
- Accuracy: 0.01
- Frequency Range: 2000 to 102400
- Number Channels: 8 to 32
from LORD MicroStrain Sensing Systems
OEM Wireless Analog Sensor Node - Extended Range. Overview. The SG-Link ®-OEM-LXRS ™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This... [See More]
- Sensor Input: Acceleration; Displacement; Strain, load cells, torque, pressure, magnetic fields, geophones
- Device Type: Instrument / Meter
- Number Channels: 3
- Signal Inputs: Wireless