Type 11 Modular Enclosures
1 Result
Type 11 Standard and Economic Case
from ELMA Electronic Inc.
from ELMA Electronic Inc.
Side panels are of 2 mm sheet aluminum. The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only). For mounting PCBs and plug-in units based on standard Eurocard sizes with depths of 160, 220 and 280 mm. The use of cover plates is recommended where the sub rack... [See More]
- NEMA Rating: Type 11
- Material: Aluminum
- Shape: Rectangular
- Mounting Type: Open Frame Rack; DIN Rail Mounting