Measure Unit / Monitor Automated Test Equipment
from JFW Industries, Inc.
Whether you are fading multiple base station signals to a handset or testing multiple communication standards with wireless devices, JFW has a handover test system to help automate your RF testing. JFW ’s full fan-out handover test systems are a type of matrix switch that is constructed with... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Component / Product Tested: RF & Microwave
from Radiant Vision Systems
The Area Color Inspection System (ACIS ) is an integrated solution for efficient inspection of characters and color on surfaces such as metal or plastic. Users can quickly measure markings such as pattern, text, symbols, and color with near-spectrometer accuracy at production speeds. A... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
from JFW Industries, Inc.
Our full fan-out transceiver test system is constructed as a fully meshed matrix. This construction is ideal for testing radio-to-radio communication for an environmental simulation or testing handset-to-handset communication over a wireless network. Block diagrams for each model are listed in the... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Component / Product Tested: RF & Microwave
from Radiant Vision Systems
Fast, Accurate, Cost-effective View Angle Performance Measurement Solution for Flat Panel Displays. The Radiant Vision Systems FPD (flat panel display) Conoscope Lens enables high-resolution photopic measurement of the angular distribution of color, luminance, and contrast of displays and display... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Component / Product Tested: Displays, Video or Vision Equipment
from JFW Industries, Inc.
Whether you are fading multiple base station signals to a handset or testing multiple communication standards with wireless devices, JFW has a handover test system to help automate your RF testing. JFW ’s limited fan-out configuration (LC) handover test systems are scaled down versions of our... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Component / Product Tested: RF & Microwave
from Radiant Vision Systems
Software to enable flexible, customizable, automated visual surface inspection leveraging high-precision ProMetric® imaging systems. The INSPECT ™ is a flexible software platform that enables the creation of a wide range of visual inspection processes and custom solutions. Combined with... [See More]
- Type / Form: Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit
- Tester / Test Capability: X-ray
from JFW Industries, Inc.
Our limited fan-out transceiver test systems are constructed as a star matrix with all ports connected through a central hub. The hub allows a transmission from one port to be received at all other ports. This construction type can be used for simulating radio-to-radio or handset-to-handset... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Component / Product Tested: RF & Microwave
from Radiant Vision Systems
Evaluation tool kit specific to US and ECE headlamp standards. Today's headlights include smart illumination, adaptive systems like matrix LED- or laser-based systems, and other technology that dynamically illuminates roadways while meeting the requirements of national safety regulations. Because... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Component / Product Tested: Displays, Video or Vision Equipment
from Radiant Vision Systems
Turnkey system for automated visual inspection of illuminated keyboards and keypads. Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software
- Tester / Test Capability: X-ray; Luminance, Chromaticity
- Component / Product Tested: Keyboard
from Radiant Vision Systems
Imaging Colorimeter with Integrated Spectrometer. The ProMetric ® I-SC Solution combines the functions of an enhanced ProMetric I Imaging Colorimeter with a high-end spectrometer to provide a single platform for spectral data capture and accurate, repeatable color measurement across devices,... [See More]
- Type / Form: Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit
- Tester / Test Capability: Uniformity Testing, R&D Settings,Production Line Testing, Display Testing, Color Correction
from Radiant Vision Systems
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters. ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device components. Applying tristimulus color filter technology based on... [See More]
- Type / Form: Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit
- Component / Product Tested: Displays, Video or Vision Equipment
from Radiant Vision Systems
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments. ProMetric ® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. [See More]
- Type / Form: Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit
- Component / Product Tested: Displays, Video or Vision Equipment
from Radiant Vision Systems
ProSource ®enables optical system designers to fully exploit Radiant Source Model files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Component / Product Tested: Displays, Video or Vision Equipment
from Radiant Vision Systems
Precise measurement of near-field luminous intensity specifically for LEDs and other small light sources. The SIG-400 (Source Imaging Goniometer ®, Gen. 4) is a fully automated, computer-controlled goniometric system designed specifically to meet the needs of LED researchers, developers,... [See More]
- Type / Form: Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software
- Tester / Test Capability: X-ray; Luminance, Luminous Intensity
- Component / Product Tested: Displays, Video or Vision Equipment; Near-field Luminance Distribution Measurement
from VJ Technologies, Inc.
VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and image processing... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Tester / Test Capability: Manufacturing Defect Analyzer; X-ray
- Component / Product Tested: Parts and Assembly Inspection
- Features: SPC
from Artifex Engineering
The LIV100 is a powerful pulsed current test system for use in the lab as well as for OEM applications, ideal for. Diode characterization at the chip or bar level. Quality control of incoming goods. OEM. We offer this instrument with a variety of end stages covering current ranges from 1A up to... [See More]
- Type / Form: Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit
- Component / Product Tested: Laser Diodes
from Intepro Systems
Highly accelerated life testing of DUT's, junction temperature measurement [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software
- Tester / Test Capability: Life or Endurance Test
- Component / Product Tested: Semiconductors or Active Components
- Interface: Probe Card or Performance Board
from GOEPEL Electronics
Highest inspection speed. ·large, congruent field of view for all cameras. ·high positioning speeds and shortest image acquisition time. Maximum error detection. ·excellent image quality of the orthogonal and angled-view cameras. ·unique multi-spectral and... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
from Signalysis, Inc.
The Signalysis Automated Test Manager organizes test requests into one compact program allowing users to perform multiple unattended tests. SigATM provides strict compliance to appropriate test standards while allowing easy access to all acquired data. SigATM can control every aspect of a test with... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software
- Tester / Test Capability: Functional
from CHINO Works America Inc.
The equipment is a full automatic compressor performance testing equipment for measurement of refrigerating capacity of compressors for vehicle-installed air-conditioners. [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; Input Stimulus or Signal Source Unit; Fixture / Interface
- Tester / Test Capability: Functional
- Component / Product Tested: Compressor
- Features: Temperature Control / Oven; OCR Measurement
from OMICRON electronics Corp. USA
Partial discharge (PD) phenomena is evidence of a degrading insulation capacity. As partial discharge often precedes an insulation breakdown of high voltage equipment, its detection and monitoring is of vital importance. The pioneers of multi-channel synchronous PD systems, mtronix, teamed up with... [See More]
- Type / Form: Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software (optional feature)
- Tester / Test Capability: Partial Discharge Analysis
- Component / Product Tested: Power Supplies or Transformers; Generators
from VJ Technologies, Inc.
A major inspection challenge facing the boiler industries is to examine welds in tubing and plate during the manufacturing, erection, and start-up stages. In the steam generation business, billions are lost annually due to downtime caused by leaks in a plant's boiler tubes that is in commercial... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Tester / Test Capability: X-ray
- Component / Product Tested: Pipe and Welding
- Features: SPC
from Signalysis, Inc.
IQC is a production line test system from Signalysis, Inc., that provides automatic assembly line Pass/Fail of products based on mechanical vibration characteristics, analysis of functional electrical signals, and other measured and computed quantities. Pass/fail status may be determined from a... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software
- Tester / Test Capability: Functional
from CHINO Works America Inc.
The equipment is semiconductor aging testing equipment to full-automatically execute burn-in processing and data measurement/judgment/analytical processing and also has tester function as well as temperature accelerating testing. [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; Input Stimulus or Signal Source Unit; Fixture / Interface
- Tester / Test Capability: Life or Endurance Test; Functional
- Component / Product Tested: MEMS or Electromechanical Devices; Passive Components; Loaded PCBs; Power Supplies or Transformers; Optoelectronics; Semiconductors or Active Components
- Interface: Floating Probe
from VJ Technologies, Inc.
VJT's pipeline inspection crawler brings together over 20 years of specialized skills and leading-edge technologies to create a revolutionary new real-time pipeline inspection unit. [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Tester / Test Capability: X-ray
- Component / Product Tested: Pipeline
- Features: SPC
from Signalysis, Inc.
A Microsoft Windows 95/98 (TM) based application, SLAM integrates continuous monitoring with live displays of sound level trends, level indicator bars and numeric output, storing results in an easily accessible database. A Remote Alarm Indicator can be activated from any of the permanent monitoring... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software
- Tester / Test Capability: Functional
from VJ Technologies, Inc.
VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing. [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Tester / Test Capability: Manufacturing Defect Analyzer; X-ray
- Component / Product Tested: Parts on a Conveyor System
- Features: SPC
from VJ Technologies, Inc.
Our Vertex Series-A is a versatile, all purpose X-Ray system with a new modular design based on solid SRT engineering and offering a 20" x 24" Inspection area with 100% coverage. [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Tester / Test Capability: Manufacturing Defect Analyzer; X-ray
- Component / Product Tested: BareBoard; Loaded PCBs; Electronic Components and Assemblies
- Features: SPC
from VJ Technologies, Inc.
The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of any specimen while still capable of the highest quality 2D inspection. [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Tester / Test Capability: Manufacturing Defect Analyzer; X-ray
- Component / Product Tested: Electronic Components and Assemblies
- Features: SPC
from VJ Technologies, Inc.
VJ Inspection Systems 4000 wheel inspection system images cast aluminum wheels in a single rotation. Operators receive a concise, accurate wheel discontinuity picture allowing optimized process adjustment. The wheel inspection system incorporates next generation linear diode array (LDA) imaging... [See More]
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit
- Tester / Test Capability: Manufacturing Defect Analyzer; X-ray
- Component / Product Tested: Telematics / Automotive; Cast Aluminum Wheel Discontinuity
- Features: SPC