60-40 Scratch / Dig Optical Mirrors
from Foctek Photonics, Inc.
FOCtek offers dielectric coated mirrors and metal coated mirrors which are made of substrate such as Bk7, K9, Fused Silica, CaF2, Sapphire and so on. [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Thickness: 2 to 6.35
- Diameter/Width: 10 to 50.8
- Mirror Materials: BK7 Glass; Fused Silica; K
from MOK Optics Co., Ltd.
Mirrors are used to fold, bend and focus optical beams. They are usually processed into round or rectangular shape. Special shapes of mirrors are available upon request. MOK Optics have advanced technologies on coating, we can provide [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Surface Flatness: λ/8
- Mirror Coatings: Enhanced Aluminum; Protected Aluminum; Dielectric; Protected Gold; Silver; Dichroic
from HG Optronics, Inc.
HG Optronics.,INC. can provide Metal Coated Mirror ,Dielectric Coated Mirror and Dichroic Mirror which are made of substrate such as BK7, Optical glass, Fused Silica, CaF2 and so on. 1.1. What Metallic Coated types can HG OPTRONICS supply?. HG OPTRONICS mainly offers four coating types,... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Mirror Shape: Round
- Wavelength Range: 200 to 2500
- Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Diameter range from 10mm to 280mm. • Excellent transmission from UV to MWIR. • Exceptional surface hardness and chemical resistance. • For defense and aerospace application. Both high transmission, as well as reliable durabilities, are important for optical domes,... [See More]
- Surface Quality: 60-40 Scratch / Dig
from CRYSTECH, Inc.
Specifications: * Material: optical glass. * Clear Aperture: >85%. * Flatness: see the table @ 632.8 nm. * Surface Quality: 60-40. * Dimension Tolerance: ±0.2mn. * Bevel: 0.25 mm x 45 °. Dielectric Mirrors. Specifications: * Material:BK7 grade A optical glass. * Clear Aperture:... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Diameter/Width: 12.7 to 30
- Mirror Types: Flat Mirror
- Mirror Materials: BK7 Glass
from Daheng New Epoch Technology, Inc.
This design provides better performance than the protected aluminum coating with an average of about 92% reflection in the visible spectrum. The coating incorporates the use of a dielectric stack on the aluminum, which provides better resistance to abrasion than the raw metal [See More]
- Surface Quality: 60-40 Scratch / Dig
- Mirror Shape: Round
- Thickness: 4 to 15
- Mirror Materials: BK7 Glass
from Daheng New Epoch Technology, Inc.
These are precision flat mirrors with a metallic gold coating. The gold layer is protected both underneath and above with dielectric layers which ensures good adhesion to the substrate and allows cleaning by normal laboratory methods. These mirrors have very high reflectivity from 0.65 microns... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Diameter/Width: 20 to 40
- Mirror Types: Laser Mirror
- Thickness: 4
from Daheng New Epoch Technology, Inc.
Protected silver coating offers a higher surface reflectivity than the enhanced aluminum coating. It provides an average reflection of approximately 95% in the visible wavelength range. This coating is a hybrid shelf life. The silver layer is protected both underneath and above with dielectric... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Diameter/Width: 20 to 50.8
- Mirror Types: Laser Mirror
- Thickness: 4
from Edmund Optics Inc.
Fused Silica and Zerodur ® Substrates. 1/10 λ Surface Accuracy. Variety of Coating Options Offered. 1/20 λ and 1/4 λ Surface Accuracies Also Offered. TECHSPEC ® 1/10 λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems,... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Diameter/Width: 254
- Mirror Types: Flat Mirror
- Thickness: 38.1
from Shimadzu Corporation
Shimadzu toroidal mirrors are manufactured by polishing optical glass with highly-smoothed surface. Standard coating of Aluminum brings high reflectance in ultraviolet region. The newly developed production method secures continuous delivery of stable quality products. Non-use of specific chemical... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Diameter/Width: 20 to 70
- Mirror Types: Toroidal Mirror
- Radius of Curvature: 52 to 848
from UNI OPTICS(Fujian) Co., Ltd
1 、What Metallic Coated types can Uni-Optics supply?. Uni-Optics mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 250nm to 400nm. 2) Protected Aluminum: Ravg > 87% from 400nm to 800nm. 3) Protected Silver: Ravg > 95% from 400nm to 20um. 4)... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Mirror Shape: Rectangular / Square
- Mirror Types: Flat Mirror
- Mirror Materials: BK7 Glass
from Newport Corporation
Our standard off-axis parabolic mirrors are segments of a full paraboloid with a circular cross sectional aperture. The optical axis is folded 90 ° and displaced from the mechanical axis, giving unobstructed access. Parabolic mirrors allow achromatic collimation or focusing of light from UV to... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Focal Length: 20.32 to 203
- Mirror Types: Parabolic Mirror
- Wavelength Range: 190 to 15000
from OptoSigma Corp.
It is a mirror of aluminum coating on one side of the substrate. As a line up, there are mirrors of large size of 200mm or more. — ¦For visible and near-infrared light applications. — ¦For large aperture optical system. [See More]
- Surface Quality: 60-40 Scratch / Dig
- Wavelength Range: 400 to 700
- Mirror Types: Flat Mirror
- Diameter/Width: 200 to 300
from Advanced Optics, Inc.
Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Advanced Optics offers fused silica mirrors polished either λ/4,... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Diameter/Width: 25.4 to 152
- Mirror Types: Flat Mirror
- Thickness: 12.7 to 25.4
from Knight Optical (UK) Ltd
This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3
- Wavelength Range: 450 to 700
- Mirror Materials: BK7 Glass
from CeNing Optics Co., Ltd.
Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]
- Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Wavelength Range: 250 to 800
- Mirror Types: Flat Mirror; Parabolic Mirror (optional feature)
- Diameter/Width: 5 to 76.2
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Wavelength Range: 250 to 20000
- Mirror Types: Flat Mirror
- Diameter/Width: 7 to 102
from Newport Corporation
These low cost Float glass square mirrors are excellent broadband mirrors for the price. They can be used as a front or back surface reflector. Low cost square Float glass substrates. Enhanced Aluminum broadband front coating. Protective plastic sheet on back surface. Ravg >90%, 400 –700... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Wavelength Range: 400 to 10000
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4 to 191
from OptoSigma Corp.
For an illumination optical system and a simple experiment, it is not requested the low-scratch polishing for a laser. Reflectance and surface flatness is the same as aluminum mirrors (TFA) for a laser. — ¦The dirt on the surface of the mirror can be wiped because the scratch-resistant... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Diameter/Width: 10 to 50
- Mirror Types: Flat Mirror
- Thickness: 3 to 8
from Knight Optical (UK) Ltd
Our general-purpose grade of front surface mirrors is manufactured from standard coated sheet material. These general purpose grades of front surface mirrors are available with a multitude of coatings for an extensive range of scientific instrument and lighting applications. Our stock range of front... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3
- Wavelength Range: 180 to 650
- Mirror Materials: BK7 Glass
from CeNing Optics Co., Ltd.
Dichroic Mirrors are designed to reflect one wavelength and transmit the other wavelength. The angle of incidence is usually at 0 deg or 45 deg. [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Diameter/Width: 5 to 76.2
- Mirror Types: Flat Mirror
- Thickness: 0.5000 to 10
from Newport Corporation
These low cost Float glass 1 and 2 inch diameter mirrors are excellent broadband mirrors for the price. They can be used as a front or back surface reflector. Low cost Float glass substrates. Enhanced Aluminum broadband front coating. Protective plastic sheet on back surface. Ravg >90%, 400... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Wavelength Range: 400 to 10000
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4 to 50.8
from CeNing Optics Co., Ltd.
Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]
- Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Wavelength Range: 250 to 800
- Mirror Types: Flat Mirror; Parabolic Mirror (optional feature)
- Diameter/Width: 5 to 76.2
from Newport Corporation
ValuMax ® square mirrors set a new standard of value and performance. They are best suited for prototype development, proof-of-concept or educational applications where power loss, dispersion or wavefront distortion are not critical. Best value square mirrors for general purpose lab use. 40-20... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Wavelength Range: 250 to 20000
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
from CeNing Optics Co., Ltd.
High Energy Reflective Dielectric Coated Mirrors provide excellent performance over a specific wavelength range. The maximum reflectivity can be up to 99.9% at a specific wavelength and angle of incidence. Dielectric coatings exhibit superior durability and damage resistance. [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Diameter/Width: 5 to 76.2
- Mirror Types: Flat Mirror
- Thickness: 0.5000 to 10
from Newport Corporation
By taking advantage of advanced polishing techniques and high volume manufacturing, ValuMax ®Series square broadband mirrors are a truly cost effective offering with good optical performance. Best value all dielectric coated square mirrors. Rave >99% over 488-694 nm or 700-950 nm. Sustrate... [See More]
- Surface Quality: 60-40 Scratch / Dig
- Wavelength Range: 488 to 950
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8