Dual Scale Mechanical Pressure Gauges
from Clippard
Pressure Gauge, 0 to 100 psig Panel mount [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Sealed
- Connection Size: 0.1250
from HydraCheck Inc.
Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features: Pressure ranges up to... [See More]
- Type: Dual Scale
- Working Pressure Range: 8702
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Plast-O-Matic Valves, Inc.
Series DPI Indicator designed to show at a glance if maximum filter pressure has been exceeded. 1/8 ″ FNPT connections with 0-15 PSID or 0-30 PSID Gauge; PVC or CPVC. Series DPIS includes optional switch. [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 15
- Type: Differential
- Connection Size: 0.1250
from Petersen Products Co.
Comment 1 For Air, Nitrogen or Water. Comment 2 Liquid Filled. Connection Type 1/4" MNPT (Brass). Country of Origin USA. Pressure 0-100 psi (0-6.89 bar), 0-700 kPa. Sage Subcategory Number W311. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Type: Dual Scale
- Working Pressure Range: 100
- Type: Gauge
- Scale Units: pounds per square inch; Kilopascals
from EXAIR
EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air consumption by almost 20% and reduces required input power by... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 160
- Type: Absolute
- Connection Size: 0.2500 to 1.25
from Clippard
Pressure Gauge, 0 to 100 psig Stud Mount [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Sealed
- Connection Size: 0.1250
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Type: Dual Scale
- Working Pressure Range: 7500
- Type: Gauge; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Petersen Products Co.
Comment 1 For Air, Nitrogen or Water. Comment 2 Liquid Filled. Connection Type 1/4" MNPT (Brass). Country of Origin USA. Pressure 0-200 psi (0-13.80 bar), 0-1400 kPa. Sage Subcategory Number W311. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Type: Dual Scale
- Working Pressure Range: 200
- Type: Gauge
- Scale Units: pounds per square inch; Kilopascals
from HydraCheck Inc.
The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0 to 6000 PSI. [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 6000
- Type: Gauge
- Diameter: 15.5
from Petersen Products Co.
Comment 1 For Air, Nitrogen or Water. Comment 2 Liquid Filled. Connection Type 1/4" MNPT (Brass). Country of Origin USA. Pressure 0-300 psi (0-20.69 bar), 0-2100 kPa. Sage Subcategory Number W311. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Type: Dual Scale
- Working Pressure Range: 300
- Type: Gauge
- Scale Units: pounds per square inch; Kilopascals
from HydraCheck Inc.
The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000 PSI. [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 5000
- Type: Gauge
- Diameter: 15.5
from Alfa Laval Inc.
The Alfa Laval electronical pressure gauge provides accurate and reliable pressure measurement with electrical output capabilities. It fulfils the demands for pressure indication in hygienic systems for the dairy, food and biopharm industries. Accurate, reliable pressure indication. The Alfa Laval... [See More]
- Type: Dual Scale
- Working Pressure Range: -14.5 to 580
- Type: Gauge
- Diameter: 3.94
from Becker Pumps Corporation
Used at lower absolute pressures, or higher relative vacuum levels [See More]
- Type: Dual Scale
- Vacuum Range: 100 to 0.0
- Type: Absolute; Vacuum
- Sensor Technology: Inconel X750
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Type: Dual Scale
- Working Pressure Range: 4000
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from Watts
Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy... [See More]
- Type: Dual Scale
- Working Pressure Range: 100
- Type: Gauge
- Connection Size: 0.7500
from Carr Lane Manufacturing Co.
Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 7500
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Bijur Delimon International
Application. Pressure gauges are used as a convenient means of indicating pressure developed in the distribution system. They are supplied either with standard indicators to show the pressure during the lubrication period or with a standard indicator plus a red follower finger which is carried along... [See More]
- Type: Dual Scale
- Working Pressure Range: 30 to 800
- Type: Gauge
- Connection Size: 0.1250
from General Pump
Gauge, Glycerin Filled, Dual Scale, Panel Mount [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 3000
- Type: Gauge
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
bull; POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE. • Accuracy 0.5% Full Scale. • Ideal "Tool Box" Test Gauge. • All Stainless Steel Construction. • LOW PRESSURE DIAPHRAGM GAUGES. • Corrosion Resistant Bronze Diaphragm. • 150% Overpressure Protection. [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 1000
- Type: Gauge
- Connection Size: 0.2500
from Wasco, Inc.
Wasco offers many different series to meet multiple applications. 1. Bourdon Tube. Dial Gauge. Brass Internals. Stainless Steel Internals. 2. Pressure Sensor. LED Gauge. All Stainless Wetted Parts. Multiple Sizes. Battery Operated or Voltage Supplied. 3. Diaphragm. Dial Gauge. [See More]
- Type: Dual Scale
- Connection Size: 0.1250 to 0.4375
- Type: Gauge; Liquid Filled (optional feature)
- Diameter: 1.5 to 4
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 1500
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
from Whitman Controls, LLC
Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 300
- Type: Absolute (optional feature)
- Scale Units: pounds per square inch
from PMC Engineering LLC
PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 400
- Type: Gauge; Liquid Filled
- Diameter: 4
from Winters Instruments
Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: -14.74 to 300
- Type: Compound
- Connection Size: 0.2500
from Gemu Valves
The GEMU C30 Hydra-Gauge is equipped with a PFA transmitter and a pressure gauge. The body is made from PFA and can be directly integrated into the pipe system by commom flare unions. A PFA double diaphragm prevents contamination of the working medium. Only the PFA body and the PFA diaphragm are... [See More]
- Type: Dual Scale
- Connection Size: 0.2500 to 1
- Type: Compound
- Mount: Bottom
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.1250
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 6000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Dynisco
Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 1000
- Type: Absolute (optional feature); Gauge
- Diameter: 4.69
from Alfa Laval Inc.
Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement. Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure gauges are... [See More]
- Type: Dual Scale
- Working Pressure Range: -14.5 to 870
- Type: Gauge
- Operating Temperature: -4 to 392
from Watts
Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy... [See More]
- Type: Dual Scale
- Working Pressure Range: 10
- Type: Gauge
- Connection Size: 0.7500
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 3000
- Type: Gauge
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Type: Dual Scale
- Connection Size: 0.2500
- Type: Gauge; Vacuum; Liquid Filled
- Diameter: 2.5 to 4
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 1500
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Heavy duty, highly accurate aluminum case gauge • ±0.5% accuracy • Brass or stainless steel internals • Large, easy-to-read dial • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: -14.74 to 15
- Type: Compound
- Connection Size: 0.2500
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Type: Dual Scale
- Working Pressure Range: 15000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Watts
Series LFDPG-1 Bottom-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure... [See More]
- Type: Dual Scale
- Working Pressure Range: 600
- Type: Gauge
- Connection Size: 0.2500
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 5000
- Type: Gauge
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR. • Economically Priced. • 3-2-3% Full Scale Accuracy*. • 1 ½", 2", 2 ½", or 3 ½" Dials (38, 50, 63, or 89 mm Dials). • Center Back or Lower Mount Fittings [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 300
- Type: Gauge
- Connection Size: 0.1250 to 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 3000
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
• A general-purpose gauge that is serviceable and pulsation resistant [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.1250
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Type: Dual Scale
- Working Pressure Range: 15000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Watts
Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in... [See More]
- Type: Dual Scale
- Working Pressure Range: 200
- Type: Gauge
- Connection Size: 0.1250 to 0.2500
from General Pump
Gauge, Glycerin Filled, Dual Scale, Bottom Mount [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 20000
- Type: Gauge
- Connection Size: 0.5000
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 3000
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250 to 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 6000
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes • Flutterless pointer • Dampened movement • Removable lens • Zero-adjustment • ±2-1-2% accuracy • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.1250
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 35000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Watts
Series LFDPTG-1 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications It is a bottom-entry type model with black enamel steel cases, Kostil Polymer windows, 1/2 in. NPT connection, copper alloy Bourdon tube pressure elements, and bimetal... [See More]
- Type: Dual Scale
- Working Pressure Range: 200
- Type: Gauge
- Connection Size: 0.5000
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Corrosion-Resistant Bronze Diaphragm. • 150% Overpressure Protection. • Recalibration Screw on Dial. • 2-1-2 ANSI Grade A Accuracy [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 10.84
- Type: Gauge
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 3000
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
from Winters Instruments
Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]
- Type: Dual Scale
- Working Pressure Range: -14.74 to 30
- Type: Compound; Liquid Filled
- Connection Size: 1.5
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 20000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Watts
Series LFDPTG-3 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications. It is a center, back-entry type model with a black enamel steel case, Kostil Polymer window, 1/2 in. NPT connection, copper alloy Bourdon tube pressure element, and... [See More]
- Type: Dual Scale
- Working Pressure Range: 200
- Type: Gauge
- Connection Size: 0.5000
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 1500
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Unique pressure instrument utilizing colour coded cases for easy identification of processes • 4 different colours that are UV resistant and will not fade • Stainless steel or brass internals, liquid fillable • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: -14.74 to 15
- Type: Compound; Liquid Filled (optional feature)
- Connection Size: 0.2500
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
4 " (100mm) Filled or Fillable [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 35000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Watts
Series LFDPG-5 Top-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various... [See More]
- Type: Dual Scale
- Working Pressure Range: 160
- Type: Gauge
- Connection Size: 0.1250 to 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 6000
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Economical 4.5" (115mm) stainless steel case gauge • ±1% accuracy • Zero adjustment screw • 1/4" NPT • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 1000
- Type: Gauge
- Connection Size: 0.2500
from McDaniel Controls, Inc.
Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 20000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 3000
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available • Two separate bourdon tubes and pointers • One red and one black pointer • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.2500
from McDaniel Controls, Inc.
2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 6000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.1250
from McDaniel Controls, Inc.
21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 10000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly • Black steel case • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.7500
from McDaniel Controls, Inc.
6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 35000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Most economical pressure gauge used for panels • 1.5" (40mm) to 2.5" (63mm) dial sizes • Black steel case • Brass wetted parts • Stainless steel crimp-on bezel • Stud-style U-Clamp design for secure panel mounting • ±3-2-3... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.1250
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 15
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 30
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
from Winters Instruments
Description & Features: • Highly accurate reading of low pressures • Brass or stainless steel wetted parts • Ranges from 15" H2O vacuum to +10 psi • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 0.5419
- Type: Gauge
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Low pressure gauge built into protective case for ease in use and durability • Sensitive diaphragm gauge available in 3 pressure ranges • Re-zero with external recalibration screw • Easier to use than a manometer • Plastic blow molded case for... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 0.5419
- Type: Gauge
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 9000
- Type: Gauge; Liquid Filled
- Connection Size: 0.3750
from Winters Instruments
Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 30
- Type: Gauge
- Connection Size: 0.1250
from Winters Instruments
Description & Features: • A portable kit with durable carrying case to protect the test instruments between uses and test locations • Includes two thermometers for high or low temperature tests • Pressure gauge includes secondary adjustable set pointer to assist the operator in... [See More]
- Type: Dual Scale
- Working Pressure Range: 0.0 to 100
- Type: Gauge
- Connection Size: 0.2500