Omnidirectional Antennas
from A.H. Systems Inc.
Features. Frequency Range of 20 MHz to 330 MHz. Receive and Transmit. Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization). FCC, MIL-STD, VDE and TEMPEST Testing. Rugged Construction. The A.H. Systems SAS-540 Biconical antenna operates efficiently over the... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 20.0 to 330.0
from Advantech
BB-ACH2-DBAT-DP003, RPSMA, rubber-duck, omni-directional antenna supports 2.4 GHz and 5 GHz Wi-Fi frequency bands with 5 dBi gain. Order as a replacement antenna for Advantech AirborneM2M enterprise class bridges/routers, serial servers. Wi-Fi 2.4 and 5 GHz frequency bands. 5 dBi gain. RP-SMA(M)... [See More]
- Pattern Type: Omni directional
- Technology Type: Dipole
from TE Connectivity
Configuration Features. Antenna Type : Terminal/Duck. Band Type : Single Band. Mounting Location : External. Port Configuration : Single Port. Industry Standards. Primary Application : ISM. Wireless Application : ISM. Mechanical Attachment. Mounting... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 902.0 to 928.0
- Applications: Modem or Wireless Network; ISM
- Gain: 0.0 to 3
from Quarktwin Technology Ltd.
825MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LoRa, LPWAN, LMR/TETRA/P25, LTE, Wi-Fi Omni-Directional RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi N Type Female NMO Mount [See More]
- Pattern Type: Omni directional
- Technology Type: Omni-Directional
- Applications: 2G, 3G, 5G, Bluetooth, Cellular, ISM, LoRa, LPWAN, LMR/TETRA/P25, LTE, Wi-Fi
from Smiths Interconnect
Smiths Interconnect's high performance omni-directional Type 201564-3 antennas featuring TECOM technology are specifically designed for reduced form factor and highly ruggedized for mission critical airborne applications. Features & Benefits. This Antenna featuring TECOM technology is one of the... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 500.0 to 18000.0
- Applications: Satellite Communications
from PIDSO - Propagation Ideas & Solutions GmbH
PIDSO's MIMO antenna SMA.001 - 00A with its very aerodynamic design is especially created for the aviation market. Omni-directional gain across triple frequency bands and dual polarization ensures best reception & transmission during all possible flight conditions. DC grounding and its lightweight... [See More]
- Pattern Type: Omni directional
- Polarization: Other; Dual Polarization
- Applications: Aerospace or Military; Aviation Market
- Primary Frequency Range: 1900.0 to 5850.0
from Richardson RFPD
S151FL-5-PX-2450S, 7 in, 5 dBi, RA, u.FL plug. Fixed Mount Swivel Antenna with 5 in cable and I-PEX Plug. Flying Lead. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 2500.0
- Polarization: Vertical
- Gain: 5
from A.H. Systems Inc.
The SAS-542 Folding Biconical Antenna was the first EMC antenna designed for portable compliance testing applications. The Biconical Elements unscrew from the balun and fold neatly into a small size for transportation. For rapid deployment, along with the mobility of a small package, the Folding... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 20.0 to 330.0
from Advantech
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58. Outdoor antenna for fix wall mounting. Omnidirectional radiation [See More]
- Pattern Type: Omni directional
- Technology Type: Dipole
- Applications: Basestation; Cellular or PCS Terminal; GPS
from TE Connectivity
Configuration Features. Antenna Style : Stubby, Dipole. Antenna Type : Terminal/Duck. Band Type : Single Band. Mounting Location : External. Port Configuration : Single Port. Industry Standards. Primary Application : ISM. Wireless Application :... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 902.0 to 928.0
- Applications: Modem or Wireless Network; ISM
- Gain: 0.0 to 3
from Quarktwin Technology Ltd.
Signal Boosting Omni-Directional RF Antenna 698MHz ~ 960MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.18GHz, 2.2GHz ~ 2.7GHz 3.5dBi, 3dBi, 3.5dBi, 4dBi N Type Female Pole, Wall Mount [See More]
- Pattern Type: Omni directional
- Technology Type: Omni-Directional
- Applications: Signal Boosting
from PIDSO - Propagation Ideas & Solutions GmbH
Omni-directional antennas provide a uniform, donut-shaped, 360 ̊ radiation pattern. The omnidirectional pattern is suitable for point-to-multipoint communication. This makes the antenna the perfect fit for LoRa ™ applications as well as the integration in The Things Network. [See More]
- Pattern Type: Omni directional
- Applications: Modem or Wireless Network
from Richardson RFPD
The antenna feature patented ""On-Glass"" ® technology that permits RF transmission and reception through glass. They utilize DUO-BOND ™ mounting that permits installation without holes, providing a complete seal against moisture and long lasting holding power. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 410.0 to 512.0
- Polarization: Vertical
- Gain: 0.0
from A.H. Systems Inc.
Features. Frequency Range of 20 MHz to 300 MHz. Receive and Transmit. Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization). FCC, MIL-STD, VDE and TEMPEST Testing. High Input Power Capability. The SAS-543 Biconical Antenna is an ideal solution for immunity testing... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 20.0 to 300.0
from Advantech
Model BB-16-7053-A is a "multiple-input, multiple-output (MiMo) omni-directional, low-profile, external antenna. This antenna combines five separate antennas into one enclosure. It includes two wide-banded LTE antennas that cover 4G, 3G and 2G bands, one 2.4 GHz Wi-Fi antenna, one DSRC antenna and... [See More]
- Pattern Type: Omni directional
- Form Factor / Mounting: External
- Applications: Basestation; Cellular or PCS Terminal
- Technology Type: Dipole
from TE Connectivity
Body Features. Product Weight : 4 G [.141 OZ ]. Configuration Features. Antenna Style : Stamped. Antenna Type : Stamped Metal. Band Type : Dual Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; Zigbee, Wi-Fi, Bluetooth
- Primary Frequency Range: 2550.0 to 6200.0
from Quarktwin Technology Ltd.
Signal Boosting Omni-Directional RF Antenna 698MHz ~ 2.7GHz 3.1dBi SMA Male Magnetic [See More]
- Pattern Type: Omni directional
- Technology Type: Omni-Directional
- Applications: Signal Boosting
from Richardson RFPD
Taoglas ´ 5150-5900 MHz ceramic chip antenna is specifically designed for Wi-Fi/ WHDMI/ High Bandwidth 5GHz band applications. It is a high efficiency miniature SMD edge mounted ceramic monopole antenna with small footprint requirement. This ceramic chip antenna uses the main PCB as its ground... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 5150.0 to 5900.0
- Polarization: Linear
- Gain: 3.4
from A.H. Systems Inc.
The SAS-544 Biconical Antenna is designed with a coaxial wound balun for increased power capability and intended for both transmitting and receiving high electromagnetic RF fields. This Biconical antenna may be used for radiating immunity measurements. Whether testing in a shielded enclosure, or... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 20.0 to 300.0
from TE Connectivity
Body Features. Product Weight : 4 G [.141 OZ ]. Configuration Features. Antenna Style : Stamped. Antenna Type : Stamped Metal. Band Type : Dual Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; Wi-Fi, Bluetooth, Zigbee
- Primary Frequency Range: 2480.0 to 6200.0
from Quarktwin Technology Ltd.
Signal Boosting Omni-Directional RF Antenna 698MHz ~ 4GHz 6.1dBi SMA Male Magnetic [See More]
- Pattern Type: Omni directional
- Technology Type: Omni-Directional
- Applications: Signal Boosting
from Richardson RFPD
The NanoAnt ™ BT 1.0 is optimized for Bluetooth applications, but can also be used in 802.11 and other general applications in the 2.4 - 2.5 GHz frequency range. The NanoAnt BT 1.0 comes in a miniature SMT package (2.5mm X 2mm X 2mm) and is available on tape and reel. The NanoAnt BT 1.0 is an... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 2484.0
- Polarization: Linear
- VSWR: 3
from A.H. Systems Inc.
The SAS-544F Folding Biconical Antenna was the first EMC antenna designed for portable compliance testing applications. This Biconical Antenna is designed with a coaxial wound balun for increased power capability and intended for both transmitting and receiving high electromagnetic RF fields. For... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 20.0 to 300.0
from TE Connectivity
Body Features. Product Weight : 4 G [.141 OZ ]. Configuration Features. Antenna Style : Stamped. Antenna Type : Stamped Metal. Band Type : Dual Band. Mounting Location : External. Port Configuration : Single Port. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; Zigbee, Bluetooth, Wi-Fi
- Primary Frequency Range: 2550.0 to 6200.0
from Richardson RFPD
NanoBlade Internal Embedded Antenna, MHF Connector| •Covers 2.4 to 2.5 GHz for 802.11b, and 4.9 to 6 GHz for 802.11a and all US, European, and Japanese WLAN applications| •Coaxial cable pigtail with various connector choices| •Omnidirectional patterns at all frequencies with... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 6000.0
- Polarization: Vertical
- Gain: 5.1
from A.H. Systems Inc.
Features. Frequency Range of 30 MHz to 1000 MHz. Monitoring and Surveillance. Receive and Transmit. Chamber Characterization. Rugged Construction. The A.H. Systems SAS-545 Biconical Antenna is a broadband high frequency antenna ideally suited where omni-directional response is required. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 30.0 to 1000.0
from TE Connectivity
Body Features. Product Weight : 1.31 G [.046 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Triple Band. Mounting Location : Internal/Embedded. Port Configuration : Single Port. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee
- Primary Frequency Range: 2340.0 to 7125.0
from Richardson RFPD
The FW.90 is a flexible cellular whip antenna with IP67 housing. It has a wide response and high peak gain. Ideal for outdoor environments which require high gain, on both lower and upper bands. It's unique characteristic is it has stable above 2dBi peak [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 850.0 to 2100.0
- Polarization: Linear
- Gain: 4.5
from A.H. Systems Inc.
Features. 1 GHz to 18 GHz omni directional antenna. Individually Calibrated at 1 Meter per SAE 958. Monitoring and Surveillance. Rugged Construction. The A.H. Systems SAS-547 Biconical Antenna is a broadband high frequency antenna. It's omni-directional radiation pattern is ideal for... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 1000.0 to 18000.0
from TE Connectivity
Body Features. Product Weight : 1.2 G [.042 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Dual Band. Mounting Location : Internal/Embedded. Port Configuration : Single Port. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; Zigbee, Wi-Fi, Bluetooth
- Primary Frequency Range: 2400.0 to 5875.0
from Richardson RFPD
FXP07.07.0100A is a general version of stick-on flexible PCB. It is designed with 100mm 1.13mm coaxial cable and the IPEX connector for easy installation. FXP07.07.0100A is ideal for initial test of FPCB type antenna. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 824.0 to 2170.0
- Polarization: Linear
from A.H. Systems Inc.
A.H. Systems' Active Monopole Antenna provides superior performance in electric field measurements. The Active Monopole Antenna can drive any receiver with 50 ohm input impedance and will perform FCC, MIL-STD and TEMPEST tests. The SAS-550-2 includes a battery pack and charger for open field test... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.1 to 60.0
from TE Connectivity
Body Features. Product Weight : .9 G [.032 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Single Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 1.57... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; LoRaWAN, Zigbee, ISM
- Primary Frequency Range: 902.0 to 928.0
from Richardson RFPD
This convenient “peel and stick ” flexible polymer antenna is designed for applications that require high positioning accuracy using GPS, GLONASS, Galileo and even BeiDou functions on modern-day GNSS systems. The antenna is designed to be mounted directly to plastic (e.g. ABS enclosure... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 1559.0 to 1610.0
- Polarization: Linear
- Gain: 3
from A.H. Systems Inc.
A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Aerospace or Military; RF Testing
- Primary Frequency Range: 0.0 to 40.0
from TE Connectivity
Body Features. Product Weight : 2.479 G [.0871 OZ ]. Configuration Features. Antenna Style : Stamped. Antenna Type : Stamped Metal. Band Type : Dual Band. Mounting Location : Internal/Embedded. Port Configuration :... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; Wi-Fi, Bluetooth, Zigbee
- Primary Frequency Range: 2400.0 to 5875.0
from Richardson RFPD
The FXP810 has a peak gain of 1.5dBi at 2.4GHz and efficiencies of 60-70%, increasing to 5dBi and 80-90% along bands 4.9GHz to 6GHz. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 5800.0
- Polarization: Linear
- Gain: 5.1
from A.H. Systems Inc.
These end-fed sleeve dipole antennas are truly omni-directional having excellent symmetry with low VSWR. These dipoles are an excellent solution as a reference for antenna gain measurements, wireless testing and chamber reflectivity evaluation. The end-fed connection point allows better performance... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: RF Testing; Vehicular
- Primary Frequency Range: 880.0 to 920.0
from TE Connectivity
Body Features. Product Weight : 2 G [.0705 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Single Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 1.57... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; ISM, LoRaWAN, Zigbee
- Primary Frequency Range: 902.0 to 928.0
from Richardson RFPD
The FXP.830 has a peak gain of 1.8dBi at 2.4GHz and efficiencies of 50%, and 3-4dBi and 80-90% along bands 4.9GHz to 6GHz. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 5800.0
- Polarization: Linear
- Gain: 3.6
from A.H. Systems Inc.
A.H. Systems' FCC-1 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-1 is manufactured per the FCC balun design and individually calibrated. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: RF Testing; TV or Radio Broadcast
- Primary Frequency Range: 25.0 to 70.0
from TE Connectivity
Body Features. Product Weight : 2 G [.0705 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Single Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 1.57... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; Zigbee, LoRaWAN, Cellular, ISM
- Primary Frequency Range: 824.0 to 894.0
from Richardson RFPD
The FXP831 is a high efficiency, small, dual-band, dipole antenna for 2.4/4.9-6GHz band including Bluetooth and Wi-Fi. The FXP.831 has a peak gain of 2.5dBi at 2.4GHz and efficiencies of 56%, and 4.5dBi and 55% along bands 4.9GHz to 6GHz. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 5800.0
- Polarization: Linear
- Gain: 4.5
from A.H. Systems Inc.
A.H. Systems' FCC-2 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-2 is manufactured per the FCC balun design and individually calibrated. [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: RF Testing; TV or Radio Broadcast
- Primary Frequency Range: 65.0 to 180.0
from TE Connectivity
Body Features. Product Weight : 2 G [.0705 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Dual Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 1.63... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; Cellular, ISM, Zigbee, LoRaWAN
- Primary Frequency Range: 824.0 to 1990.0
from Richardson RFPD
The patent pending Maximus FXUB66 flexible ultra wideband antenna has been designed to cover all working frequencies in the 700-6000 MHz spectrum, including all Cellular, Wi-Fi, ISM and GNSS bands. Its use in a device improves substantially the radiated power and sensitivity, and enables the highest... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 700.0 to 6000.0
- Polarization: Linear
- Gain: 5
from A.H. Systems Inc.
Model TDS-535 Tuned Dipole Set provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). Our half wave Dipole Set is manufactured per the FCC balun design and is individually calibrated per ANSI C63.5 at 3 and 10 Meters. This Tuned Dipole Set should... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: RF Testing; TV or Radio Broadcast
- Primary Frequency Range: 25.0 to 1000.0
from TE Connectivity
Body Features. Product Weight : 1.8 G [.0635 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Multi Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 1.57... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; ISM, Cellular
- Primary Frequency Range: 824.0 to 1990.0
from Richardson RFPD
The G.30 Olympian is a high performance screw mount wide-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain and high efficiency across all bands ensures constant reception and transmission. This is vital for today's high data bandwidth... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 700.0 to 2800.0
- Polarization: Linear
- Gain: 3.2
from A.H. Systems Inc.
The A.H. Systems' TV-1 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). This half wave dipole is an ideal solution for Radio/Television broadcast and land mobile radio engineers. The TV-1 is manufactured per the FCC balun design and... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: RF Testing; TV or Radio Broadcast
- Primary Frequency Range: 50.0 to 220.0
from TE Connectivity
Body Features. Product Weight : 2.9 G [.102 OZ ]. Configuration Features. Antenna Style : PCB. Antenna Type : PCB. Band Type : Multi Band. Mounting Location : Internal/Embedded. Dimensions. Product Height : 1.58... [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network; ISM, Cellular, Cat-M/NB-IoT
- Primary Frequency Range: 824.0 to 2170.0
from Richardson RFPD
The G30 Olympian is a high performance screw mount wide-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain and high efficiency across all bands ensures constant reception and transmission. This is vital for today's high data bandwidth... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 698.0 to 2700.0
- Polarization: Linear
- Gain: 3.2
from Data Connect Enterprise, Inc.
The Data Connect High Power Wireless 5GHz 18dBi Flat Antenna operates unidirectional outdoor at 5100-5900MHz with Beam-width Degree of 10 degrees horizontal and 10 degrees vertical. The Data Connect 2178 High Power Wireless 5GHz 10dBi Omni-directional- Antenna for use outdoor with a 360 degree... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 5100.0 to 5900.0
- Applications: Modem or Wireless Network
- Gain: 18
from Anaren, Inc.
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet â € œintentional radiator â € requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 433000.0 to 434400.0
- Applications: Designed for connection to Integrated Radio modules
- Gain: 3
from Cobham Antennas Systems
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 1000.0 to 2000.0
- Polarization: Other; Vertical
- Gain: 2.7
from TACO Communications Inc.
The Ceiling Omni antenna is discrete and suitable for office and commercial areas. The vertical beam remainshigh to cover larger areas. Available as a cone-style dish (OM-2.4-2S) or as a flat ground plane (OM-2.4-2G). Available with radio connector installed on special request. [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2485.0
from HUBER+SUHNER AG
Features. Omni-directional antenna for indoor DAS and in-building coverage. Gain from 2.5 to 7.5 dBi. Configuration SiSo. PIM typical -143 dBc [See More]
- Pattern Type: Omni directional
- Gain: 2.5 to 7.5
- Primary Frequency Range: 700.0 to 5000.0
from Linx Technologies
CT Series Antennas. Connectorized Half-Wave Dipoles. The sleek CT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow or other harsh weather conditions. The antenna is available at 2.45GHz with an SMA or FCC Part 15 compliant RP-SMA connector. Versatile:... [See More]
- Pattern Type: Omni directional
- VSWR: 1.9
- Primary Frequency Range: 2450.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
Active omnidirectional reception of horizontally polarized waves. The R &S ®HE314A1 is a turnstile antenna consisting of two Active Receiving Dipoles R &S ®HE302 connected via a 90 ° hybrid coupler. The antenna is used for the reception of horizontally polarized signals; the... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 20.0 to 500.0
- Polarization: Horizontal
- Form Factor / Mounting: External
from L-com, Inc.
The HyperGain HG1911U-PRO is a high performance omnidirectional antenna designed for the 1900 MHz band. It is ideally suited for multipoint Personal Communication Services (PCS) and 1.9GHz cellular band applications where high gain and wide coverage is desired. This antenna features an integral... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 1900.0
- Applications: Basestation
- Gain: 11
from U B Corp.
A small stub antenna that will meet the severe conditions encountered on high performance aircraft. High continuous power (100 watt) performance. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2000.0 to 4000.0
- Polarization: Linear; Vertical
- Gain: 6
from Sena Technologies
Antennas that extend wireless communications [See More]
- Pattern Type: Omni directional
- Form Factor / Mounting: External
- Applications: Modem or Wireless Network
from Schaffner EMC Inc.
Door handle keyless antenna, also called LFA antenna, is placed in door handle of a car. Schaffner keyless antennas provide a long range of operation, compact design and best quality. The main function of Schaffner ’s keyless antenna is to emit radio frequency signal to identify owner ’s... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 0.0 to 0.1
- Applications: Vehicular
- Operating Temperature: -40 to 185
from PCB Piezotronics, Inc.
800/900 MHz 6 dBi Omnidirectional Antenna for use with Echo ® System. Model 070A90 is an 800/900 MHz, 6dBi omnidirectional antenna & bracket for use with the Echo ® Wireless Vibration System [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 900.0
from KP Performance Antennas
The KPPA-2GHZ-DPOMA-WC-3 builds upon KP ’s dual polarized 2.3 – 2.6 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from Cambium and Ubiquiti. This includes the Ubiquiti Rocket 2AC Prism (R2AC) and Cambium ePMP1000 and legacy... [See More]
- Pattern Type: Omni directional
- Polarization: Horizontal; Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2300.0 to 2600.0
from HydroLynx Systems, Inc.
The antennas listed below are extremely rugged and are fabricated of light weight, high strength aluminum alloys. All the antennas listed are designed to survive 100 mph winds. The Model 5050ANT Omni Directional Antenna is standard equipment in the HydroLynx packaged gauges except for the Model... [See More]
- Pattern Type: Omni directional
- Form Factor / Mounting: External
- Applications: Telemetry
- Wind speed: 100
from Ubiquiti Networks, Inc.
airMAX ® 2x2 Omni Antenna. Pair the airMAX ® Omni Antenna with a Rocket ™M BaseStation for 360 ° coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough 2x2, Dual-Polarity Design. airMAX ® Omni Antennas are the first of their kind to feature a patented, dual-polarity omni... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 5000.0
- Applications: Modem or Wireless Network
- Gain: 10 to 13
from R.A. Miller Industries, Inc.
The 87C1108-1 Antenna is a combined VHF/UHF airborne communications antenna. The outside surfaces of the antenna are abrasive resistance fiberglass epoxy and the inside is filled with foam to reduce the effect of extreme temperature changes, extreme humidity, and excessive shock and vibration. The... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 116.0 to 400.0
- Applications: Aerospace or Military
from TRENDnet Inc.
High gain outdoor antenna extends wireless coverage over a large area. Create a high-powered outdoor Wi-Fi hotspot blanket. Rugged aluminum housing is built for all weather conditions. Wall and pole mounting kit included. Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1 [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2500.0
from AvaLAN Wireless Systems, Inc.
2.5 dBi gain perpendicular to antenna. Rubber-coated and flexible. Swivel mount [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0
- Applications: Modem or Wireless Network
- Gain: 2.5
from Comtelco Industries, Inc.
AIRCRAFT ANTENNA UNITY GAIN 118-135MHz [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Aircraft, Very High Frequency
- Primary Frequency Range: 118.0 to 135.0
from SFCable.com
Very easy to install, no software required. 8dBi Omni-directional operation boosts your signal to a higher range. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0
- Applications: Modem or Wireless Network
- Gain: 8
from PHOENIX CONTACT USA
Omnidirectional antenna, 2.4 GHz/5 GHz, gain: 2.5 dBi/5 dBi, polarization: linear, opening angle: h/v 360 °/30 °/16 °, degree of protection: IP68, connection: N (male), corresponding connecting cable for control cabinet feed-through (Order No. 2701402) [See More]
- Pattern Type: Omni directional
- Gain: 5
- Primary Frequency Range: 5150.0 to 5830.0
- Operating Temperature: 104 to 158
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from Radio Waves, Inc.
The RadioWaves Pseudo Omni offers excellent performance in a small aesthetic form factor and is ideal for small cell deployments with a compact design allowing for installation in city mandated enclosures and street furniture while meeting PIM, gain and isolation requirements. 4-port OMNI antenna,... [See More]
- Pattern Type: Omni directional
- Polarization: Dual or Slant 45 Polarized
- Applications: Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
- Primary Frequency Range: 2400.0 to 2700.0
from Cobham Antennas Systems
Designed for use on Ground Robots, Unmanned Vehicles, Manpacks, Broadcast Cameras and Vehicles, the wideband nature of these antennas allows users to future proof their systems and give increased flexibility when using software defined radios. These antennas can be used to replace several... [See More]
- Pattern Type: Omni directional
- Additional Features: Military or Aerospace Specifications
- Primary Frequency Range: 2000.0 to 6000.0
from TACO Communications Inc.
This Wi-Fi Omni directional antenna is intended for use in mobile and indoor applications, with or without power amplification. An optional mounting bracket is available for mounting to flat surfaces or a round mast (OM-Mount). [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network; Vehicular
- Primary Frequency Range: 2450.0 to 2485.0
from HUBER+SUHNER AG
Features. Indoor DAS omni-directional antenna for in-building coverage. Gain from 2 to 7 dBi. Configuration SiSo, MiMo 2x2 or MiMo 3x3. PIM typical -155 dBc [See More]
- Pattern Type: Omni directional
- Gain: 2 to 7
- Primary Frequency Range: 700.0 to 3700.0
from Linx Technologies
RCT Series Antennas. Connectorized Half-Wave Dipoles with Articulating Bases. The sleek RCT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow and other harsh weather conditions. Each antenna has a base that tilts 90 ° and rotates 360 °, which... [See More]
- Pattern Type: Omni directional
- VSWR: 1.9
- Primary Frequency Range: 2400.0 to 2500.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
Good reception results in a compact size. The broadband Active Receiving Antenna R &S ®HE 500 has been designed as a monitoring antenna for vertical polarization and omnidirectional reception in the frequency range from 20 MHz to 3 GHz. The antenna is characterized by compact design and low... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 20.0 to 3000.0
- Polarization: Vertical
- Form Factor / Mounting: External
from PCB Piezotronics, Inc.
High gain antenna omni 3.2 inches tall, 18 inch cable SMA-M [See More]
- Pattern Type: Omni directional
from KP Performance Antennas
KP Performance's KP-25-SPOMA-3-NF with N-female connector is an economic yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, it is ideally suited for IEEE 802.11a, 802.11b, 802.11h, 802.11j, 802.11n,... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5850.0
from R.A. Miller Industries, Inc.
The AS-1404/PRC-41 Antenna is designed for broadband omni-directional manpack communications. It is constructed from aluminum tubing making it lightweight. The antenna is very good for both local and long range communications. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 225.0 to 400.0
from TRENDnet Inc.
Pair of outdoor omni-directional dual band antennas. 2.4 GHz: 4 dBi. 5 GHz: 6 dBi. Replaceable surge protection fuse. N-Type male connector. Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5880.0
from AvaLAN Wireless Systems, Inc.
5 dBi gain perpendicular to antenna. Rubber-coated and flexible. Swivel mount [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 5800.0
- Applications: Modem or Wireless Network
- Gain: 5
from Comtelco Industries, Inc.
BASE LOAD DUAL BAND MOBILE ANTENNA 2.5dB/4dB GAIN 140-150/440-450MHz [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Multi-band
- Primary Frequency Range: 140.0 to 150.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from TACO Communications Inc.
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs). [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2485.0
from HUBER+SUHNER AG
Features. Omni-directional antenna for outdoor and indoor applications. Gain from 1.5 to 3 dBi. Configuration SiSo. PIM typical -145 dBc. Norms: Industry EN 60068, Railway EN 50155, Railway EN 45545-2 [See More]
- Pattern Type: Omni directional
- Gain: 1.5 to 3
- Primary Frequency Range: 1.7 to 5000.0
from Linx Technologies
HWR Series Antennas. Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases. The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90 ° and rotates 360 °, which makes it easy to reorient... [See More]
- Pattern Type: Omni directional
- VSWR: 2
- Primary Frequency Range: 305.0 to 325.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
20 MHz to 8 GHz. The R &S ®HE600 Active Omnidirectional Receiving Antenna is designed as a monitoring antenna for vertical polarization in the frequency range 20 MHz to 8 GHz. Owing to its integrated preamplifier it offers good reception results despite its compact size. Due to the dipole... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 20.0 to 8000.0
- Polarization: Vertical
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-25-SPOMA-5-NF from KP Performance Antennas is an economic yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, it is ideally suited for IEEE 802.11a, 802.11b, 802.11h, 802.11j, 802.11n, 802.11ac,... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5850.0
from R.A. Miller Industries, Inc.
The AS-177B/UPX Antenna is designed for omni-directional ship or land-based IFF/SIF installation. The radiating element consists of a full-wave center feed dipole with a conical skirt to prevent currents from flowing on the supporting mast. The antenna is enclosed in fiberglass radome which protects... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 1030.0 to 1090.0
- Applications: Marine
from TRENDnet Inc.
Pair of outdoor omni-directional dual band antennas. 2.4 GHz: 5 dBi. 5 GHz: 7 dBi. N-Type male connector. Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5880.0
from AvaLAN Wireless Systems, Inc.
High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna. Rubber-coated and flexible. Swivel mount [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 900.0
- Applications: Modem or Wireless Network
- Gain: 2.5
from Comtelco Industries, Inc.
BASE LOAD DUAL BAND MOBILE ANTENNA UNITY GAIN 50-54/144-148 MHz, .125 DIA WHIP [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Multi-band
- Primary Frequency Range: 50.0 to 54.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from TACO Communications Inc.
These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting. [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 3400.0 to 3700.0
from HUBER+SUHNER AG
Features. Omni-directional antenna for outdoor applications. Gain from 5 to 6 dBi. Configuration SiSo. PIM typical -145 dBc. Norm: Industry EN 60068 [See More]
- Pattern Type: Omni directional
- Gain: 5 to 6
- Primary Frequency Range: 800.0 to 5000.0
from Linx Technologies
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It ’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough:... [See More]
- Pattern Type: Omni directional
- VSWR: 2
- Primary Frequency Range: 310.0 to 320.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
The Active Omnidirectional Receiving Antenna System is optimized for the reception of linearly polarized signals in the frequency range 20 MHz to 8 GHz. Featuring a wide frequency range and omnidirectional reception of signals with vertical and horizontal polarization simultaneously, it is... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 20.0 to 8000.0
- Polarization: Linear
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-26-SPOMA-4-NF Wi-Fi 6e Stick Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Female connector, UV protection, omni-directional patterns for outdoor or indoor use. The KP Performance... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Wifi
- Primary Frequency Range: 2400.0 to 7250.0
from R.A. Miller Industries, Inc.
The AS-2259/GR Antenna is constructed from an aluminum tube mast and a long wire type antenna. When fully erected it stands just under 14 ft. It is designed to be mounted on top of a radio, but with a special adapter may be mounted on a vehicle. It is designed to replace a whip antenna when terrain... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2.0 to 20.0
- Applications: Modem or Wireless Network
from TRENDnet Inc.
High performance indoor antenna extends wireless coverage over a large area. Mounting kit with magnetic base mounts on most surfaces. Works with most 802.11 b/g compliant devices with an SMA-type connector [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2500.0
from AvaLAN Wireless Systems, Inc.
3 dBi gain in horizontal plane. Vandal-resistant. Armored. Flush mounted [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 900.0
- Applications: Modem or Wireless Network
- Gain: 3
from Comtelco Industries, Inc.
BASE LOAD MOBILE ANTENNA NO GROUND PLANE UNITY GAIN 144-174MHz BRITE [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Plane, Very High Frequency
- Primary Frequency Range: 144.0 to 174.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Housing provides IP67 protection. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from TACO Communications Inc.
These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs). [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 5700.0 to 5850.0
from HUBER+SUHNER AG
Features. Omni-directional antennas for outdoor and indoor applications. Gain from 1.5 to 8 dBi. SiSo, MiMo 3x3, MiMo 4x4 or configurable. Norms: Industry EN 60068, Railway EN 50155 and Railway EN 45545-2 [See More]
- Pattern Type: Omni directional
- Gain: 1.5 to 8
- Primary Frequency Range: 700.0 to 5000.0
from Linx Technologies
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies. Replaceable: connectorized base makes field replacement easy. [See More]
- Pattern Type: Omni directional
- VSWR: 2
- Primary Frequency Range: 304.0 to 325.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
Omnidirectional broadband reception and transmission. The linearly polarized omnidirectional antenna R &S ®HF907OM covers the extremely wide frequency range from 0.8 GHz to 26.5 GHz. Its primary fields of application as a receiving antenna are acquiring, monitoring and measuring GSM and... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 800.0 to 26500.0
- Polarization: Linear
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-26-SPOMA-4-NM Wi-Fi 6e Stick Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Male connector, UV protection, omni-directional patterns for outdoor or indoor use. The KP Performance... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Wifi
- Primary Frequency Range: 2400.0 to 7250.0
from R.A. Miller Industries, Inc.
This antenna is designed for broadband omni-directional ground-based communications with aircraft. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 225.0 to 400.0
- Applications: Air Traffic Control
from TRENDnet Inc.
Create a high powered blanket outdoor Wi-Fi hotspot. Compatible with wireless b, g and n standards. Ensure protection from lightning strikes with TRENDnet's TEW-ASAK Outdoor Arrestor Kit. Includes mounting kit. Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1 [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2500.0
from AvaLAN Wireless Systems, Inc.
6 foot cable with connector, strong magnetic base, fiberglass construction. Magnetic mount for vehicles. Flexible wire with coil spring. 6 foot RF cable attached [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 900.0
- Applications: Cellular or PCS Terminal
- Gain: 5
from Comtelco Industries, Inc.
BASE LOAD MOBILE ANTENNA 3dBd GAIN 132-174MHz BRITE [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Very High Frequency
- Primary Frequency Range: 132.0 to 174.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 5000.0
from TACO Communications Inc.
This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install. The “bell-shaped ” mount fits over the mast and is securd by 6 set bolts. [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Call Box
- Primary Frequency Range: 72.0 to 76.0
from HUBER+SUHNER AG
Features. Omni-directional dual-band antenna for indoor applications. Gain from 1 to 4 dBi. Configuration SiSo or configurable [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 800.0 to 5000.0
- Applications: Multi-band
- Gain: 1 to 4
from Linx Technologies
LP Series Reduced-Height Antennas. Permanent-Mount Quarter-Wave Monopoles. The reduced-height LP Series is great for products that need a small, low-cost antenna. It ’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna ’s low price makes it a smart choice for... [See More]
- Pattern Type: Omni directional
- VSWR: 1.9
- Primary Frequency Range: 315.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
18 GHz to 26.5 GHz. Omnidirectional broadband reception of left-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004L1 has been optimized for omnidirectional reception in the frequency range 18 GHz to 26.5 GHz. The circularly polarized antenna can also be used for... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 18000.0 to 26500.0
- Polarization: Circular; Horizontal; Vertical
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-26-QPOMA-6-NF Wi-Fi 6e 4x4 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with omni-directional pattern. It features 4 (four) pigtails terminated with... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Wifi
- Primary Frequency Range: 2400.0 to 7250.0
from R.A. Miller Industries, Inc.
The AS-3448 Antenna is designed for use with the Position Location Reporting System (PLRS) Receiver/Transmitter RT-1343/TSQ-129. The antenna provides the function of the AS-3449/VSQ-1 for individual use. The antenna is produced to meet all of the requirements of the U.S. Army CECOM Specification... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 420.0 to 450.0
- Applications: Aerospace or Military
from AvaLAN Wireless Systems, Inc.
Fiberglass/stainless steel construction, pole-mounting hardware included. Designed for point-to-multipoint base station use (the access point). 5 dBi gain perpendicular to antenna. 24 ” tall, pole mount bracket, 4 ’ RF cable [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 900.0
- Applications: Cellular or PCS Terminal
- Gain: 5
from Comtelco Industries, Inc.
BASE LOAD MOBILE ANTENNA 3dBd 200-250MHz BRITE [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Very High Frequency
- Primary Frequency Range: 200.0 to 250.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • IP65 protected housing. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0
from TACO Communications Inc.
The F11 and AS-390/SRC are vertically polarized broadband coaxial stub antennas designed for the VHF and UHF communications band. Both have been designed to withstand the most severe weather conditions. Protection from lightning is provided by grounding the top section of the stub through the... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Aerospace or Military
- Primary Frequency Range: 100.0 to 174.0
from HUBER+SUHNER AG
Small omni-directional indoor antenna for WiFi applications. Supports the 2.4 GHz and 5 GHz bands. Rugged design, meets EN 50155 railway standard. Fire retardant acc. to DIN 5510-2, BS 6853, EN 45545-2. Protection against lightning. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 5000.0
- Applications: Aerospace or Military
from Linx Technologies
RA Series Antennas. Permanent-Mount Quarter-Wave Monopoles with Articulating Bases. The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180 ° and rotates 360 °, which makes it easy to reorient the antenna for better... [See More]
- Pattern Type: Omni directional
- VSWR: 2
- Primary Frequency Range: 311.0 to 319.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
26.5 GHz to 40 GHz. Omnidirectional broadband reception of left-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004L2 has been optimized for omnidirectional reception in the frequency ranges 26.5 GHz to 40 GHz. The circularly polarized antenna can also be used for... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 26500.0 to 40000.0
- Polarization: Circular; Horizontal; Vertical
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-26-QPOMA-6-RSP Wi-Fi 6e 4x4 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with omni-directional pattern. It features 4 (four) pigtails terminated with... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Wifi
- Primary Frequency Range: 2400.0 to 7250.0
from R.A. Miller Industries, Inc.
The AS-3449/VSQ-1 Antenna is designed for use with the Position Location Reporting System (PLRS) Vehicle Radio Set AN/VSQ-1. The antenna is produced to meet all the requirements of the U.S. Army CECOM Specification A3005036. This includes a Mean Time Between Failure of more than 100,000 hours,... [See More]
- Pattern Type: Omni directional
- Polarization: Horizontal
- Applications: Aerospace or Military
- Primary Frequency Range: 420.0 to 450.0
from Comtelco Industries, Inc.
BASE LOAD MOBILE ANTENNA 3dBd 406-430MHz BRITE [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Ultra High Frequency
- Primary Frequency Range: 406.0 to 430.0
from Moxa Inc.
• High-gain antenna to enhance performance. • Waterproof N-type connector. • Lightweight. • Compact form factor. • Pole-mounting support. • Housing provides IP65 protection. • -40 to -80 ˚C operating temperature range [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Modem or Wireless Network
- Primary Frequency Range: 5000.0
from TACO Communications Inc.
The MULDIPOL ™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Air Traffic Control; Aerospace or Military; Multi-band; Ground-Air-Ground/Air Traffic Control
- Primary Frequency Range: 116.0 to 400.0
from HUBER+SUHNER AG
Features. Omni-directional indoor DAS antenna for in-building coverage. Gain from 3.5 to 10 dBi. Configuration SiSo. PIM typical -150 dBc [See More]
- Pattern Type: Omni directional
- Gain: 3.5 to 10
- Primary Frequency Range: 400.0 to 4900.0
from Linx Technologies
RAH Series Reduced-Height Right-Angle Antennas. Connectorized Quarter-Wave Monopoles. The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It ’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible... [See More]
- Pattern Type: Omni directional
- VSWR: 1.9
- Primary Frequency Range: 311.0 to 319.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
18 GHz to 26.5 GHz. Omnidirectional broadband reception of right-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004R1 has been optimized for omnidirectional reception in the frequency range 18 GHz to 26.5 GHz. The circularly polarized antenna can also be used for... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 18000.0 to 26500.0
- Polarization: Circular; Horizontal; Vertical
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-26-QPOMA-6-RTP Wi-Fi 6e 4x4 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with omni-directional pattern. It features 4 (four) pigtails terminated with... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Wifi
- Primary Frequency Range: 2400.0 to 7250.0
from R.A. Miller Industries, Inc.
The AS-3683A/PRC is a rugged yet flexible blade style antenna with gooseneck, operating from 30 to 88 MHz. It is designed to mount to SINCGARS radios such as the AN/PRC-119F utilizing the modified BNC connector with internal to radio matching. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 30.0 to 88.0
- Applications: Aerospace or Military
from Comtelco Industries, Inc.
BASE LOAD MOBILE ANTENNA 3dBd 450-470MHz BRITE [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Very High Frequency
- Primary Frequency Range: 450.0 to 470.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 0 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 100 mm length. Weight. 58 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 850.0 to 1900.0
from TACO Communications Inc.
The MULDIPOL ™Multiple Dipole Collinear Array concept has been. specifically developed by TACO for ground-air-ground, air traffic control and associated vehicular and base communications applications. The MULDIPOL ™ has a high degree of isolation between elements within a closely spaced... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Air Traffic Control; Aerospace or Military; Ground-Air-Ground/Air Traffic Control
- Primary Frequency Range: 118.0 to 136.0
from HUBER+SUHNER AG
Small omni-directional MiMo indoor antenna for WiFi applications. Supports the 2.4 GHz and 5 GHz bands. Rugged design, meets EN 50155 railway standard. Fire retardant acc. to DIN 5510-2, BS 6853, EN 45545-2. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2400.0 to 5000.0
- Applications: Aerospace or Military
from Linx Technologies
RCS Series Reduced-Height Right-Angle Antennas. Connectorized Quarter-Wave Monopoles. The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It ’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a... [See More]
- Pattern Type: Omni directional
- VSWR: 2
- Primary Frequency Range: 310.0 to 320.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
26.5 GHz to 40 GHz. Omnidirectional broadband reception of right-hand circularly polarized signals. The Omnidirectional Antenna R &S ®AC004R2 has been optimized for omnidirectional reception in the frequency range 26.5 GHz to 40 GHz. The circularly polarized antenna can also be used for... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 26500.0 to 40000.0
- Polarization: Circular; Horizontal; Vertical
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-26-6POMA-6-NF Wi-Fi 6e 6x6 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with omni-directional pattern. It features 6 (six) pigtails terminated with... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Wifi
- Primary Frequency Range: 2400.0 to 7250.0
from R.A. Miller Industries, Inc.
The AS-3808/ARC Antenna is designed for high power airborne UHF Communications. The antenna is produced to Electrospace Systems Specification EM-A0051 which specifies environmental tests per MIL-STD-810, an operating altitude of 70,000 ft and operating velocity shall be Mach 1.1 maximum at sea level... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 225.0 to 400.0
- Applications: Aerospace or Military
from Comtelco Industries, Inc.
BASE LOAD MOBILE ANTENNA 5dBd 406-430MHz BRITE [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Ultra High Frequency
- Primary Frequency Range: 406.0 to 430.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 3 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 250 mm length. Weight. 60 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 850.0 to 1900.0
from HUBER+SUHNER AG
Omni-directional railway roof-top antenna family for all types of trains. Designed to meet the special requirements of railway applications including high current and high voltage protection. Features. Omni-directional roof-top railway antenna. Gain from 4 to 9 dBi. Configuration SiSo or MiMo 2x2. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 433.0 to 5000.0
- Applications: Vehicular
- Gain: 4 to 9
from Linx Technologies
The reduced-height RH Series is great for products that need a small antenna. It ’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector... [See More]
- Pattern Type: Omni directional
- VSWR: 1.9
- Primary Frequency Range: 310.0 to 320.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
Reception of horizontally polarized waves. The Omnidirectional Antenna R &S ®HF214 has been designed for the reception of horizontally polarized waves. It is ideal for broadband detection and monitoring of RF signals in the frequency range 500 MHz to 1300 MHz. With a diameter of only 0.31 m... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 500.0 to 1300.0
- Polarization: Horizontal
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-26-6POMA-6-RSP Wi-Fi 6e 6x6 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with omni-directional pattern. It features 6 (six) pigtails terminated with... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Wifi
- Primary Frequency Range: 2400.0 to 7250.0
from R.A. Miller Industries, Inc.
The AS-3900A/VRC Antenna is the standard U.S. Army Vehicular Antenna System designed to perform with the SINCGARS Radio System. The antenna is a center-fed antenna which can withstand the application of 20,000 VRMS to its upper section and 10,000 VRMS to its center section without adverse effect to... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 30.0 to 88.0
- Applications: Aerospace or Military
- Gain: -7.6 to -1.1
from Comtelco Industries, Inc.
BASE LOAD NO GROUND PLANE MOBILE ANTENNA UNITY GAIN 406-430MHz BRITE [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Plane, Ultra High Frequency
- Primary Frequency Range: 406.0 to 430.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. 5 dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 370 mm length. Weight. 62 g. Cable Length. 3 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 850.0 to 1900.0
from HUBER+SUHNER AG
Vehicle roof-top antenna family for heavy-duty, bus and LRV/Metro. Provides several antenna elements in one compact housing. Features. Omni-directional rooftop antennas for heavy-duty, bus and LRV/Metro. Gain from 4 to 7 dBi. Configuration SiSo or MiMo 2x2. Norms: Automotive ISO 16750 [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 400.0 to 5000.0
- Applications: Vehicular
- Gain: 4 to 7
from Linx Technologies
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide... [See More]
- Pattern Type: Omni directional
- VSWR: 1.9
- Primary Frequency Range: 380.0 to 450.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
Reception of vertically and horizontally polarized waves. The Omnidirectional Antenna R &S ®HF902 has been designed for the reception of vertically and horizontally polarized waves. It is ideal for broadband detection and monitoring of RF signals in the frequency range 1 GHz to 3 GHz. With a... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 1000.0 to 3000.0
- Polarization: Horizontal; Vertical
- Form Factor / Mounting: External
from KP Performance Antennas
The KP-26-6POMA-6-RTP Wi-Fi 6e 6x6 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with omni-directional pattern. It features 6 (six) pigtails terminated with... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Wifi
- Primary Frequency Range: 2400.0 to 7250.0
from R.A. Miller Industries, Inc.
The AS-3900A/VRC Antenna is the newest U.S. Army Vehicular Antenna System designed to perform with the SINCGARS Radio System. This version includes an Active GPS antenna element integral to the matching base unit. The antenna is a center-fed antenna which can withstand the application of 20,000 VRMS... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 30.0 to 88.0
- Applications: GPS
- Gain: -7.6 to ?
from Comtelco Industries, Inc.
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 27-31MHz BRITE [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 27.0 to 31.0
- Polarization: Vertical
- Gain: 0.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900 MHz. Antenna Type. Omni-directional. Antenna Gain. max. 1dBi. Impedance. 50 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. Length. 3.3 mm length. Weight. 10 g. Connector Type. SMA (male) [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 850.0 to 1900.0
from HUBER+SUHNER AG
Features. Omni-directional antenna for outdoor applications. Gain 7 dBi. Configuration SiSo. Norm: Industry EN 60068 [See More]
- Pattern Type: Omni directional
- Gain: 7
- Primary Frequency Range: 1900.0
from Linx Technologies
MHW Series Antennas. Stick-On Half-Wave Dipoles. MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m)... [See More]
- Pattern Type: Omni directional
- VSWR: 1.5
- Primary Frequency Range: 408.0 to 428.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
Compact transmitting/receiving antenna especially designed for operation on board ships. The Omnidirectional Broadband Antenna R &S ®HK055S1 covers the extremely wide frequency range from 27.5 MHz to 600 MHz. It is designed for stationary transmission and reception and can be used in many... [See More]
- Pattern Type: Omni directional
- Form Factor / Mounting: External
- Primary Frequency Range: 27.5 to 600.0
from KP Performance Antennas
The KP Performance KP-24-SPOMA-15-NF with N-female connectors is a professional grade omnidirectional antenna for commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The 2.4 GHz KP-24-SPOMA-15-NF is a collinear Omni-Directional... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2500.0
from R.A. Miller Industries, Inc.
The AS-390A/SRC Antenna is designed for omni-directional UHF communications. The antenna is an unbalanced, broadband coaxial stub antenna for shipboard application and consists of a radiating element and a counterpoise ground plane. It mounts via a threaded stub protruding from the ground plane with... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 225.0 to 400.0
- Applications: Marine
from Comtelco Industries, Inc.
BASE LOADED NO GROUND PLANE MOBILE ANTENNA 174-225MHz [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Plane, Very High Frequency
- Primary Frequency Range: 174.0 to 225.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900/2100 MHz. Antenna Type. Omni-directional. Antenna Gain. 4 dBi. Impedance. 50 ohms. Polarization. Vertical. HPBW/Horizontal. 360 °. V.S.W.R. < 2. Length. 110 mm length. Weight. 60 g. Cable Length. 2.5 m. Cable Type. RG174/U. Connector Type. SMA (male) [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 850.0 to 2100.0
from HUBER+SUHNER AG
Features. Omni-directional antenna for indoor DAS. Gain from 2 to 8 dBi. Configuration SiSo. PIM typical -150 dBc [See More]
- Pattern Type: Omni directional
- Gain: 2 to 8
- Primary Frequency Range: 700.0 to 5000.0
from Linx Technologies
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded... [See More]
- Pattern Type: Omni directional
- VSWR: 1.9
- Primary Frequency Range: 380.0 to 450.0
- Form Factor / Mounting: External
from Rohde & Schwarz USA, Inc.
Omnidirectional UHF antenna system for naval applications. The R &S ®AD033V3 is an omnidirectional UHF antenna system for naval applications. It covers the frequency range from 225 MHz to 450 MHz. The antenna can be used for transmitting purposes as well as for receiving only. Eight... [See More]
- Pattern Type: Omni directional
- Form Factor / Mounting: External
- Primary Frequency Range: 225.0 to 450.0
from KP Performance Antennas
The KP Performance KP-24-SPOMA-4-NF is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax wireless LANs, IoT, Bluetooth, public wireless hotspot... [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Modem or Wireless Network
- Primary Frequency Range: 2400.0 to 2500.0
from R.A. Miller Industries, Inc.
The AS-3916/VRC Antenna is a Survivable Low Profile version of the AS-3900A/VRC Antenna. It is used with the SINCGARS Radio System on vehicles which launch TOW Anti-Armor Missiles where the back-blast of the missile launchers would damage the AS-3900A/VRC Antenna. The AS-3916/VRC can withstand the... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 30.0 to 88.0
- Applications: Aerospace or Military
- Gain: -8.8 to -3.5
from Comtelco Industries, Inc.
BASE LOAD NO GROUND PLANE MOBILE ANTENNA UNITY GAIN 200-225 MHz [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: HighFrequency; Plane, Very High Frequency
- Primary Frequency Range: 200.0 to 225.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900/2100 MHz. Operating Frequency. Omni-directional. Antenna Gain. 0 dBi. Impedance. 50 ±5 ohms. Polarization. Linear. HPBW/Horizontal. 360 °. HPBW/Vertical. 40 °. V.S.W.R. 1 : 1.5 Max. Length. 420mm. Weight. 430 g. Connector Type. N Type Female [See More]
- Pattern Type: Omni directional
- Polarization: Linear
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 850.0 to 2100.0
from Linx Technologies
PMC Series Dual-Band Antenna. Permanent-Mount Quarter-Wave Monopole. The PMC Series covers the 868MHz and 916MHz frequency bands with a single antenna. Its base rotates 360 °, which lets you reorient the antenna for best performance. A screw attaches the antenna to the PCB at a right angle. [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 868.0
- Applications: Multi-band
- Secondary Frequency Ranges (Multi-band Only): 926 MHz
from KP Performance Antennas
The KP Performance KP-23DOMNI-HV dual-band (dual frequency) omni antenna operates in the 2.3 GHz to 2.7 GHz AND 3.3 GHz to 3.8 GHz frequency ranges in a single random with one mounting point. This 360 ° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 2300.0 to 3800.0
- Applications: Multi-band
- Gain: 10 to 11.5
from R.A. Miller Industries, Inc.
The AS-3916/VRC Antenna is a Survivable Low Profile version of the AS-3900A/VRC Antenna. It is used with the SINCGARS Radio System on vehicles which launch TOW Anti-Armor Missiles where the back-blast of the missile launchers would damage the AS-3900A/VRC Antenna. This version of the antenna... [See More]
- Pattern Type: Omni directional
- Primary Frequency Range: 30.0 to 88.0
- Applications: GPS
- Gain: -8.8 to ?
from Comtelco Industries, Inc.
BASE STATION ANTENNA UNITY GAIN. MUST PROVIDE CENTER FREQUENCY FEMALE "N" TERMINATION [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Basestation; HighFrequency; Very High Frequency
- Primary Frequency Range: 75.0 to 140.0
from Moxa Inc.
Frequency Range. 850/900/1800/1900/2100 MHz. Antenna Type. Omni-directional. Antenna Gain. 1.5 dBi. Impedance. 50 ohms. Polarization. Vertical. HPBW/Horizontal. 360 °. V.S.W.R. 1 : 6.4. Length. 104 mm length. Weight. 10 g. Connector Type. SMA (male) [See More]
- Pattern Type: Omni directional
- Polarization: Vertical
- Applications: Cellular or PCS Terminal
- Primary Frequency Range: 850.0 to 2100.0