Conrad / Deep Groove Radial Ball Bearings
from Pacific International Bearing, Inc.
FAG Brand / 5 Mm X 14 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1969
- Design Units: Metric
- Outside Diameter: 0.5512
from igus® inc.
Features. Maintenance- and lubrication-free. For temperatures up to 302 ° F. Corrosion resistant. Non-magnetic and washable. Chemical resistant. FDA compliant. Predictable lifetime. Lightweight. For 3-20 mm shaft diameter [See More]
- Type: Conrad / Deep Groove
- Outside Diameter: 10.0000 to 42.0000
- Design Units: Metric
- Overall Width: 10.0000 to 42.0000
from Quality Bearings & Components
Thin Section | Conrad Style. BALL BEARINGS – INCH. • 52100 Chrome Steel. • Conrad Radial Contact. • Snap-Over Cage. • ABEC 1. NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply. [See More]
- Type: Conrad / Deep Groove Thin-section
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5000
from Pacific International Bearing, Inc.
FAG Brand / 7 Mm X 19 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.2756
- Design Units: Metric
- Outside Diameter: 0.7480
from igus® inc.
Features. Lubrication and maintenance-free. Non-magnetic and washable. Corrosion-resistant. Predictable lifetime. Lightweight. For 3-60 mm shaft diameters. Electrically insulating [See More]
- Type: Conrad / Deep Groove
- Outside Diameter: 10.0000 to 55.0000
- Design Units: Metric
- Overall Width: 10.0000 to 55.0000
from Pacific International Bearing, Inc.
FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from igus® inc.
The xiros ® C160 material used for ball bearings is highly media-resistant yet, at the same time, low cost. xiros ® C160 can be used in the temperature range of up to +176 °F. Lubrication-, maintenance-free. Corrosion- and chemical-resistant. Non-magnetic and washable. Predictable... [See More]
- Type: Conrad / Deep Groove
- Outside Diameter: 19.0000 to 26.0000
- Design Units: Metric
- Overall Width: 19.0000 to 26.0000
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 24 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 0.9449
from Pacific International Bearing, Inc.
FAG Brand / 3 Mm X 10 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1181
- Design Units: Metric
- Outside Diameter: 0.3937
from Pacific International Bearing, Inc.
FAG Brand / 4 Mm X 13 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1575
- Design Units: Metric
- Outside Diameter: 0.5118
from Pacific International Bearing, Inc.
FAG Brand / 5 Mm X 16 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1969
- Design Units: Metric
- Outside Diameter: 0.6299
from Pacific International Bearing, Inc.
FAG Brand / 6 Mm X 19 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480
from Pacific International Bearing, Inc.
FAG Brand / 7 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.2756
- Design Units: Metric
- Outside Diameter: 0.8661
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.6250
from Thin Section Bearings Of America
Ball Quantity: 27. Ball Diameter: 1/8. Pitch: 2.250 [See More]
- Type: Conrad / Deep Groove Thin-section
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5000
from G.L. Huyett
Ball Bearings are used to reduce rotational friction of two connecting machine members that move relative to one another. Ball Bearings tend to have a lower load capacity for their size than other kinds of rolling-element bearings. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Power Transmission
- Bore: 0.2500 to 0.6693
from KAYDON Bearings
REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]
- Type: Conrad / Deep Groove Thin-section
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 1.6142
from RBC Bearings
This 7500 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards. This 7500 Series ™ bearing is recommended for applications requiring the accuracy of rotation and quiet performance of close tolerance... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.5000 to 1.2500
from NSK Americas
NSK is the World Leader in Deep Groove Ball Bearings. Deep Groove Ball Bearings (DGBB) are the most common form of rolling bearings and are used in a variety of applications; particularly those where high speeds and low power loss are required. NSK DGBB can handle not only radial forces, but also... [See More]
- Type: Conrad / Deep Groove Wide Inner Ring Insulated, Magneto, Creep-Free, Miniature, Fretting-Resistant, Sensor, Pump
- Design Units: Metric
- Application: Agriculture; Automotive; Instrument / Miniature; Medical / Dental; Pump; Paper Machinery, Woodworking, Material Handling, Railway, Petrochemical, Power Transmission, Utilities
- Outside Diameter: 98.4253
from CCTY Bearing
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below: [See More]
- Type: Conrad / Deep Groove
- Oil: 18000 to 40000
- Grease: 11000 to 34000
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Inch
- Outside Diameter: 1.0236
from Schaeffler Technologies AG & Co. KG
Deep groove ball bearings are versatile, self-retaining bearings with solid outer rings, inner rings and ball and cage assemblies. These products are of simple design, durable in operation and easy to maintain; they are available in single and double row designs and and in open and sealed variants. [See More]
- Type: Conrad / Deep Groove
from EZO SPB-USA, LLC
larger image [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3750
from SKF/North America
Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.6535
from SKF/Global
SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.0236
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
- Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
from WD Bearing Group
WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race. [See More]
- Type: Conrad / Deep Groove
from National Precision Bearing, Inc.
The 1600 Series bearings are designed to be dimensionally interchangeable with standard domestic inch series bearings. They incorporate 52100 steel and ABEC1 tolerances, allowing them to offer economy with electric motor quality. Improved ball complement and close tolerances also increase their load... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1875 to 1.3125
- Design Units: Inch
- Outside Diameter: 0.6875 to 2.5625
from Berliss
Berliss now offers bearings in Ceramic (hybrid and full). Full ceramic bearings have excellent performance when electrical and magnetism resistance is required. Ceramic bearings last longer and provide enhanced corrosion resistance as compared to standard bearings. These bearings are lubrication and... [See More]
- Type: Conrad / Deep Groove
- Material / Plating: Ceramic Balls
from Rockford Ball Screw
The BMR series bearing mounts are SIMPLE RADIAL supports utilizing shielded Radial ball bearings for supporting radial load components. These bearing mounts are NOT intended to support axial load components of force. Please consult Rockford Ball Screw ’s engineering Tech Team for application... [See More]
- Type: Conrad / Deep Groove
- Overall Width: 3.0000 to 8.5000
- Design Units: Inch
- Features: Prelubricated
from SilverThin Bearing Group of Mechatronics Inc.
Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
- Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
- Bore: 2.0000
from KMS Bearings, Inc.
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from Emerson Bearing Co.
Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm. [See More]
- Type: Conrad / Deep Groove Thin-section
- Outside Diameter: 1.2598
- Bore: 0.5906
- Overall Width: 0.3150
from Timken Company (The)
These bearings are ideally suited for applications where housing diameters are restricted and it is desirable to maintain relatively large shaft diameters. [See More]
- Type: Conrad / Deep Groove
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.6250
from KAYDON Bearings
Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]
- Type: Conrad / Deep Groove Thin-section
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 1.6142
from RBC Bearings
This 7600 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards, while the inner ring is extended and contains set screws This 7600 Series ™ bearing is recommended for applications requiring the... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.5000 to 0.8125
from NSK Americas
NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy. NSK offers several types of super precision... [See More]
- Type: Conrad / Deep Groove
- Material / Plating: Stainless Steel; Plastic (optional feature); Optional Ceramic Coated
- Application: Automotive; Rubber and Plastics, Cement, Textile and Leather, Machine Tools, Chemical and Pharmaceutical
- Seals / Shields: None (Open Bearing); Single Seal
from AST Bearings LLC
Two rubber seals = (2RS), also available with a single rubber seal = (RS). [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Inch
- Outside Diameter: 1.0236
from Schaeffler Technologies AG & Co. KG
Generation C - The new standard for deep groove ball bearings. 50 per cent less noise and 35 per cent less friction with Generation C FAG is setting a new standard for deep groove ball bearings. One of the main reasons for the significant improved performance are the optimized osculation of the... [See More]
- Type: Conrad / Deep Groove
from EZO SPB-USA, LLC
Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3750
from SKF/North America
Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings without... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.4409
from SKF/Global
SKF deep groove ball bearings for high as well low temperatures correspond in design to the appropriate standard single row deep groove ball bearings. They have no filling slots and are able to accommodate moderate axial loads in addition to radial loads. The characteristic features of these... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.6693
- Design Units: Metric
- Outside Diameter: 1.3780
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Type: Conrad / Deep Groove
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
from WD Bearing Group
WD precision deep groove ball bearings are designed for high precision, low noise, small vibration, high reliability and long life. They are mainly used in various types of electric motors. They are also known as EMQ (Electric Motor Quality) bearings. [See More]
- Type: Conrad / Deep Groove
from National Precision Bearing, Inc.
Material: Standard SAE 52100. Stainless Steel available upon request [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1575 to 0.3543
- Design Units: Inch
- Outside Diameter: 0.6299 to 1.0236
from Berliss
Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.0236
from KMS Bearings, Inc.
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from Emerson Bearing Co.
Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best... [See More]
- Type: Conrad / Deep Groove
- Outside Diameter: 28.3465
- Bore: 19.6850
- Overall Width: 3.9370
from Timken Company (The)
Extra small bearings are available in the 30 Metric Series, the 33 and s Inch Series and the Flanged Series. These bearings can sustain radial, thrust and combined loads proportionate to the capacities of the small shafts for which they are designed. [See More]
- Type: Conrad / Deep Groove
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 1.0000
from KAYDON Bearings
The REALI-SLIM ® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the... [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
- Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
- Bore: 2.0000
from RBC Bearings
This precision ground 1600 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground on all surfaces for superior performance with extra attention given to the ball grooves. Careful heat... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 1.2500
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Inch
- Outside Diameter: 1.0236
from EZO SPB-USA, LLC
Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3937
from SKF/North America
Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if... [See More]
- Type: Conrad / Deep Groove
- Bore: 2.9528
- Design Units: Metric
- Outside Diameter: 5.1181
from SKF/Global
These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications. SKF Food Line stainless steel deep groove ball bearings are ideal for virtually any... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch; Metric
- Application: Medical / Dental; Food and Beverage
- Bore: 0.3150 to 1.5748
from National Precision Bearing, Inc.
The 6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These bearings are available in open,... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937 to 2.7559
- Design Units: Inch
- Outside Diameter: 1.0236 to 4.3307
from Berliss
Radial ball with extended inner (butt out) ball bearing [See More]
- Type: Conrad / Deep Groove
- Bore: 0.7500
- Design Units: Inch
- Outside Diameter: 1.9380
from KMS Bearings, Inc.
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.0236
from Timken Company (The)
These bearings are designed for either outer or inner ring rotation in low-speed, moderately loaded applications such as farm machinery and conveyors. Their chief advantage is easy mounting. [See More]
- Type: Conrad / Deep Groove
- Features: Hex Bore
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove Fairleads
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1895 to 0.1905
from KAYDON Bearings
KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
- Application: Harsh Environments
- Bore: 2.0000
from RBC Bearings
This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch; Metric
- Application: Automotive
- Bore: 0.6250 to 1.9375
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.4724
- Design Units: Inch
- Outside Diameter: 1.1024
from EZO SPB-USA, LLC
Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3937
from SKF/North America
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.5748
- Design Units: Metric
- Outside Diameter: 2.6772
from SKF/Global
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Type: Conrad / Deep Groove Mast Guide Bearing
- Design Units: Inch
- Application: Industrial Truck Service Industry
- Bore: 0.7874
from National Precision Bearing, Inc.
The SS6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These bearings are available in open,... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937 to 1.9685
- Design Units: Metric
- Outside Diameter: 1.0236 to 3.1496
from KMS Bearings, Inc.
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.0236
from Timken Company (The)
Bearings in the 200 Series have a greater section height than the Extra Light 9300 and 9100 Series bearings and feature a close dimensional balance between bore, outside diameter and width. [See More]
- Type: Conrad / Deep Groove
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1900
from RBC Bearings
This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision... [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Bore: 4.0000
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0469
from SKF/North America
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.3780
from SKF/Global
Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.0236
from National Precision Bearing, Inc.
The 6200 Series bearings feature deep, honed raceways, resulting in a perfectly balanced bearing. Their Conrad construction and precise ball complement selection allow for maximum performance. These bearings are available in open, sealed or shielded configurations. The 6200 series is also available... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937 to 2.7559
- Design Units: Inch
- Outside Diameter: 1.1811 to 4.9213
from KMS Bearings, Inc.
produces Insert type bearings to fit KMS ’ mounted blocks as well as to fit standard industrial blocks. KMS ’ selection covers all application requirements. Use for superior corrosion resistance, low speed and load, low torque, no lube applications. Load and speed calculations are for... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.8504
from Timken Company (The)
The 300 Series radial ball bearings are similar in construction to the 200 Series, but have considerably heavier cross sections throughout. They provide greater radial and thrust capacity and are able to withstand heavier shock loads. [See More]
- Type: Conrad / Deep Groove
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1900
from RBC Bearings
This precision ground 3000 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground on all rolling surfaces for superior performance. Careful heat treatment provides a uniform and exact... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 1.0000
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3937
from SKF/North America
MRC Hybrid ceramic ball bearings use a combination of traditional 52100 steel rings precision matched with silicon nitride (ceramic) balls. In addition to being excellent electric insulators, hybrid bearings have a higher speed capability and will provide longer service life than all-steel bearings... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from SKF/Global
SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws. [See More]
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.7500
- Design Units: Metric
- Outside Diameter: 1.8504
from National Precision Bearing, Inc.
Functionally similar to the 6200 series, the 6300 Series is produced with a larger ball complement and heavier races allowing greater radial, thrust and combined load capacity for a given bore size. This series is also capable of withstanding heavy shock loads. The 6300 series is available in open,... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937 to 2.7559
- Design Units: Inch
- Outside Diameter: 1.3780 to 5.9055
from KMS Bearings, Inc.
produces Insert type bearings to fit KMS ’ mounted blocks as well as to fit standard industrial blocks. KMS ’ selection covers all application requirements. Use for superior corrosion resistance, low speed and load, low torque, no lube applications. Load and speed calculations are for... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.0000
- Design Units: Inch
- Outside Diameter: 2.0472
from Timken Company (The)
R-Seal bearings are designed for a wide variety of farm machinery applications where single-lip positive contact seals are required. They are available in various configurations, including round bores in metric and inch dimensions and cylindrical and spherical outside diameters. [See More]
- Type: Conrad / Deep Groove
from Schatz Bearing Corp.
Extremely Light Precision. Features: Extremely Light Duty. Single row radial ball bearing. Deep groove ball bearing. Non-filling slot bearings. Metric precision ball bearing [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.8661
from RBC Bearings
This 6900 Series ™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush mounting. Bearings are supplied assembled in the housing. The pressed steel flanged housing provides a secure yet... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.3750 to 1.0000
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0469
from SKF/North America
Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring little maintenance. Deep raceway grooves and the close conformity between the raceway grooves and the... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.2598
from SKF/Global
Y-bearings of this type are delivered exclusively with the rugged standard "Superagriseal" fitted with additional plain sheet steel flingers. The outer ring has two lubrication holes as standard. [See More]
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 2.0472
from National Precision Bearing, Inc.
These bearings are made in accordance with AS 7949 standards. Designed for applications of oscillating motion or slow intermittent rotation. They assure excellent radial and axial positioning. SAE52100 chrome steel with cadmium plating is standard, 440C stainless steel is also available. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Material / Plating: Stainless Steel (optional feature); SAE 52100 Chrome Steel or Zinc Plating
from KMS Bearings, Inc.
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the... [See More]
- Type: Conrad / Deep Groove
- Width: 0.8400
- Outside Diameter: ? to 1.0000
- Overall Width: 0.4700
from Timken Company (The)
Bearings with tri-ply seals are designed for service involving severe contamination such as disk harrows, disk tillers and other seed preparation equipment and certain conveyor applications. A patented notched seal groove design, provided on selected sizes, is one of the most positive seal... [See More]
- Type: Conrad / Deep Groove
from Schatz Bearing Corp.
Single Row Radial. Features: Unground single row ball bearings [See More]
- Type: Conrad / Deep Groove
- Bore: 0.0938
- Design Units: Inch
- Outside Diameter: 0.5000
from RBC Bearings
This 400 Series ™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum capacity, without a retainer, and a... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 2.0000
from EZO SPB-USA, LLC
Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material. [See More]
- Type: Conrad / Deep Groove
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3937
from SKF/North America
Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner ring extension in the... [See More]
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.7500
- Design Units: Metric
- Outside Diameter: 1.8504
from SKF/Global
Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120 ° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard... [See More]
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.5000
- Design Units: Metric
- Outside Diameter: 1.5748
from National Precision Bearing, Inc.
We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature; Medical / Dental
- Bearing Class: ABEC 9 / Class 2 / P2
from KMS Bearings, Inc.
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote ". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.0000
- Design Units: Inch
- Outside Diameter: 2.2500
from Timken Company (The)
These bearings have extra large diameters and a compact cross section. XLS inch-dimension bearings are made in the Conrad and maximum capacity filling slot designs. The Extra Large 100 Metric Series offers the maximum capacity, filling slot and counterbore types. [See More]
- Type: Conrad / Deep Groove Maximum Capacity Full Ball Complement (optional feature) Counterbored (optional feature)
from Schatz Bearing Corp.
Single Row, with Flanges. Features: Unground Single Row Radial Ball Bearings With Flange. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1120
- Design Units: Inch
- Outside Diameter: 0.5000
from RBC Bearings
This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 1.0000
from EZO SPB-USA, LLC
larger image [See More]
- Type: Conrad / Deep Groove
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.6693
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0400 to 0.3750
from KMS Bearings, Inc.
produces plain bearings inserts to fit KMS ’ mounted bearing blocks. These plain insert bearings also fit standard industrial bearing blocks. We have an insert material to handle just about any application requirement. Shown are reference load and calculations. These may or may not be... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.8504
from Schatz Bearing Corp.
Single Row, with Flange and Hex Bore. Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3125
- Design Units: Inch
- Outside Diameter: 0.8750
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3937
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0469 to 0.1567
from KMS Bearings, Inc.
A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from Schatz Bearing Corp.
Single Row Radial. Features: Precision Ground Single Row Radial Ball Bearings. Special dimensions and tolerances can also be supplied. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1575
- Design Units: Metric
- Outside Diameter: 0.6299
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0400
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.1567 to 0.3750
from KMS Bearings, Inc.
A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.0236
from Schatz Bearing Corp.
Single Row Radial, Inch Series. Features: Precision Ground Single Row Radial Ball Bearings. Special dimensions and tolerances can also be supplied. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.1875
- Design Units: Inch
- Outside Diameter: 0.6875
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0400 to 0.3750
from KMS Bearings, Inc.
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the... [See More]
- Type: Conrad / Deep Groove
- Width: 0.8400
- Outside Diameter: ? to 1.0000
- Overall Width: 0.4700
from Schatz Bearing Corp.
Single Row Radial, Inch Series, Extra Wide. Features: > Precision Ground Single Row Radial Ball Bearings. > Special dimensions and tolerances can also be supplied. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.7500
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0469 to 0.3750
from KMS Bearings, Inc.
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the... [See More]
- Type: Conrad / Deep Groove
- Width: 0.8400
- Outside Diameter: ? to 1.0000
- Overall Width: 0.4700
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Type: Conrad / Deep Groove
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.0394 to 0.3937
from KMS Bearings, Inc.
316 Stainless Steel insert type ball bearings are available for KMS 's and other 's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They 're also corrosion resistant, non-magnetic, and low torque. They can be run in wet... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.8504
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Type: Conrad / Deep Groove
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.0591 to 0.3150
from KMS Bearings, Inc.
316 Stainless Steel insert type ball bearings are available for KMS 's and other 's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They 're also corrosion resistant, non-magnetic, and low torque. They can be run in wet... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.0000
- Design Units: Inch
- Outside Diameter: 2.0472
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0400 to 0.3125
from KMS Bearings, Inc.
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote ". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.0000
- Design Units: Inch
- Outside Diameter: 2.2500
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Instrument / Miniature
- Bore: 0.0400 to 0.7500
from KMS Bearings, Inc.
series steel ball bearings are made of 52100 bearing steel. KMS offers these to be used with our plastic blocks. They carry the highest load and can operate at the highest speed of any of our bearings but are not corrosion resistant. They come pre-greased, shielded and sealed. The load and speed... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.8504
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Type: Conrad / Deep Groove
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.0787 to 0.3937
from KMS Bearings, Inc.
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.2500
- Design Units: Inch
- Outside Diameter: ? to 1.9300
from National Precision Bearing, Inc.
The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]
- Type: Conrad / Deep Groove
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.0591 to 0.3150
from KMS Bearings, Inc.
KMS offers the unique "XR " series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while maintaining stiffness. As a bonus they also have minimal radial and axial play. The... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.6250
- Design Units: Inch
- Outside Diameter: 1.3750