RJ-45 Cable Assemblies
from Alpha Wire
Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40 °C... [See More]
- Connector Type: RJ-45; M12M 90 Degree
- Product Type: Patch
- Application: Instrumentation and Control
- Rated Temperature: -40 to 75
from Qualtek Electronics Corp.
RJ45 to RJ45. Features: Enhanced Category 5 350 MHz. 4 Twisted Pairs, 30V, 60 °C. Stranded 568B Wiring. Short 50u" Gold Plated Connectors. Molded Strain Relief. 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM. Specifications: Cable: UL 2835 Cat 5e STP 24AWG. [See More]
- Connector Type: RJ-45; RJ45
- Product Type: Patch
- Application: Computer
- Cable Type: Cat 5
from DigiKey
Cable Assembly Circular 04 pos Male to RJ45, 8p4c [See More]
- Connector Type: RJ-45
- Application: LAN / Ethernet; Networking
from Allen-Bradley / Rockwell Automation
Cable: SLC Fixed, 5/01, 5/02 & 5/03 RJ45 To Port 3 [See More]
- Connector Type: RJ-45
from Festo Corporation
For I/O interface. For connecting motor controller CMMS-ST to any control system [See More]
- Connector Type: RJ-45; RJ45
- Cable Length: 0.6562
- Cable Shielding: Shielded
- Rated Temperature: -20 to 60
from CDM Electronics, Inc.
SAFER RJ-45 CABLE LEFT / LEFT 1FT [See More]
- Connector Type: RJ-45
- Cable Length: 1
- Application: LAN / Ethernet
- Standards / Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
超 五 类 10m - Cable/ModularCable ROHS [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS
- Cable Length: 32.81
from TE Connectivity
Body Features. Connector & Keying Code : D. Connector Color (End A) : Black. Connector Color (End B) : Black. Jacket Material : TPE. Configuration Features. Number of Positions : 4. Number of Strands : 7. Electrical Characteristics. Operating... [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant with Exemptions
- Cable Length: 1.64
from Rego Electronics Inc.
Rego is capable of integrating a chain of manufacturing starting from raw materials such as PVC colloidal particles to finished products, copper wire to cable assembly. We also provide custom product designs to meet the market demand and accomplish innovation. We currently include Computer Cables,... [See More]
- Connector Type: RJ-45; Half pitch 68
- Cable Shielding: No Shielding
- Application: Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
from Belden Inc.
110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 10M [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Cable Type: Cat 5
from Alpha Wire
Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40 °C... [See More]
- Connector Type: RJ-45; M12M
- Product Type: Patch
- Application: Instrumentation and Control
- Rated Temperature: -40 to 75
from Qualtek Electronics Corp.
RJ45 to RJ45. Features: Enhanced Category 5 350 MHz. 4 Twisted Pairs, 30V, 60 °C. Stranded 568B Wiring. Short 50u" Gold Plated Connectors. Molded Strain Relief. 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM. Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire. [See More]
- Connector Type: RJ-45; RJ45
- Product Type: Patch
- Application: Computer
- Cable Type: Cat 5
from DigiKey
Cable Assembly Circular 04 pos Male to RJ45, 8p4c [See More]
- Connector Type: RJ-45
- Application: LAN / Ethernet; Networking
from Allen-Bradley / Rockwell Automation
Ethernet CAT5 crossover cable, 4.3 m (14 ft) [See More]
- Connector Type: RJ-45
- Standards / Certifications: Ethernet CAT5 crossover
- Application: LAN / Ethernet
from Festo Corporation
For servo motors EMME-AS, EMMT-AS, EMMS-AS and stepper motor EMMS-ST. For motor controllers CMMS-ST, CMMO-ST, CMMP-AS. Suitable for energy-chains [See More]
- Connector Type: RJ-45; M12x1 A-coded as per EN 61076-2-101
- Rated Temperature: -40 to 80
- Cable Length: 32.81
from LCSC Electronics Technology (HK) Limited
六 类 3m - Cable/ModularCable ROHS [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS
- Cable Length: 9.84
from TE Connectivity
Body Features. Connector & Keying Code : D. Connector Color (End A) : Black. Connector Color (End B) : Black. Jacket Material : PVC. Configuration Features. Number of Positions : 4. Number of Strands : 7. Electrical Characteristics. Operating... [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant with Exemptions
- Cable Length: 1.64
from Belden Inc.
Fast Ethernet Cat5e Data Single-Ended Cordset: RJ45 Field Attachable, male, straight, 4-pin, RJ45-coded, shielded, black housing, 30 V AC / 42 V DC, 1.5 A; TPE green cable, 4-wires, 0.38 mm ² [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: Shielded
from Alpha Wire
Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40 °C... [See More]
- Connector Type: RJ-45; RJ45M
- Product Type: Patch
- Application: Instrumentation and Control
- Rated Temperature: -40 to 75
from Qualtek Electronics Corp.
RJ45 to RJ45. Features: Enhanced Category 5 350 MHz. 4 Twisted Pairs, 30V, 60 °C. Stranded 568B Wiring. Short 50u" Gold Plated Connectors. Molded Strain Relief. 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM. Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire. [See More]
- Connector Type: RJ-45; RJ45
- Product Type: Patch
- Application: Computer
- Cable Type: Cat 5
from DigiKey
Cable Assembly [See More]
- Connector Type: RJ-45
- Cable Length: 3.28
from Festo Corporation
For servo motors EMME-AS, EMMT-AS, EMMS-AS and stepper motor EMMS-ST. For motor controllers CMMS-ST, CMMO-ST, CMMP-AS. Suitable for energy-chains [See More]
- Connector Type: RJ-45; M12x1 A-coded as per EN 61076-2-101
- Standards / Certifications: EN 61984
- Cable Length: 32.81
- Rated Temperature: -40 to 80
from LCSC Electronics Technology (HK) Limited
六 类 10m - Cable/ModularCable ROHS [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS
- Cable Length: 32.81
from TE Connectivity
Body Features. Connector & Keying Code : D. Connector Color (End A) : Black. Connector Color (End B) : Black. Jacket Material : PUR. Configuration Features. Number of Positions : 4. Number of Strands : 19. Electrical Characteristics. Operating... [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant with Exemptions
- Cable Length: 1.64
from Belden Inc.
Adapter Cable to convert from RJ45 8 pin to RJ11 6 pin. It can be applied with RJ45 to USB Terminal Cable: RJ11 – RJ45 (942 261-001) via 1:1 coupler to RJ45 – USB (942 096-001). [See More]
- Connector Type: RJ-45
from Alpha Wire
Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40 °C... [See More]
- Connector Type: RJ-45; RJ45M
- Product Type: Patch
- Application: Instrumentation and Control
- Rated Temperature: -40 to 75
from Qualtek Electronics Corp.
RJ45 to RJ45. Features: Enhanced Category 5 350 MHz. 4 Twisted Pairs, 30V, 60 °C. Stranded 568B Wiring. Short 50u" Gold Plated Connectors. Molded Strain Relief. 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM. Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire. [See More]
- Connector Type: RJ-45; RJ45
- Product Type: Patch
- Application: Computer
- Cable Type: Cat 5
from DigiKey
Cable Assembly MRJ21 48 pos Plug to RJ45, 8p8c (6) 36.09' (11.00m) [See More]
- Connector Type: RJ-45
- Cable Shielding: No Shielding
- Application: LAN / Ethernet; Networking
- Cable Length: 36.09
from Festo Corporation
For servo motors EMME-AS, EMMT-AS, EMMS-AS and stepper motor EMMS-ST. For motor controllers CMMS-ST, CMMO-ST, CMMP-AS. Suitable for energy-chains [See More]
- Connector Type: RJ-45; ITT M3
- Standards / Certifications: EN 61984
- Cable Length: 32.81
- Rated Temperature: -40 to 80
from TE Connectivity
Body Features. Connector & Keying Code : D. Connector Color (End A) : Black. Connector Color (End B) : Black. Jacket Material : TPE. Configuration Features. Number of Positions : 4. Number of Strands : 7. Electrical Characteristics. Operating... [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant with Exemptions
- Cable Length: 1.64
from Qualtek Electronics Corp.
RJ45 to RJ45. Features: Enhanced Category 5 350 MHz. 4 Twisted Pairs, 30V, 60 °C. Stranded 568B Wiring. Short 50u" Gold Plated Connectors. Molded Strain Relief. 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM. Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire. [See More]
- Connector Type: RJ-45; RJ45
- Product Type: Patch
- Application: Computer
- Cable Type: Cat 5
from DigiKey
M12 D-CODE OVERMOLDED CABLE ASSE [See More]
- Connector Type: RJ-45
- Cable Length: 9.19
from Festo Corporation
For servo motors EMME-AS, EMMT-AS, EMMS-AS and stepper motor EMMS-ST. For motor controllers CMMS-ST, CMMO-ST, CMMP-AS. Suitable for energy-chains [See More]
- Connector Type: RJ-45; M23x1
- Rated Temperature: -40 to 90
- Cable Length: 32.81
from TE Connectivity
Body Features. Cable Color : Green. Conductor Material : Copper Alloy. Connector & Keying Code : X. Connector Color (End A) : Black. Connector Color (End B) : Black. Jacket Material : PVC. Configuration Features. Number of Positions : 8. [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant with Exemptions
- Cable Length: 3.28
from DigiKey
M12 D-CODE OVERMOLDED CABLE ASSE [See More]
- Connector Type: RJ-45
- Cable Length: 1.31
from TE Connectivity
Body Features. Conductor Material : Copper Alloy. Connector & Keying Code : X. Connector Color (End A) : Black. Connector Color (End B) : Black. Jacket Material : TPE. Configuration Features. Number of Positions : 8. Dimensions. Outside Cable... [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant with Exemptions
- Cable Length: 3.28
from DigiKey
M12 D-COD PFT F - RJ45 PUR 1.0M [See More]
- Connector Type: RJ-45
- Cable Length: 3.28
from TE Connectivity
Body Features. Cable Construction : PVC Stranded. Configuration Features. Configuration : Double-Ended. Wiring Pattern : RJ45. Dimensions. Wire Size (MMSQ) : .205. Wire Size (AWG) : 24. Wire Size (CMA) : 404. Other. Cable Assembly Length : 5... [See More]
- Connector Type: RJ-45
- Cable Length: 16.4
- Cable Type: Twisted Pair
- Standards / Certifications: RoHS; EU ELV Compliant
from DigiKey
M12 X-COD 8-POL ST M - RJ45 PUR [See More]
- Connector Type: RJ-45
- Cable Length: 3.28
from TE Connectivity
Body Features. Cable Construction : PVC Stranded. Configuration Features. Configuration : Double-Ended. Wiring Pattern : RJ45. Dimensions. Wire Size (MMSQ) : .205. Wire Size (AWG) : 24. Wire Size (CMA) : 404. Other. Cable Assembly Length : 5... [See More]
- Connector Type: RJ-45
- Cable Length: 16.4
- Cable Type: Twisted Pair
- Standards / Certifications: RoHS; EU ELV Compliant
from DigiKey
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m) [See More]
- Connector Type: RJ-45
- Cable Length: 3.28
- Application: LAN / Ethernet; Networking
from TE Connectivity
Body Features. Cable Color : Black. Cable Construction : PVC Stranded. Conductor Material : Tinned Copper. Dimensions. Outside Cable Diameter : 5.41 MM [.21 INCH ]. Wire Size (MMSQ) : .205. Wire Size (AWG) : 24. [See More]
- Connector Type: RJ-45
- Cable Length: 6.56
- Cable Type: Twisted Pair
- Standards / Certifications: EU ELV Compliant
from DigiKey
CBL ASSY IX PLUG TO RJ45 M 16.4" [See More]
- Connector Type: RJ-45
- Cable Length: 16.4
from TE Connectivity
Body Features. Cable Color : Black. Dimensions. Outside Cable Diameter : 5.3 MM [.2 INCH ]. Wire Size (MMSQ) : .13. Wire Size (AWG) : 26. Industry Standards. Performance Category : Cat 5e. Mechanical Attachment. Mating... [See More]
- Connector Type: RJ-45
- Cable Length: 0.8202
- Cable Type: Twisted Pair
- Standards / Certifications: EU ELV Compliant
from DigiKey
CBL ASSY IX PLUG TO RJ45 M 16.4" [See More]
- Connector Type: RJ-45
- Cable Length: 16.4
from TE Connectivity
Body Features. Cable Color : Black. Cable Flammability Rating : UL 444. Equalized : No. Jacket Material : PVC. Configuration Features. Number of Pairs : 4. Number of Positions : 8. Number of Signal Positions : 8. Contact Features. Contact... [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant
- Cable Length: 1.64
from DigiKey
CBL ASSY IX PLUG TO RJ45 M 16.4" [See More]
- Connector Type: RJ-45
- Cable Length: 16.4
from TE Connectivity
Body Features. Cable Color : Black. Cable Flammability Rating : UL 444. Equalized : Yes. Jacket Material : PVC. Configuration Features. Number of Pairs : 4. Number of Positions : 8. Number of Signal Positions : 8. Contact Features. Contact... [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant
- Cable Length: 1.64
from DigiKey
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m) [See More]
- Connector Type: RJ-45
- Cable Length: 3.28
- Application: LAN / Ethernet; Networking
from TE Connectivity
Body Features. Cable Color : Black. Cable Flammability Rating : UL 444. Equalized : Yes. Jacket Material : PUR. Shield Material : Copper Alloy. Configuration Features. Number of Positions : 8. Number of Signal Positions : 8. Contact Features. [See More]
- Connector Type: RJ-45
- Cable Length: 1.64
- Cable Shielding: Copper Alloy
- Standards / Certifications: RoHS; EU ELV Compliant
from DigiKey
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m) [See More]
- Connector Type: RJ-45
- Cable Length: 16.4
- Application: LAN / Ethernet; Networking
from TE Connectivity
Body Features. Pluggable I/O Cable Assembly Color : Black. Configuration Features. Number of Pluggable I/O Cable Assembly Positions : 4-Pair. Number of Power Positions : 0. Number of Signal Positions : 8. Pluggable I/O Cable Assembly Keyed : No. Dimensions. [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant
- Cable Length: 1.64
from DigiKey
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m) [See More]
- Connector Type: RJ-45
- Cable Length: 32.81
- Application: LAN / Ethernet; Networking
from TE Connectivity
Body Features. Pluggable I/O Cable Assembly Color : Black. Configuration Features. Number of Pluggable I/O Cable Assembly Positions : 4-Pair. Number of Power Positions : 0. Number of Signal Positions : 8. Pluggable I/O Cable Assembly Keyed : No. Dimensions. [See More]
- Connector Type: RJ-45
- Standards / Certifications: RoHS; EU ELV Compliant
- Cable Length: 3.28
from Allied Electronics, Inc.
Patch Cord with 10 ft. Length, Red Color. Snagless patch cord. Patch cord CAT 5E cable type. [See More]
- Connector Type: RJ-45
- Cable Length: 10
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Lumberg Automation - A Belden Brand
EtherMATE ® Industrial Ethernet Double-Ended Cordset, RJ45 to RJ45 (Male) Straight, 4-Pair, PVC, Unshielded Moderate-Flex (Solid Conductors) with Teal Jacket. [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking; Telecommunications
- Cable Length: 1.64 to 32.81
from Princess Auto Limited
Cat 5e Patch Cable [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: Networking
- Cable Length: 14
from Black Box
Features four pairs, RJ45 connectors, and a PVC jacket. Stranded conductors. Basic connectors. [See More]
- Connector Type: RJ-45; RJ-45
- Product Type: Patch
- Application: LAN / Ethernet
- Standards / Certifications: TIA/EIA TSB40-A Category 5, T568B
from Tripp Lite by Eaton
Tripp Lite P403-006 Cisco Serial Rollover Console Cable will allow you to connect your PC or Laptop to a Cisco device through the console port. This cable is identical to the one that ships with Cisco switches, firewalls, routers, wireless devices including the Aironet 1200. It works with Cisco gear... [See More]
- Connector Type: DB9; RJ-45
- Cable Length: 6
- Product Type: Serial
from Weidmuller
Weidm üller Industrial Ethernet components are the perfect link the data communication between Ethernet enabled devices in industrial automation. By supporting various topologies and protocols, they can be used in many industrial applications. As a complete provider of industrial network... [See More]
- Connector Type: RJ-45; RS-232
- Product Type: Serial
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
Replacement cables for Dytel 965, HST-3000 and other testing units [See More]
- Connector Type: RJ-45; Banana Plug
- Product Type: Patch
from Automation24, Inc.
Gray Cat.5e RJ45 patch cable RJ45-01 from Mencom has a length of 1 ft (0.3 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-01 offers a PVC jacket and 8 contact pins with male RJ45 connectors on each end. [See More]
- Connector Type: RJ-45; Ethernet cable
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: No Shielding
from Ningbo Best Group Co., Ltd.
rj45 To Printer Cable. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]
- Connector Type: RJ-45
- Application: Networking
from Mencom Corporation
M12 D-Coded Female Ethernet Cordset [See More]
- Connector Type: RJ-45; M12 D-Coded
- Cable Shielding: No Shielding
- Application: LAN / Ethernet; Networking
- Cable Length: 6.6
from LAPP
The use of both RJ45 and M12 connectors in Ethernet network protocols is common. Our continuous flex CAT.5e & CAT.6A cables offer a unique solution toward satisfying the stringent needs of motion systems, where a network connection has been integrated for program interface from remote locations. [See More]
- Connector Type: RJ-45; M12
- Product Type: Fieldbus
- Application: Instrumentation and Control; Computer; Networking
- Cable Type: Cat 5; Cat 6
from SFCable.com
UL listed. RJ45 8 conductor 26AWG Silver satin jacket Length: 1000 ft [See More]
- Connector Type: RJ-45
- Product Type: Phone Cord
- Application: Telecommunications
- Cable Length: 1000
from Quiktron, Inc.
Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels... [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: Networking
- Cable Length: 100
from Cicoil Corporation
Ideal for Motion and Harsh Environment Applications. Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs. Supporting Data Rates to 1 Gb/second [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5; Cat 6; Flat Cable
- Application: LAN / Ethernet; Networking; PLC and DCS Automation Networks, Field Level Networking and Ethernet Networks
- Cable Length: 3 to 12
from L-com, Inc.
Extend your telephone connection quickly with L-com's convenient extension cables. Available with RJ11, RJ12, or RJ45 connections, these handy extensions will extend your telephone or data lines up to 7Ft. Each cable features one male RJ plug and one inline female RJ jack. Large volume quotations... [See More]
- Connector Type: RJ-45
- Application: LAN / Ethernet
from ZBA, Inc.
This cable connects the scanner to a PC through a PS2 port and can be used with ZBA Models ZB8150, ZB8120 and ZB8250 CCD Barcode Scanners [See More]
- Connector Type: RJ-45; PS/2
- Cable Shielding: No Shielding
- Application: Computer
- Cable Length: 6
from Amphenol PCD
General construction for the Cable Cat 5e consists of: A 4 pair, 24 AWG, 100 Ohm SFTP round patch cable, designed to the ISO / IEC 11801 Category 5e requirements (cat 5e on 76m). The cable contains 4 twisted pairs, cabled, double shielded with kevlar reinforcement strands, Non-PVC jacketed in black... [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: Instrumentation and Control; Networking; Telecommunications
- Cable Shielding: Braid; Foil
from Hubbell Incorporated
CATEGORY 5E TYPE. BLUE COLOR. 5 FT. 5 LENGTH IN FT. UL, CUL APPROVAL. RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END. RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END. 25 CONDUCTOR PAIR(S). HUBBELL[R] BRAND. MALE TO MALE CONNECTOR, WITH MOUNTING SCREW. LENGTH IN FT - UOM FT [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Product Type: Patch
- Cable Length: 5
from Fiber Instrument Sales, Inc./FIS
4-pair stranded unshielded, 24 AWG conductor cables, custom lengths [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: No Shielding
from Allied Electronics, Inc.
Gray, Cat 5e Patch Cord. Length 25 ft. Snagless, molded. [See More]
- Connector Type: RJ-45
- Cable Length: 25
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Lumberg Automation - A Belden Brand
EtherMATE ® Industrial Ethernet Double-Ended Cordset, RJ45 to RJ45 (Male) Straight, 4-Pair, PVC, Unshielded High-Flex (Stranded Conductors) with Teal Jacket. [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking; Telecommunications
- Cable Length: 1.64 to 32.81
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite's N262-001-BL 1-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and accurate... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 5
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
Replacement cables for Dytel 965, HST-3000 and other testing units [See More]
- Connector Type: RJ-45; Banana Plugs
- Product Type: Patch
from Automation24, Inc.
Black Cat.5e RJ45 patch cable RJ45-IC-03-BK from Mencom has a length of 3 ft (1 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-IC-03-BK offers a PVC jacket and 8 contact pins with male RJ45 connectors on each end. [See More]
- Connector Type: RJ-45; Ethernet cable
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: No Shielding
from Mencom Corporation
M12 D-Coded Male Ethernet Cordset [See More]
- Connector Type: RJ-45; M12 D-Coded
- Cable Shielding: No Shielding
- Application: LAN / Ethernet; Networking
- Cable Length: 32.8
from LAPP
ETHERLINE ® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Designed for harsh industrial applications. Standard shielding offers... [See More]
- Connector Type: RJ-45; M12
- Product Type: Fieldbus; PROFINET
- Application: Computer; Networking
- Cable Type: Cat 5
from SFCable.com
RJ45 8 conductor 28AWG Silver satin jacket Length: 1000 ft [See More]
- Connector Type: RJ-45
- Product Type: Phone Cord
- Application: Telecommunications
- Cable Length: 1000
from Quiktron, Inc.
Quiktron's Value Series Non-Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT)... [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: Networking
- Cable Length: 100
from Cicoil Corporation
500 MHz Performance Speeds. Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet). Rated for More than 10 Million Flexing Cycles. Exceptional EMI/RFI Suppression. Rated for Temperatures from -65 °C to +165 °C [See More]
- Connector Type: RJ-45
- Product Type: Cat 6A
- Application: LAN / Ethernet; Networking; PLC and DCS Automation Networks, Field Level Networking and Ethernet Networks
- Cable Type: Flat Cable
from ZBA, Inc.
The CBL-ZB8100-RS cable connects the scanner to a PC through a Serial (RS232) port (DB9 connector) and can be used with the ZB8150, ZB8110, ZB8120, ZB8210 and ZB8250 Barcode Scanner (Scanner sold separately). Note: This cable will not work without the power adapter ( included ). This product... [See More]
- Connector Type: DB9; RJ-45
- Product Type: Serial
- Application: Computer
- Cable Shielding: No Shielding
from Hubbell Incorporated
CATEGORY 5E TYPE. GRAY COLOR. 5 FT. 5 LENGTH IN FT. UL, CUL APPROVAL. RJ45 MODULAR PLUG, 8 POSITION CONNECTOR AT ONE END. RJ45 MODULAR JACK, 8 POSITION CONNECTOR AT OTHER END. 25 CONDUCTOR PAIR(S). HUBBELL[R] BRAND. MALE TO MALE CONNECTOR, WITH MOUNTING SCREW. LENGTH IN FT - UOM FT [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Product Type: Patch
- Cable Length: 5
from Allied Electronics, Inc.
Patch Cord with 5 ft. Length, Black Color. Snagless patch cord. Patch cord CAT 5E cable type. [See More]
- Connector Type: RJ-45
- Cable Length: 25
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Lumberg Automation - A Belden Brand
EtherNet/IP Double-Ended Cordset, Male 4-Pin D-Coded Micro (M12); Straight; Shielded to Male RJ45; Straight; Shielded, 2-Pair; PVC, Hi-Flex; Shielded; Teal Jacket. [See More]
- Connector Type: RJ-45; M12
- Cable Type: Cat 5; Twisted Pair
- Application: LAN / Ethernet; Networking; Telecommunications
- Cable Shielding: Braid; Foil
from Black Box
Connects your CSU/DSU to DDS lines. Suitable for 56K, T1, Frame-Relay, and ISDN line connections. PVC construction. Guaranteed for life! [See More]
- Connector Type: RJ-45; (2) RJ-45C Male
from Tripp Lite by Eaton
Tripp Lite's N262-010-BL 10-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and accurate... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
Ban "Y " (TX and RX) to 15 pin (female) connector. Call 1-800-526-2673 for additional lengths and other custom assemblies [See More]
- Connector Type: RJ-45; 15pin Female to Y Bantam
- Product Type: Patch
- Application: Networking
from Automation24, Inc.
Blue Cat.5e RJ45 patch cable RJ45-IC-03-BU from Mencom has a length of 3 ft (1 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-IC-03-BU offers a PVC jacket and 8 contact pins with male RJ45 connectors on each end. [See More]
- Connector Type: RJ-45; Ethernet cable
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: No Shielding
from Mencom Corporation
Industrial Cat 5e RJ45 Male Ethernet Cordset [See More]
- Connector Type: RJ-45; E45V3
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: No Shielding
from SFCable.com
14ft RJ45 8P8C Reverse Voice to Phone Cable. 28AWG silver satin jacket. Terminated with RJ45 (8P8C) plug on both end. 8 conductor reverse wiring. pin1 -- pin8 (gray) pin2 -- pin7 (orange) pin3 -- pin6 (black) pin4 -- pin5 (red) pin5 -- pin4 (green) pin6 -- pin3 (yellow) pin7 -- pin2 (blue) pin8 --... [See More]
- Connector Type: RJ-45
- Product Type: Phone Cord
- Application: Telecommunications
- Cable Length: 14
from Quiktron, Inc.
RapidRun is known for its versatility, convenience and ease of installation. However, even the most experienced installers will run into hazards that damage or kink the cable during installation. Problems associated with installation damage are seldom found until the final phase of the installation... [See More]
- Connector Type: RJ-45; 19-pin RapidRun - Male
- Cable Length: 1
from ZBA, Inc.
This cable connects the scanner to a PC through a USB port and can be used with ZBA Models ZB8150, ZB8120 and ZB8250 CCD Barcode Scanners [See More]
- Connector Type: RJ-45
- Product Type: Serial; USB
- Application: Computer
- Cable Shielding: No Shielding
from Hubbell Incorporated
CATEGORY 5E TYPE. GRAY COLOR. 1 FT. 1 LENGTH IN FT. UL, CUL APPROVAL. RJ45 PLUG, 8 POSITION, T568B CONNECTOR AT ONE END. RJ45 PLUG, 8 POSITION, T568B CONNECTOR AT OTHER END. 25 CONDUCTOR PAIR(S). HUBBELL[R] BRAND. LENGTH IN FT - UOM FT [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Product Type: Patch
- Cable Length: 1
from Allied Electronics, Inc.
Cat-5E Patch Cable, 3 ft. Length, Yellow Color. Snagless ⁄moulded cable. [See More]
- Connector Type: RJ-45
- Cable Length: 3
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Lumberg Automation - A Belden Brand
EtherNet/IP Double-Ended Cordset, Female 4-Pin, D-Coded Micro (M12); Receptacle; Shielded to RJ45; Straight; Shielded, 2-Pair; PVC; Hi-Flex; Shielded; Teal Jacket. [See More]
- Connector Type: RJ-45; M12
- Cable Type: Cat 5; Twisted Pair
- Application: LAN / Ethernet; Networking; Telecommunications
- Cable Shielding: Braid; Foil
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite's N262-014-BL 14-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified 1on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
Save valuable seconds and get accurate results fast! Wetek 's XL 6000 test. cord plugs directly into OPS, ISDN, and Central Office test sets. With the XL. 6000, technicians can easily access cable pairs through modular wall jacks,. panel jacks, or linesmen clips. Call 1-800-526-2673 for... [See More]
- Connector Type: RJ-11; RJ-45
- Product Type: Patch
from Automation24, Inc.
Red Cat.5e RJ45 patch cable RJ45-IC-03-RD from Mencom has a length of 3 ft (1 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-IC-03-RD offers a PVC jacket and 8 contact pins with male RJ45 connectors on each end. [See More]
- Connector Type: RJ-45; Ethernet cable
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: No Shielding
from Mencom Corporation
Industrial Cat 5e RJ45 Male Ethernet Cordset [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: No Shielding
from SFCable.com
14ft RJ45 8P8C Straight Modular Telephone Cable. 28AWG silver satin jacket. Terminated with RJ45 (8P8C) plug on both end. 8 conductor straight wiring. pin1 -- pin1 (gray) pin2 -- pin2 (orange) pin3 -- pin3 (black) pin4 -- pin4 (red) pin5 -- pin5 (green) pin6 -- pin6 (yellow) pin7 -- pin7 (blue) pin8... [See More]
- Connector Type: RJ-45
- Product Type: Phone Cord
- Application: Telecommunications
- Cable Length: 14
from Quiktron, Inc.
RapidRun is known for its versatility, convenience and ease of installation. However, even the most experienced installers will run into hazards that damage or kink the cable during installation. Problems associated with installation damage are seldom found until the final phase of the installation... [See More]
- Connector Type: RJ-45; 12-pin RapidRun - Male
- Cable Length: 1
from Hubbell Incorporated
CATEGORY 6 TYPE. YELLOW COLOR. 12 FT. 24 TO 26 AWG CONDUCTOR SIZE. 110 PLUG CONNECTOR AT ONE END. RJ45 CONNECTOR AT OTHER END. 4 CONDUCTOR PAIR(S). SOLID/STRANDED CONDUCTOR CONSTRUCTION. 6119PCL MODEL [See More]
- Connector Type: RJ-45
- Cable Type: Cat 6
- Product Type: Patch
- Cable Length: 12
from Allied Electronics, Inc.
CABLE RJ45 CAT5E SHIELDED PLENUM 15FT [See More]
- Connector Type: RJ-45
- Cable Length: 15
from Lumberg Automation - A Belden Brand
EtherNet/IP Double-Ended Cordset, Male RJ45; Straight; Shielded to Male RJ45; Straight; Shielded, 4-Pair; PVC, Hi-Flex; Shielded; Teal Jacket. [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5; Twisted Pair
- Application: LAN / Ethernet; Networking; Telecommunications
- Cable Shielding: Braid; Foil
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite's N262-003-BL 3-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and accurate... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
RJ48 modualr plug to red/black/green/yellow alligator clips (4). Call. 1-800-526-2673 for additional lengths and other custom assemblies [See More]
- Connector Type: RJ-45; Alligator Clips
- Product Type: Patch
from Automation24, Inc.
Shielded Gray Cat.5e RJ45 patch cable RJ45S-IC-01-GY from Mencom has a length of 1 ft (0.3 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45S-IC-01-GY offers a PVC jacket and 8 contact pins with male RJ45 connectors on each end. [See More]
- Connector Type: RJ-45; Ethernet cable
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Length: 0.3000
from Mencom Corporation
Industrial Cat 5e RJ45 Male Ethernet Cordset [See More]
- Connector Type: RJ-45; E45V3
- Cable Type: Cat 5
- Application: LAN / Ethernet; Networking
- Cable Shielding: No Shielding
from SFCable.com
6ft Cisco Rollover DB9 to RJ45 Console Cable [See More]
- Connector Type: DB9; RJ-45
- Cable Length: 6
from Quiktron, Inc.
RapidRun is known for its versatility, convenience and ease of installation. However, even the most experienced installers will run into hazards that damage or kink the cable during installation. Problems associated with installation damage are seldom found until the final phase of the installation... [See More]
- Connector Type: RJ-45; 15-pin RapidRun - Male
- Cable Length: 1
from Hubbell Incorporated
CATEGORY 5E TYPE. 5 FT. 5 LENGTH IN FT. 24 AWG CONDUCTOR SIZE. THERMOPLASTIC JACKET MATERIAL. POLYAMIDE BOOT END STYLE. RJ45 CONNECTOR AT ONE END. RJ45 CONNECTOR AT OTHER END. STRANDED CONDUCTOR CONSTRUCTION. HUBBELL[R] BRAND. FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP. LENGTH IN FT - UOM FT [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Product Type: Patch
- Cable Length: 5
from Allied Electronics, Inc.
CABLE, MOLDED, CAT 5E WITH LOW PROFILE,5FT. BLACK; Booted [See More]
- Connector Type: RJ-45
- Cable Length: 5
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite's N262-005-BL 5-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and accurate... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
3 Conductor single 310 plug to modular RJ45 8 position, 2 wire, pins 3,4. Call 1-800-526-2673 for additional lengths and other custom assemblies [See More]
- Connector Type: RJ-45; 3 Conductor Single 310 Plug
- Product Type: Patch
from SFCable.com
The Sabrent HDMI Extender allows you to extend HDMI media signals over Cat5E cable up to 200 feet. Reliable HDMI transmission signal is generally limited to 15 feet. But with this extender you can boost that signal up to 200 feel (60 Meters). It uses Cat5E cable as a substitute for HDMI cable,... [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Application: Extender Cable; Networking
from Hubbell Incorporated
CATEGORY 6 TYPE. 3 FT. 3 LENGTH IN FT. 24 AWG CONDUCTOR SIZE. THERMOPLASTIC JACKET MATERIAL. BOOT END STYLE. STANDARD RJ45 CONNECTOR AT ONE END. STANDARD RJ45 CONNECTOR AT OTHER END. HUBBELL[R] BRAND. FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP. LENGTH IN FT - UOM FT [See More]
- Connector Type: RJ-45
- Cable Type: Cat 6
- Product Type: Patch
- Cable Length: 3
from Allied Electronics, Inc.
CABLE, MOLDED, CAT 5E WITH LOW PROFILE,5FT. BLUE; BOOTED [See More]
- Connector Type: RJ-45
- Cable Length: 5
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite's N262-007-BL 7-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and accurate... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
RJ11 modular plug to red/black alligator clips (2). Special test applications. Pins 4, 5. Call 1-800-526-2673 for additional lengths and other custom assemblies [See More]
- Connector Type: RJ-45; Alligator Clips
- Product Type: Patch
from SFCable.com
USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other end into one port of the supporting... [See More]
- Connector Type: RJ-45
- Product Type: Serial; USB
- Application: Computer; LAN / Ethernet
from Hubbell Incorporated
CATEGORY 6 TYPE. 3 FT. 3 LENGTH IN FT. 24 AWG CONDUCTOR SIZE. THERMOPLASTIC JACKET MATERIAL. BOOT END STYLE. RJ45 CONNECTOR AT ONE END. STANDARD RJ45 CONNECTOR AT OTHER END. HUBBELL[R] BRAND. FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP. LENGTH IN FT - UOM FT [See More]
- Connector Type: RJ-45
- Cable Type: Cat 6
- Product Type: Patch
- Cable Length: 3
from Allied Electronics, Inc.
CABLE, MOLDED, CAT 5E WITH LOW PROFILE,5FT. GREEN; BOOTED [See More]
- Connector Type: RJ-45
- Cable Length: 5
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite's N261-010-AQ 10-ft. Aqua Augmented Cat6 (Cat6a) Unshielded (UTP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
General purpose patch and test cord. Call 1-800-526-2673 for additional. lengths and other custom assemblies [See More]
- Connector Type: RJ-45
- Product Type: Patch
from Hubbell Incorporated
CATEGORY 6 TYPE. 3 FT. 3 LENGTH IN FT. 24 AWG CONDUCTOR SIZE. THERMOPLASTIC JACKET MATERIAL. BOOT END STYLE. RJ45 CONNECTOR AT ONE END. RJ45 CONNECTOR AT OTHER END. HUBBELL[R] BRAND. FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP. LENGTH IN FT - UOM FT [See More]
- Connector Type: RJ-45
- Cable Type: Cat 6
- Product Type: Patch
- Cable Length: 3
from Allied Electronics, Inc.
CABLE, MOLDED, CAT 5E WITH LOW PROFILE,5FT. GREY; booted [See More]
- Connector Type: RJ-45
- Cable Length: 5
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
For superior performance in your backbone runs, use our CAT5e Solid-Conductor Backbone Cable. It offers performance up to 350-MHz —more than triple the verified range of the standard. [See More]
- Connector Type: RJ-45; RJ-45
- Standards / Certifications: TIA/EIA-568-B.2
from Tripp Lite by Eaton
Tripp Lite introduces its 10Gig Cat6a Augmented Aqua Patch cables. Cat6a is the next generation of UTP Ethernet, allowing 10Gbps over 4-pair copper, up to 100 meters. The aqua blue color signifies that it is part of the 10Gig cabling family, along with our Aqua 10Gig Fiber Patch Cables. Each Cat6a... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
Bantam "Y " (Transmit and Receive) to RJ45 modular plug. (Transmit and Receive) from network interface unit DS1/T1. Wired 1,2,4,5. Call 1-800-526-2673 for additional lengths and other custom assemblies [See More]
- Connector Type: RJ-45; Bantam Plug
- Gender: Male-Male
- Product Type: Patch
from Hubbell Incorporated
CATEGORY 5E TYPE. GRAY COLOR. 12 FT. 24 TO 26 AWG CONDUCTOR SIZE. 110 PLUG CONNECTOR AT ONE END. RJ45 CONNECTOR AT OTHER END. 4 CONDUCTOR PAIR(S). SOLID/STRANDED CONDUCTOR CONSTRUCTION. PC119C5E MODEL [See More]
- Connector Type: RJ-45
- Cable Type: Cat 5
- Product Type: Patch
- Cable Length: 12
from Allied Electronics, Inc.
CABLE, MOLDED, CAT 5E WITH LOW PROFILE,5FT. RED; Booted [See More]
- Connector Type: RJ-45
- Cable Length: 5
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
Meets or exceeds CAT5 standards. Foil shielded with drain wire. Use in areas with a lot of noise and EMI/RFI. [See More]
- Connector Type: RJ-45; RJ-45
- Cable Shielding: Foil
from Tripp Lite by Eaton
Tripp Lite's N261-020-AQ 20-ft. Aqua Augmented Cat6 (Cat6a) Unshielded (UTP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE ® PN CABINET CAT6A PROFINET ® patchcords are intended for use in PROFINET ® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET ® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part... [See More]
- Connector Type: RJ-45; RJ 45 / RJ 45
- Product Type: Patch
- Application: Instrumentation and Control; LAN / Ethernet
- Cable Type: Cat 6
from Westek Electronics, Inc.
Bantam "Y " (Transmit and Receive) to RJ45 modular plug. (Transmit and Receive) from network interface unit DSO. Wired 1,2,7,8. Call 1-800-526-2673 for additional lengths and other custom assemblies [See More]
- Connector Type: RJ-45; Bantam Plug
- Product Type: Patch
from Allied Electronics, Inc.
CABLE, MOLDED, CAT 5E WITH LOW PROFILE,5FT. YELLOW; Booted [See More]
- Connector Type: RJ-45
- Cable Length: 5
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite introduces its 10Gig Cat6a Augmented Aqua Patch cables. Cat6a is the next generation of UTP Ethernet, allowing 10Gbps over 4-pair copper, up to 100 meters. The aqua blue color signifies that it is part of the 10Gig cabling family, along with our Aqua 10Gig Fiber Patch Cables. Each Cat6a... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE LAN CAT6A cordset is a gray, .5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441200. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441200 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES... [See More]
- Connector Type: RJ-45; RJ45 / RJ45
- Cable Type: Cat 6
- Application: LAN / Ethernet
- Cable Shielding: Braid; Copper Braid
from Westek Electronics, Inc.
Plugs into faceplate jacks to provide access to the tip (T) and ring « of both the odd and even channels. Designed for fields and Central Office use. Standard length 1 '4 " [See More]
- Connector Type: RJ-45; SLC-5 to Alligator Clips
- Product Type: Patch
from Allied Electronics, Inc.
Patch Cable, 24 AWG Wire Size, Unshielded Twisted Pair Cable Type, Black Color. Round UTP 24 AWG. Stranded PVC cable wired to 568B/WECO/AT &T/258A configuration. [See More]
- Connector Type: RJ-45
- Cable Length: 14
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite's N261-003-AQ 3-ft. Aqua Augmented Cat6 (Cat6a) Unshielded (UTP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE LAN CAT6A cordset is a gray, 1m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441201. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441201 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES... [See More]
- Connector Type: RJ-45; RJ45 / RJ45
- Cable Shielding: Braid; Copper Braid
- Cable Type: Cat 6
- Cable Length: 3.28
from Allied Electronics, Inc.
Patch Cable, 24 AWG Wire Size, Unshielded Twisted Pair Cable Type, Red Color. Round UTP 24 AWG. Stranded PVC cable wired to 568B/WECO/AT &T/258A configuration. [See More]
- Connector Type: RJ-45
- Cable Length: 14
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite's N261-005-AQ 5-ft. Aqua Augmented Cat6 (Cat6a) Unshielded (UTP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE LAN CAT6A cordset is a gray, 1.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441202. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441202 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A... [See More]
- Connector Type: RJ-45; RJ45 / RJ45
- Cable Shielding: Braid; Copper Braid
- Cable Type: Cat 6
- Cable Length: 4.92
from Allied Electronics, Inc.
Cat 5, Cable Length 14 ft., 24 AWG Wire Size, Unshielded Twisted Pair Cable Type. Round UTP 24 AWG. Stranded PVC cable wired to 568B/WECO/AT &T/258A configuration. [See More]
- Connector Type: RJ-45
- Cable Length: 14
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar ® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: Networking
- Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)
from Tripp Lite by Eaton
Tripp Lite introduces its 10Gig Cat6a Augmented Aqua Patch cables. Cat6a is the next generation of UTP Ethernet, allowing 10Gbps over 4-pair copper, up to 100 meters. The aqua blue color signifies that it is part of the 10Gig cabling family, along with our Aqua 10Gig Fiber Patch Cables. Each Cat6a... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE LAN CAT6A cordset is a gray, 2m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441203. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES... [See More]
- Connector Type: RJ-45; RJ45 / RJ45
- Cable Shielding: Braid; Copper Braid
- Cable Type: Cat 6
- Cable Length: 6.56
from Allied Electronics, Inc.
Patch cable, 24 AWG Wire Size, Unshielded Twisted Pair Cable Type, Black Color. Round UTP 24 AWG. Stranded PVC cable wired to 568B/WECO/AT &T/258A configuration. [See More]
- Connector Type: RJ-45
- Cable Length: 25
- Application: Networking
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Black Box
For superior performance in your backbone runs, use our CAT5e Solid-Conductor Backbone Cable. It offers performance up to 350-MHz —more than triple the verified range of the standard. [See More]
- Connector Type: RJ-45; RJ-45
- Standards / Certifications: TIA/EIA-568-B.2
from Tripp Lite by Eaton
Tripp Lite's N261-010-BK 10-ft. Black Augmented Cat6 (Cat6a) Unshielded (UTP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke ® test equipment. Snag-free strain relief boot provides the most secure and... [See More]
- Connector Type: RJ-45
- Product Type: Patch
- Application: LAN / Ethernet; Networking
- Cable Type: Cat 6
from Lapp Tannehill
LAPP's ETHERLINE LAN CAT6A cordset is a gray, 3m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441204. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441204 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES... [See More]
- Connector Type: RJ-45; RJ45 / RJ45
- Cable Shielding: Braid; Copper Braid
- Cable Type: Cat 6
- Cable Length: 9.84