Ceramic Drill Bits
1 Result
Hole Saw -- 49-56-0623
from Milwaukee Electric Tool Corporation
from Milwaukee Electric Tool Corporation
CONSTANT PITCH TYPE. CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 5/8 INCH DIAMETER. 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. NO SUPPLIED WITH PILOT DRILL. STRAIGHT ARBOR SHANK TYPE. THREAD SIZE 1/2... [See More]
- Cutting Application: Ceramic; Plastic; Wood
- Drill Type: Hole Saw
- Product: Drill
- Shank: 0.625