Diamond / PCD Drill Bits
from RS Components, Ltd.
Diamond coated cutter for use with the Bosch GTR 30CE tile router (RS 735-6713 & 735-6717). Diameter = 15mm. Material = Diamond Tipped [See More]
- Material: Diamond; Diamond Tipped
- Diameter: 0.591
- Product: Drill
from RS Components, Ltd.
Diamond coated cutter for use with the Bosch GTR 30CE tile router (RS 735-6713 & 735-6717). Diameter = 8mm. Material = Diamond Tipped [See More]
- Material: Diamond; Diamond Tipped
- Diameter: 0.315
- Product: Drill
from RS Components, Ltd.
Diamond coated cutter for use with the Bosch GTR 30CE tile router (RS 735-6713 & 735-6717). Diameter = 6mm. Material = Diamond Tipped [See More]
- Material: Diamond; Diamond Tipped
- Diameter: 0.236
- Product: Drill
from RS Components, Ltd.
Diamond coated cutter for use with the Bosch GTR 30CE tile router (RS 735-6713 & 735-6717). Diameter = 21mm. Material = Diamond Tipped [See More]
- Material: Diamond; Diamond Tipped
- Diameter: 0.827
- Product: Drill
from RS Components, Ltd.
Diamond coated cutter for use with the Bosch GTR 30CE tile router (RS 735-6713 & 735-6717). Diameter = 30mm. Material = Diamond Tipped [See More]
- Material: Diamond; Diamond Tipped
- Diameter: 1.181
- Product: Drill
from CS UNITEC
Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications. [See More]
- Material: Diamond
- Units: Fractional
- Product: Drill
- Drill Type: Core Drill
from Milwaukee Electric Tool Corporation
DIAMOND MATERIAL. MILWAUKEE. BRAND. CORING DEPTH 14 INCH. THREAD SIZE 5/8 INCH-11 TPI. USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT. HOLE DIAMETER 3/4 INCH. HOLE DIAMETER - DECIMAL .75. HOLE DIAMETER - DECIMAL - UOM IN. HOLE DIAMETER - FRACTIONAL 3/4 [See More]
- Material: Diamond
- Drill Type: Masonry
- Product: Drill
- Shank: 0.750
from TroxellUSA
Cutting anchor holes through tough stones has never been so easy with the 1/2" diameter bullet bit (21-BB12-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. [See More]
- Material: Diamond
- Drill Type: 1/2" Brazed Diamond Bullet Bit
- Units: Fractional
- Diameter: 0.500
from Milwaukee Electric Tool Corporation
DIAMOND MATERIAL. 1-1/2 INCH DRILL SIZE. STYLE PRE-STRESSED. THREAD SIZE 5/8 INCH-11 TPI. DRILLING DEPTH 14 INCH [See More]
- Material: Diamond
- Units: Fractional
- Product: Drill
- Drill Type: Masonry
from TroxellUSA
Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. [See More]
- Material: Diamond
- Drill Type: 1/4" Brazed Diamond Bullet Bit
- Units: Fractional
- Diameter: 0.250
from Milwaukee Electric Tool Corporation
DIAMOND MATERIAL. 2 INCH DRILL SIZE. STYLE CONTRACTOR. THREAD SIZE 1-1/4 INCH-7 TPI. DRILLING DEPTH 14 INCH [See More]
- Material: Diamond
- Units: Fractional
- Product: Drill
- Drill Type: Masonry
from TroxellUSA
Cutting anchor holes through tough stones has never been so easy with the 1/8" diameter bullet bit (21-BB18-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. [See More]
- Material: Diamond
- Drill Type: 1/8" Brazed Diamond Bullet Bit
- Units: Fractional
- Diameter: 0.125
from Milwaukee Electric Tool Corporation
DIAMOND MATERIAL. 2-1/2 INCH DRILL SIZE. STYLE CONTRACTOR. THREAD SIZE 1-1/4 INCH-7 TPI. DRILLING DEPTH 14 INCH [See More]
- Material: Diamond
- Units: Fractional
- Product: Drill
- Drill Type: Masonry
from TroxellUSA
10 pc diamond holesaw kit with carry case, water inj bottle with quick fit water line, 3/8" drive sealed bearing water adapter, dry cutting adapter, and holesaw guide [See More]
- Material: Diamond
- Drill Type: Hole Saw
- Product: Drill Set
- OAL: 15.50
from Milwaukee Electric Tool Corporation
DIAMOND MATERIAL. 3 INCH DRILL SIZE. STYLE CONTRACTOR. THREAD SIZE 1-1/4 INCH-7 TPI. DRILLING DEPTH 14 INCH [See More]
- Material: Diamond
- Units: Fractional
- Product: Drill
- Drill Type: Masonry
from TroxellUSA
2 1/2" sintered diamond holesaw [See More]
- Material: Diamond
- Drill Type: Hole Saw
- Units: Fractional
- Diameter: 2.500
from Milwaukee Electric Tool Corporation
DIAMOND MATERIAL. 3-1/2 INCH DRILL SIZE. STYLE PRE-STRESSED. THREAD SIZE 1-1/4 INCH-7 TPI. DRILLING DEPTH 14 INCH [See More]
- Material: Diamond
- Units: Fractional
- Product: Drill
- Drill Type: Masonry
from TroxellUSA
2" sintered diamond holesaw [See More]
- Material: Diamond
- Drill Type: Hole Saw
- Units: Fractional
- Diameter: 2.000
from Milwaukee Electric Tool Corporation
DIAMOND MATERIAL. 4-1/2 INCH DRILL SIZE. STYLE PRE-STRESSED. THREAD SIZE 1-1/4 INCH-7 TPI. DRILLING DEPTH 14 INCH [See More]
- Material: Diamond
- Units: Fractional
- Product: Drill
- Drill Type: Masonry
from TroxellUSA
Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or... [See More]
- Material: Diamond
- Drill Type: 3/16" Brazed Diamond Bullet Bit
- Units: Fractional
- Diameter: 0.188
from Milwaukee Electric Tool Corporation
DIAMOND MATERIAL. 6 INCH DRILL SIZE. STYLE CONTRACTOR. THREAD SIZE 1-1/4 INCH-7 TPI. DRILLING DEPTH 14 INCH [See More]
- Material: Diamond
- Units: Fractional
- Product: Drill
- Drill Type: Masonry
from TroxellUSA
Cutting anchor holes through tough stones has never been so easy with the 3/8" diameter bullet bit (21-BB38-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. [See More]
- Material: Diamond
- Drill Type: 3/8" Brazed Diamond Bullet Bit
- Units: Fractional
- Diameter: 0.375
from TroxellUSA
"TROXELL" Diamond hole saws are designed to bore round holes in various types of ceramic, marble, granite, or porcelain for plumbing or electrical fixtures. Includes: 38mm, 50mm, 60mm, 67mm, 73mm, 83mm, 1 1/2", 2", 2 3/8", 2 11/16", 2 15/16", 3 5/16", and Arbor (21779). Cutting Depth 28mm or 1 1/8" [See More]
- Material: Diamond
- Drill Type: Hole Saw
- Product: Drill Set
- OAL: 7.50
from TroxellUSA
Professional Grade 10 piece diamond hole saw kit complete with the arbor that fits any standard drill motor, and a handy carrying case for easy storage. The hole saws range in diameters from small to large, and will fit the bill for any plumbing fixtures. Use this set wet to extend the life of the... [See More]
- Material: Diamond
- Drill Type: Hole Saw
- Product: Drill Set
- OAL: 1.00