Ethernet Temperature Signal Conditioners
from Acromag, Inc.
i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]
- Network Options: Ethernet
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Inputs: RTD Input
- Form Factor: DIN Rail
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Acromag, Inc.
i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]
- Network Options: Ethernet
- Inputs: RTD Input (optional feature); Resistance
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators. · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation. [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V