PROFIBUS Temperature Signal Conditioners
from Acromag, Inc.
Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]
- Network Options: Profibus
- Inputs: Thermocouple Input (optional feature)
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Inputs: RTD Input
- Form Factor: DIN Rail
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from Acromag, Inc.
RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]
- Network Options: Profibus
- Inputs: RTD Input; Resistance
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature)
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators. · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation. [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- T/C Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)